- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
MOTOROLA Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Operating temperature | Packaging | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Ports | Number of Bits | Family | Logic Function | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Rated voltage | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Profile | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74AC163N MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14040BD MOTOROLA | 384 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14029BCP MOTOROLA | 115 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/31501BCA MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC161ADR2 MOTOROLA | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS197J MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS197J MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC3368S Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC54HCT373AJ Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | 20 | - | - | - | - | - | MOTOROLA INC | - | 50 pF | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | - | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | - | R-CDIP-T20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 2 | 8 | HCT | - | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | - | - | 48 ns | - | - | - | - | - | - | - | - | 24.515 mm | 7.62 mm | - | - | ||
![]() MC14162BCL Motorola Mobility LLC | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | MOTOROLA INC | - | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 5 V | - | - | - | e0 | TIN LEAD | TCO OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | 16 | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | - | - | 4 | 4000/14000/40000 | - | - | 4.19 mm | - | DECADE COUNTER | 0.004200000000000001 A | POSITIVE EDGE | 700 ns | - | 1 MHz | UP | - | 1000000 Hz | YES | SYNCHRONOUS | - | 19.3 mm | 7.62 mm | - | - | ||
![]() SN74LS244D Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC684P Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | MOTOROLA INC | - | - | 70 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | OTHER | - | - | - | 4 | TTL/H/L | - | - | - | - | DECADE COUNTER | - | POSITIVE EDGE | - | - | - | - | - | - | NO | - | - | - | - | - | - | ||
![]() SN54LS196J Motorola Semiconductor Products | 12 | - | Datasheet | - | NO | - | 14 | - | - | - | - | - | MOTOROLA INC | - | 15 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | - | e0 | TIN LEAD | DIVIDE BY 2 AND DIVIDE BY 5 FUNCTIONS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | - | 3 | LS | - | - | 5.08 mm | - | DECADE COUNTER | 0.004 A | NEGATIVE EDGE | 62 ns | 27 mA | 30 MHz | UP | - | 30000000 Hz | YES | ASYNCHRONOUS | - | 19.495 mm | 7.62 mm | - | - | ||
![]() MC14510BAL Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | MOTOROLA INC | - | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | - | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | - | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | - | - | 4 | 4000/14000/40000 | - | - | 4.19 mm | - | DECADE COUNTER | - | POSITIVE EDGE | 630 ns | - | 1.5 MHz | BIDIRECTIONAL | - | - | YES | SYNCHRONOUS | - | 19.3 mm | 7.62 mm | - | - | ||
![]() SN74LS374 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC162AD Motorola Mobility LLC | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | MOTOROLA INC | - | 50 pF | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | 5 V | - | - | - | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 6 V | MILITARY | 2 V | - | - | 4 | HC/UH | - | - | 1.75 mm | - | DECADE COUNTER | 0.0024 A | POSITIVE EDGE | 255 ns | - | 28 MHz | UP | - | - | YES | SYNCHRONOUS | - | 9.9 mm | 3.9 mm | - | - | ||
![]() SN54LS92J Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | 14 | - | - | - | - | - | MOTOROLA INC | - | 15 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | - | e0 | TIN LEAD | DIVIDE BY 2 AND DIVIDE BY 6 FUNCTIONS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | - | 3 | LS | - | - | 5.08 mm | - | DIVIDE BY 12 COUNTER | - | NEGATIVE EDGE | 50 ns | 15 mA | 32 MHz | UP | - | - | NO | ASYNCHRONOUS | - | 19.495 mm | 7.62 mm | - | - | ||
![]() MC685L Motorola Semiconductor Products | In Stock | - | Datasheet | gold-plated | NO | 46 | 16 | socket | 1x46 | 2.54mm | THT | 1.75 g | MOTOROLA INC | female | - | 70 °C | -30 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | straight | - | pin strips | -40...163°C | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 1.5A | - | R-XDIP-T16 | Not Qualified | - | OTHER | - | - | - | 4 | TTL/H/L | - | - | - | - | BINARY COUNTER | - | POSITIVE EDGE | - | - | - | - | 60V | - | NO | - | beryllium copper | - | - | 0.254µm | UL94V-0 | ||
![]() MC74HC240ADTR2 Motorola Mobility LLC | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | MOTOROLA INC | - | 50 pF | 125 °C | -55 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | - | 5 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 2 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 6 V | MILITARY | 2 V | - | 2 | 4 | HC/UH | - | 3-STATE | 1.2 mm | INVERTED | BUS DRIVER | - | - | 24 ns | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() MC100LVE222 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |