- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
MOTOROLA Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14510BCL Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | TCO OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | - | 4 | 4000/14000/40000 | - | 5.08 mm | - | DECADE COUNTER | - | - | POSITIVE EDGE | 630 ns | - | 1.5 MHz | BIDIRECTIONAL | - | YES | SYNCHRONOUS | 19.495 mm | 7.62 mm | ||
![]() MC14163BCL Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | TCO OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | - | 4 | 4000/14000/40000 | - | 4.19 mm | - | BINARY COUNTER | - | - | POSITIVE EDGE | 700 ns | - | 1 MHz | UP | - | YES | SYNCHRONOUS | 19.3 mm | 7.62 mm | ||
![]() MC10537L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | -5.2 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | 4 | 10K | - | - | - | DECADE COUNTER | - | - | POSITIVE EDGE | 5.2 ns | - | - | BIDIRECTIONAL | - | YES | SYNCHRONOUS | - | - | ||
![]() SNJ54ALS573BJ Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74ACT244D Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS190J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 15 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | TCO OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-GDIP-T16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 4 | LS | - | 4.19 mm | - | DECADE COUNTER | 0.004 A | - | POSITIVE EDGE | 36 ns | 35 mA | 20 MHz | BIDIRECTIONAL | 20000000 Hz | YES | SYNCHRONOUS | 19.3 mm | 7.62 mm | ||
![]() SN74LS244N/MOT Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74VHC125M Motorola Mobility LLC | In Stock | - | Datasheet | YES | 14 | MOTOROLA INC | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | DISABLE & ENABLE TIME @ RL=1K | 8542.39.00.01 | DUAL | GULL WING | 4 | 1.27 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 1 | AHC/VHC | 3-STATE | 2.05 mm | TRUE | BUS DRIVER | - | - | - | 13 ns | - | - | - | - | - | - | 10.2 mm | 5.275 mm | ||
![]() MC14522BCL Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | TCO OUTPUT; GATED CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | - | 4 | 4000/14000/40000 | - | 5.08 mm | - | DECADE COUNTER | 0.00064 A | - | POSITIVE EDGE | 1100 ns | - | 1.5 MHz | DOWN | 1500000 Hz | YES | SYNCHRONOUS | 19.495 mm | 7.62 mm | ||
![]() SN74LS569N Motorola Mobility LLC | In Stock | - | Datasheet | NO | 20 | MOTOROLA INC | 45 pF | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 20 | R-PDIP-T20 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 4 | LS | 3-STATE | 4.57 mm | - | BINARY COUNTER | 0.008 A | - | POSITIVE EDGE | 35 ns | 43 mA | 25 MHz | BIDIRECTIONAL | 25000000 Hz | YES | SYNCHRONOUS | 26.415 mm | 7.62 mm | ||
![]() SN74LS168N Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 15 pF | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | TCO OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 4 | LS | 3-STATE | 4.44 mm | - | DECADE COUNTER | 0.008 A | - | POSITIVE EDGE | 23 ns | 34 mA | 25 MHz | BIDIRECTIONAL | 25000000 Hz | YES | SYNCHRONOUS | 19.175 mm | 7.62 mm | ||
![]() SN54LS290J Motorola Mobility LLC | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | 15 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | DIVIDE BY 2 AND DIVIDE BY 5 FUNCTIONS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 14 | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 3 | LS | - | 5.08 mm | - | DECADE COUNTER | 0.004 A | - | NEGATIVE EDGE | 35 ns | 15 mA | 16 MHz | UP | 32000000 Hz | YES | ASYNCHRONOUS | 19.495 mm | 7.62 mm | ||
![]() MC14566BCLD Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 50 pF | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | DIVIDE BY 10 AND DIVIDE BY 5/6 SECTIONS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | 18 V | INDUSTRIAL | 3 V | - | 4 | 4000/14000/40000 | - | 4.19 mm | - | DECADE COUNTER | - | - | NEGATIVE EDGE | 4500 ns | - | 0.3 MHz | UP | - | NO | ASYNCHRONOUS | 19.3 mm | 7.62 mm | ||
![]() MC74HC564N Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 20 | MOTOROLA INC | 50 pF | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | BROADSIDE VERSION OF 534 | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | 6 V | MILITARY | 2 V | 2 | 8 | HC/UH | 3-STATE | 4.57 mm | INVERTED | BUS DRIVER | - | - | - | 53 ns | - | - | - | - | - | - | 26.415 mm | 7.62 mm | ||
![]() SN74LS367N Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | TIN LEAD | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 6 | LS | 3-STATE | 4.44 mm | TRUE | BUS DRIVER | - | - | - | 22 ns | - | - | - | - | - | - | 19.175 mm | 7.62 mm | ||
![]() SN74LS163N Motorola Semiconductor Products | 3668 | - | Datasheet | NO | 16 | MOTOROLA INC | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 4 | LS | - | - | - | BINARY COUNTER | - | - | POSITIVE EDGE | 56 ns | - | - | UP | - | YES | SYNCHRONOUS | - | - | ||
![]() SN74LS244FN Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS541N/MOTOROLA Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14060BALD Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | OUTPUTS FROM 10 STAGES AVAILABLE | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | 18 V | MILITARY | 3 V | - | 14 | 4000/14000/40000 | - | 4.19 mm | - | BINARY COUNTER | - | - | NEGATIVE EDGE | 740 ns | - | 3.5 MHz | UP | 3500000 Hz | NO | ASYNCHRONOUS | 19.3 mm | 7.62 mm | ||
![]() 54LS373/B2AJC Motorola Mobility LLC | 11 | - | Datasheet | YES | 20 | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | 20 | S-CQCC-N20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | LS | 3-STATE | 1.9 mm | TRUE | BUS DRIVER | - | 38535Q/M;38534H;883B | - | 39 ns | - | - | - | - | - | - | 8.89 mm | 8.89 mm |