Filters
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • Number of Bits
  • Number of Functions
  • Number of Terminals
  • Operating Temperature-Max
  • Package Body Material
  • Package Code
  • Package Shape
  • Package Style
  • Part Life Cycle Code

Attribute column

Manufacturer

MOTOROLA Logic - Counters, Dividers

View Mode:
81 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Operating Temperature-Max

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

Terminal Finish

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Number of Bits

Family

Logic IC Type

Trigger Type

Propagation Delay (tpd)

Count Direction

Max Frequency@Nom-Sup

Load/Preset Input

Mode of Operation

SN74ALS163J
SN74ALS163J

Motorola Semiconductor Products

In Stock

-

Datasheet

NO

16

MOTOROLA INC

70 °C

CERAMIC

DIP

DIP, DIP16,.3

DIP16,.3

RECTANGULAR

IN-LINE

Obsolete

No

5 V

e0

Tin/Lead (Sn/Pb)

8542.39.00.01

DUAL

THROUGH-HOLE

1

2.54 mm

unknown

R-XDIP-T16

Not Qualified

5.25 V

COMMERCIAL

4.75 V

4

ALS

BINARY COUNTER

POSITIVE EDGE

20 ns

UP

30000000 Hz

YES

SYNCHRONOUS