- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
Attribute column
Manufacturer
Quality Semiconductor Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Body Orientation | Brand | Factory Pack QuantityFactory Pack Quantity | Filtered | Frequency-Max | Insert Arrangement | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Power (Watts) | Subcategory | Power Rating | Voltage - Supply | Frequency | Frequency Stability | Base Part Number | Output | Termination Style | Function | Current - Supply (Max) | Contact Gender | ESR (Equivalent Series Resistance) | Failure Rate | Number of Circuits | Memory Size | Load Capacitance | Operating Mode | Frequency Tolerance | Access Time | Data Rate | Input | Product Type | Ratio - Input:Output | PLL | Differential - Input:Output | Output Format | Divider/Multiplier | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | Features | Kit Contents | Product Category | Strain Relief | Product Length | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS72231-35JR Quality Semiconductor | In Stock | - | - | - | Surface Mount | - | - | QS72231 | - | - | - | - | - | - | - | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | 18K (2K x 9) | - | - | - | 20ns | - | - | - | - | - | - | - | - | - | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS723621-25TF Quality Semiconductor | In Stock | - | - | - | Surface Mount | 144-QFP | - | QS723621 | - | - | - | - | - | - | - | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | 72K (2K x 36) | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS7202-20P Quality Semiconductor | In Stock | - | - | - | Through Hole | - | - | QS7202 | - | - | - | - | - | - | - | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | 100mA | - | - | - | - | 9K (1K x 9) | - | - | - | 20ns | 33MHz | - | - | - | - | - | - | - | - | Yes | No | No | Depth, Width | - | - | - | - | - | - | - | - | - | - | ||
![]() QS72221-35JR Quality Semiconductor | In Stock | - | - | - | Surface Mount | - | - | QS72221 | - | - | - | - | - | - | - | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | 9K (1K x 9) | - | - | - | 20ns | - | - | - | - | - | - | - | - | - | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS72215-35TF Quality Semiconductor | In Stock | - | - | - | Surface Mount | 64-QFP | - | QS72215 | - | - | - | - | - | - | - | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | 150 V | 0°C ~ 70°C | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | 1.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | Synchronous | - | - | - | - | - | 9K (512 x 18) | - | - | - | 20ns | - | - | - | - | - | - | - | - | - | No | No | Yes | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() QS725420A-25TF Quality Semiconductor | In Stock | - | - | - | Surface Mount | 5 mm x 3.2 mm | - | QS725420A | - | CTS Electronic Components | 1000 | - | - | - | CTS | + 70 C | Quality Semiconductor | - 20 C | - | Bulk | Obsolete | Details | 2.625 V | 2.375 V | - | - | 0°C ~ 70°C | Reel | 654 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | 322.265625 MHz | 50 PPM | - | - | SMD/SMT | Synchronous | - | - | - | - | - | 18K (512 x 36) | - | - | - | 16ns | - | - | Standard Oscillators | - | - | - | LVDS | - | Bi-Directional | Yes | No | Yes | - | - | - | Standard Clock Oscillators | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() QS72241-15JR Quality Semiconductor | In Stock | - | - | - | Surface Mount | - | - | QS72241 | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | - | - | - | - | - | 0°C ~ 70°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | 36K (4K x 9) | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS725420A-30PF Quality Semiconductor | In Stock | - | - | - | Surface Mount | 132-QFP | - | QS725420A | - | Glenair | 1 | Unfiltered | - | - | Glenair | - | Quality Semiconductor | - | - | Bulk | Obsolete | N | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | 21 Position | - | - | - | 2 Row | - | - | D-Sub Connectors | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | 18K (512 x 36) | - | - | - | 20ns | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | Bi-Directional | Yes | No | Yes | - | - | - | D-Sub Micro-D Connectors | - | - | - | - | - | - | - | ||
![]() QS7201-10Q Quality Semiconductor | In Stock | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VFQFPN (5x5) | QS7201 | - | - | - | - | 500MHz | - | - | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | VersaClock® III | - | - | Active | - | - | Clock Generator, Multiplexer | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | IDT5V49EE902 | HCSL, LVCMOS, LVDS, LVPECL, LVTTL | - | Asynchronous | 60mA | - | - | - | 1 | 4.5K (512 x 9) | - | - | - | 10ns | 66MHz | LVCMOS, LVTTL, Crystal | - | 2:7 | Yes with Bypass | No/Yes | - | Yes/Yes | - | Yes | No | No | Depth, Width | - | - | - | - | - | - | - | - | - | - | ||
![]() QS7204-15P Quality Semiconductor | In Stock | - | - | Gold | Through Hole | - | - | QS7204 | Straight | - | - | - | - | 24-29 | - | - | Quality Semiconductor | - | Box Mount | Bulk | Obsolete | - | - | - | Crimp | - | -65 to 200 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Asynchronous | 100mA | SKT | - | - | - | 36K (4K x 9) | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | Yes | No | No | Depth, Width | - | - | - | No | 17.06 mm | - | - | - | - | - | ||
![]() QS7201-50JR Quality Semiconductor | In Stock | - | - | - | Surface Mount | - | - | QS7201 | - | - | - | - | - | - | Miscellaneous | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | Asynchronous | 60mA | - | - | - | - | 4.5K (512 x 9) | - | - | - | 50ns | 15MHz | - | - | - | - | - | - | - | - | Yes | No | No | Depth, Width | - | - | - | - | - | - | - | - | - | - | ||
![]() QS7201-50V Quality Semiconductor | In Stock | - | - | - | Surface Mount | Axial | Axial | QS7201 | - | - | - | - | - | - | - | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±25ppm/°C | - | 3.65 kOhms | - | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | Asynchronous | 60mA | - | - | S (0.001%) | - | 4.5K (512 x 9) | - | - | - | 50ns | 15MHz | - | - | - | - | - | - | - | - | Yes | No | No | Depth, Width | Military, Moisture Resistant, Weldable | - | - | - | - | - | -- | - | - | - | ||
![]() QS7204-50P Quality Semiconductor | In Stock | - | - | - | Through Hole | - | - | QS7204 | - | - | - | - | - | - | - | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | - | 36K (4K x 9) | - | - | - | 50ns | - | - | - | - | - | - | - | - | - | Yes | No | No | Depth, Width | - | - | - | - | - | - | - | - | - | - | ||
![]() QS7201-20V Quality Semiconductor | In Stock | - | - | - | Surface Mount | - | - | QS7201 | - | - | - | - | - | - | - | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | Asynchronous | 60mA | - | - | - | - | 4.5K (512 x 9) | - | - | - | 20ns | 33MHz | - | - | - | - | - | - | - | - | Yes | No | No | Depth, Width | - | Soldering Iron, Tips, Solder and Stand | - | - | - | - | - | - | - | - | ||
![]() QS7202-50JR Quality Semiconductor | In Stock | - | - | - | - | - | - | QS7202 | - | - | - | - | - | - | - | - | Quality Semiconductor | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS7244A-40JR Quality Semiconductor | In Stock | - | - | - | Surface Mount | - | - | QS7244A | - | - | - | - | - | - | - | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | 36K (4K x 9) | - | - | - | 40ns | - | - | - | - | - | - | - | - | - | - | No | Yes | Depth, Width | - | - | - | - | - | - | - | - | - | - | ||
![]() QS7204-15JR Quality Semiconductor | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | QS7204 | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | Active | - | - | - | - | - | -30°C ~ 85°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 52 MHz | ±25ppm | - | - | - | Asynchronous | 100mA | - | 60 Ohms | - | - | 36K (4K x 9) | 18pF | Fundamental | ±15ppm | 15ns | - | - | - | - | - | - | - | - | - | Yes | No | No | Depth, Width | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() QS7202-15P Quality Semiconductor | In Stock | - | - | - | Through Hole | Axial | Axial | QS7202 | - | - | - | - | - | - | - | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | - | 133 kOhms | - | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | -- | - | 9K (1K x 9) | - | - | - | 15ns | 40MHz | - | - | - | - | - | - | - | - | Yes | No | No | Depth, Width | Flame Retardant Coating, Safety | - | - | - | - | - | -- | - | - | - | ||
![]() QS725420A-20PF Quality Semiconductor | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | RN73R1J | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | ±50ppm/°C | - | 21.8 Ohms | - | - | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | 18K (512 x 36) | - | - | - | 12.8ns | - | - | - | - | - | - | - | - | Bi-Directional | Yes | No | Yes | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() QS7203-12JR Quality Semiconductor | In Stock | - | - | - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | QS7203 | - | - | - | - | - | - | - | - | Quality Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | Asynchronous | 100mA | - | - | - | - | 2K x 9 | - | - | - | 12ns | 43.5MHz | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | Depth | - | - | - | - | - | - | - | - | - | - |