- RoHS
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Package / Case
- Base Product Number
- Type
- Voltage - Supply
- Function
Attribute column
Manufacturer
MOTOROLA Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Series | JESD-609 Code | Type | Terminal Finish | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Function | Qualification Status | Output Type | Circuit | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Clock Frequency | Family | Logic Function | Current - Quiescent (Iq) | Current - Output High, Low | Seated Height-Max | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Screening Level | Trigger Type | Input Capacitance | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Independent Circuits | fmax-Min | Delay Time - Propagation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HCT374ADW MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10EP31DR2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74ACT273DW MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD40175BCN MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC564AF MOTOROLA | In Stock | - | - | - | - | - | - | - | 74HC564 | - | - | - | - | Motorola | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C (TA) | 74HC | - | D-Type | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | Standard | - | Tri-State, Inverted | - | - | - | - | - | - | 60 MHz | - | - | 8 µA | 7.8mA, 7.8mA | - | - | - | - | - | 8 | 28ns @ 6V, 50pF | - | Positive Edge | 10 pF | - | - | - | - | - | - | - | ||
![]() MC74AC374DWR2G MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/32501B2A MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M38510/34104B2A MOTOROLA | In Stock | - | - | - | - | YES | - | 20 | - | MOTOROLA INC | Motorola Semiconductor Products | M38510/34104B2A | 80000000 Hz | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | NOT SPECIFIED | 5.44 | - | No | 5 V | Military grade | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | FF/Latches | TTL | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.27 mm | unknown | S-CQCC-N20 | - | Not Qualified | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | 4 | - | F/FAST | - | - | - | 1.9 mm | - | COMPLEMENTARY | D FLIP-FLOP | 0.02 A | - | - | 38535Q/M;38534H;883B | POSITIVE EDGE | - | 10.5 ns | 34 mA | - | 100 MHz | - | 8.885 mm | 8.885 mm | ||
![]() MC14013BDG Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS173AN Motorola | 1100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74ACT373DW Motorola | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 74ACT373 | - | - | - | - | Motorola | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | 74ACT | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 1 | - | 8.5ns | - | - | ||
![]() JM38510/32503B2A Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10H135PG Motorola | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | MC10H135 | - | - | - | - | Motorola | 2 | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 75°C (TA) | 10H | - | JK Type | - | - | - | - | -4.9V ~ -5.46V | - | - | - | - | - | - | - | Set(Preset) and Reset | - | Complementary | - | - | - | - | - | - | 250 MHz | - | - | 68 mA | - | - | - | - | - | - | 1 | - | - | Positive Edge | - | - | - | - | - | - | - | - | ||
![]() 74VHC74M Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |