- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
- Temperature Grade
Attribute column
Manufacturer
Philips Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Capacitors series | Case - inch | Case - mm | Heatsink shape | Heatsinks features | Ihs Manufacturer | Indicator type | Kind of capacitor | LED working life | Load Capacitance (CL) | Material finishing | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Plate thickness | Protection class | Relative humidity | Rohs Code | Supply Voltage-Nom (Vsup) | Type of capacitor | Type of heatsink | Tolerance | JESD-609 Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | 2nd Connector Number of Positions Loaded | Saturation Current | Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC10D Philips Semiconductors | 10000 | - | Datasheet | YES | - | 14 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | 5 V | - | - | - | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | - | 6 V | INDUSTRIAL | 2 V | - | - | - | NAND GATE | 0.004 A | 24 ns | - | NO | - | - | - | - | - | - | ||
![]() 74HCT1G14GW Philips Semiconductors | 1500 | - | Datasheet | YES | - | 5 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | ring + icon "ON" | - | ≥40000 hours | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | IP65 | 45...85 % | Yes | 5 V | - | - | - | e3 | MATTE TIN | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | - | 0.635 mm | unknown | R-PDSO-G5 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | INVERTER | 0.002 A | 51 ns | - | YES | - | 1 | 3Pin+2Pin | - | - | - | ||
![]() 74LVC2G14GW Philips Semiconductors | 270 | - | Datasheet | YES | - | 6 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | Yes | 3.3 V | - | - | - | e3 | MATTE TIN | 8542.39.00.01 | - | TR | DUAL | GULL WING | 260 | - | 0.635 mm | unknown | R-PDSO-G6 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | INVERTER | 0.024 A | - | - | YES | - | 1 | - | - | - | - | ||
![]() 74LVC1G08GV Philips Semiconductors | 1090 | - | Datasheet | YES | - | 5 | KGM | 1210 | 3225 | - | - | PHILIPS SEMICONDUCTORS | - | MLCC | - | 50 pF | - | SMD | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | - | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | - | - | Yes | 3.3 V | ceramic | - | ±10% | e3 | MATTE TIN | 8542.39.00.01 | 6.8nF | TR | DUAL | GULL WING | 260 | - | 0.95 mm | unknown | R-PDSO-G5 | Not Qualified | X7R | - | AUTOMOTIVE | - | - | - | - | AND GATE | 0.024 A | 6 ns | - | NO | - | 1 | - | - | - | - | ||
![]() 74HC3G14DP Philips Semiconductors | 15480 | - | Datasheet | YES | - | 8 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.16 | TSSOP8,.16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | Yes | 5 V | - | - | - | - | - | 8542.39.00.01 | - | TR | DUAL | GULL WING | 260 | - | 0.635 mm | unknown | R-PDSO-G8 | Not Qualified | - | 6 V | AUTOMOTIVE | 2 V | - | - | - | INVERTER | 0.004 A | 38 ns | - | YES | - | - | - | - | - | - | ||
![]() 74HCT14DB Philips Semiconductors | 9865 | - | Datasheet | YES | - | 14 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP14,.3 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | - | Yes | 5 V | - | - | - | - | - | 8542.39.00.01 | - | TUBE | DUAL | GULL WING | 260 | - | 0.635 mm | unknown | R-PDSO-G14 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | INVERTER | 0.004 A | 51 ns | - | YES | - | - | - | - | - | - | ||
![]() 74HCT32PW Philips Semiconductors | 1150 | - | Datasheet | YES | - | 14 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | Yes | 5 V | - | - | - | - | - | 8542.39.00.01 | - | TUBE | DUAL | GULL WING | 260 | - | 0.635 mm | unknown | R-PDSO-G14 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | OR GATE | 0.004 A | 36 ns | - | NO | - | 1 | - | - | - | - | ||
![]() 74LVC1G06GW Philips Semiconductors | 100 | - | Datasheet | YES | - | 5 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | Yes | 3.3 V | - | - | - | e3 | MATTE TIN | 8542.39.00.01 | - | TR | DUAL | GULL WING | 260 | - | 0.635 mm | unknown | R-PDSO-G5 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | OPEN-DRAIN | INVERTER | 0.024 A | - | - | NO | - | - | - | - | - | - | ||
![]() 74AHC1G14GW Philips Semiconductors | 8150 | - | Datasheet | YES | aluminium | 5 | - | - | - | grilled | hollow fin geometry | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | anodized | for back plate | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | 20mm | - | - | Yes | 5 V | - | extruded | - | e3 | MATTE TIN | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | - | 0.635 mm | unknown | R-PDSO-G5 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 2 V | - | - | - | INVERTER | 0.008 A | 13.5 ns | - | YES | for fan motors | 1 | - | 23mm | 0.4m | 81.5mm | ||
![]() 74LVC2G34GV Philips Semiconductors | In Stock | - | Datasheet | YES | - | 6 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | - | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | - | - | Yes | 3.3 V | - | - | - | e3 | MATTE TIN | 8542.39.00.01 | - | TR | DUAL | GULL WING | 260 | - | 0.95 mm | unknown | R-PDSO-G6 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | BUFFER | 0.024 A | 5.1 ns | - | NO | - | 1 | - | - | - | - | ||
![]() 74LVC1G14GV Philips Semiconductors | 1256 | - | Datasheet | YES | - | 5 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | - | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | - | - | Yes | 3.3 V | - | - | - | e3 | MATTE TIN | 8542.39.00.01 | - | TR | DUAL | GULL WING | 260 | - | 0.95 mm | unknown | R-PDSO-G5 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | INVERTER | 0.024 A | 7 ns | - | YES | - | 1 | - | - | - | - | ||
![]() 74LVC2G38DC Philips Semiconductors | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | Yes | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | TR | DUAL | GULL WING | 260 | - | 0.5 mm | unknown | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | OPEN-DRAIN | NAND GATE | 0.024 A | 5.2 ns | - | NO | - | - | - | - | - | - | ||
![]() PC74HC10P Philips Semiconductors | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | - | 6 V | INDUSTRIAL | 2 V | HC/UH | 3 | - | NAND GATE | 0.004 A | 24 ns | 145 ns | NO | - | - | - | - | - | - | ||
![]() PC74HCT86T Philips Semiconductors | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | - | 5.5 V | INDUSTRIAL | 4.5 V | HCT | 2 | - | XOR GATE | 0.004 A | 40 ns | 40 ns | NO | - | - | - | - | - | - | ||
![]() SN74HCT08 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC74HCT32T Philips Semiconductors | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | - | 5.5 V | INDUSTRIAL | 4.5 V | HCT | 2 | - | OR GATE | 0.004 A | 30 ns | 30 ns | NO | - | - | - | - | - | - | ||
![]() PC74HC4050T Philips Semiconductors | In Stock | - | Datasheet | YES | - | 16 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 6 | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | - | 6 V | AUTOMOTIVE | 2 V | HC/UH | 1 | - | BUFFER | 0.004 A | 26 ns | 105 ns | NO | - | - | - | - | - | - | ||
![]() PC74HCT14T Philips Semiconductors | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | INVERTER | 0.004 A | 43 ns | - | YES | - | - | - | - | - | - | ||
![]() PC74HCT10T Philips Semiconductors | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | NAND GATE | 0.004 A | 30 ns | - | NO | - | - | - | - | - | - | ||
![]() PC74HCT20P Philips Semiconductors | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | NAND GATE | 0.004 A | 35 ns | - | NO | - | - | - | - | - | - |