- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
- Temperature Grade
Attribute column
Manufacturer
Philips Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Housing Material | Weight | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Cable Length | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Source Url Status Check Date | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT32 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT2G32DC Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | - | 8 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | Yes | 5 V | - | - | - | - | 8542.39.00.01 | - | TR | - | DUAL | GULL WING | 260 | - | 0.5 mm | unknown | - | R-PDSO-G8 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | OR GATE | 0.004 A | 36 ns | - | NO | - | - | - | - | ||
![]() 10109D Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | SOP | - | SO(UNSPEC) | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | - | - | unknown | - | - | - | Not Qualified | - | - | - | OTHER | - | - | - | - | - | - | - | - | 3.3 ns | - | NO | 15 mA | - | - | - | ||
![]() 74LVC04D Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G14 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | INVERTER | 0.024 A | 6 ns | - | NO | - | - | - | - | ||
![]() JM38510/02401BCB Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | - | 14 | SIGNETICS CORP | 25 pF | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | 5 V | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | R-GDIP-T14 | - | Not Qualified | - | 5.5 V | - | MILITARY | 4.5 V | - | TTL/H/L | 4 | - | - | NAND GATE | - | - | 12 ns | - | 40 mA | - | - | - | ||
![]() PC74HC11D Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LV03N Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | - | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T14 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | OPEN-DRAIN | - | NAND GATE | 0.006 A | 19 ns | - | NO | - | - | - | - | ||
![]() S54LS30F Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | - | 14 | PHILIPS SEMICONDUCTORS | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-XDIP-T14 | - | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | NAND GATE | 0.004 A | 20 ns | - | NO | 1.1 mA | - | - | - | ||
![]() 74LVC3GU04GM Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | - | 8 | PHILIPS SEMICONDUCTORS | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SON | SON, SOLCC8,.04,20 | SOLCC8,.04,20 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | TR | - | DUAL | NO LEAD | - | - | 0.5 mm | unknown | - | R-PDSO-N8 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | INVERTER | 0.024 A | - | - | NO | - | - | - | - | ||
![]() PC74HC02P Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T14 | - | Not Qualified | - | 6 V | - | INDUSTRIAL | 2 V | - | - | - | - | - | NOR GATE | 0.004 A | 27 ns | - | NO | - | - | - | - | ||
![]() PC74HC04P Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T14 | - | Not Qualified | - | 6 V | - | INDUSTRIAL | 2 V | - | - | - | - | - | INVERTER | 0.004 A | 21 ns | - | NO | - | - | - | - | ||
![]() PC74HC08P Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T14 | - | Not Qualified | - | 6 V | - | INDUSTRIAL | 2 V | - | - | - | - | - | AND GATE | 0.004 A | 23 ns | - | NO | - | - | - | - | ||
![]() 74AHCT86D Philips Semiconductors | 6000 | - | Datasheet | - | YES | - | - | 14 | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | Yes | 5 V | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | R-PDSO-G14 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | XOR GATE | 0.008 A | 11 ns | - | NO | - | - | - | - | ||
![]() 74AHCT1G14GV Philips Semiconductors | 5900 | - | Datasheet | - | YES | - | - | 5 | PHILIPS SEMICONDUCTORS | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | - | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | - | - | - | - | Yes | 5 V | e3 | MATTE TIN | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | - | 0.95 mm | unknown | - | R-PDSO-G5 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | INVERTER | 0.008 A | 13.5 ns | - | YES | - | - | - | - | ||
![]() 74LVC2G17GWG Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G32GWG Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC1G04GW-G Philips | In Stock | - | - | Desktop | - | - | 250 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80 % | - | - | - | - | 1.2 m | - | - | - | - | - | - | - | - | - | - | - | 117 mm | - | ||
![]() 74HCT10DT Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC86D-T Philips | 1154 | - | - | - | YES | Metal | - | 14 | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74HC86D-T | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | 30 ns | 30 | 7.43 | Non-Compliant | Yes | 5 V | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | Gates | TAPE AND REEL | CMOS | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | 14 | R-PDSO-G14 | - | Not Qualified | - | 6 V | 2/6 V | AUTOMOTIVE | 2 V | - | HC/UH | 2 | - | 1.75 mm | XOR GATE | 0.004 A | - | 180 ns | NO | - | 2013-06-14 00:00:00 | 8.65 mm | 3.9 mm | ||
![]() 74HC32N.652 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |