- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
- Temperature Grade
Attribute column
Manufacturer
Philips Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Body Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Termination | Connector Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | HTS Code | Fastening Type | Current Rating (Amps) | Packing Method | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Number of Contacts | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Body Plating | Shell Size, MIL | Cable Opening | Family | Number of Inputs | Current - Output High, Low | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Current - Quiescent (Max) | Saturation Current | Features | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC4002D,653_ Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC1G08GV+125 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHCT1G32GWG Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC1G14GW-G Philips | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | 74AHC1G14GW-G | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT353-1,TSSOP-5 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOT | - | - | - | 5.11 | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | CMOS | - | DUAL | - | GULL WING | - | - | 1 | - | 0.65 mm | unknown | - | - | 5 | - | R-PDSO-G5 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 2 V | - | - | - | - | AHC/VHC/H/U/V | 1 | - | 1.1 mm | - | INVERTER | - | - | - | 20.5 ns | - | - | - | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() 74HCT08D.653 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC1G14GV+125 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4001BT.653 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AUP1G08GW+125 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC86APW-118 Philips | In Stock | - | - | Silver | Free Hanging | - | - | - | - | - | - | - | Aluminium | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | - | - | - | Crimp | Circular, Plug | 16 | - | 125 °C | -55 °C | - | - | Receptacle | - | Bayonet | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 A | - | - | - | - | - | 16 | - | - | - | - | Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Dust Tight, IP67, Waterproof | ||
![]() 74HCU04D-652 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC02D.653 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT1G00GV Philips | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | NEXPERIA | - | Nexperia | 74HCT1G00GV | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | 30 | 5.21 | - | Yes | 5 V | - | - | - | e3 | - | - | - | Tin (Sn) | - | - | - | - | - | 8542.39.00.01 | - | - | - | CMOS | - | DUAL | - | GULL WING | - | 260 | 1 | - | 0.95 mm | compliant | - | - | - | - | R-PDSO-G5 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | - | - | - | HCT | 2 | - | 1.1 mm | - | NAND GATE | - | - | - | 27 ns | - | - | - | - | 2.9 mm | 1.5 mm | - | - | - | - | ||
![]() 74ABT08N,112 Philips | In Stock | - | - | - | - | Panel Mount | 14-DIP (0.300, 7.62mm) | - | Flange | Aluminum Alloy | 14-DIP | Polyphenylene Sulfide (PPS) | - | - | - | 2M801-009 | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 150°C | 2M | - | Crimp | Receptacle, Male Pins | 12 | - | - | - | Black | - | - | - | Threaded | 13A | - | - | 4.5V ~ 5.5V | - | A | - | Shielded | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Black Zinc Nickel | - | 16-12 | - | - | - | - | - | - | 4 | - | - | 0.805 (20.45mm) | - | 2 | 15mA, 20mA | - | AND Gate | - | - | 3.4ns @ 5V, 50pF | - | - | - | 50 µA | - | Backshell | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 74LVC2G04GW Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | - | - | 6 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | - | Yes | 3.3 V | - | - | - | e3 | - | - | - | MATTE TIN | - | - | - | - | - | 8542.39.00.01 | - | - | TR | - | - | DUAL | - | GULL WING | - | 260 | - | - | 0.635 mm | unknown | - | - | - | - | R-PDSO-G6 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.024 A | - | - | - | NO | - | 1 | - | - | - | - | - | - | - | ||
![]() 74AHCT2G08DC Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | - | - | 8 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | - | Yes | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | TR | - | - | DUAL | - | GULL WING | - | 260 | - | - | 0.5 mm | unknown | - | - | - | - | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | AND GATE | 0.008 A | - | 10.5 ns | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() HEF4073BT Philips Semiconductors | 573 | - | Datasheet | - | - | - | - | YES | - | - | - | - | - | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | Yes | - | - | - | - | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | - | GULL WING | - | - | - | - | 1.27 mm | unknown | - | - | - | - | R-PDSO-G14 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | AND GATE | 0.00035999999999999997 A | - | 110 ns | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G386GW Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | - | - | 6 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP6,.08 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | - | Yes | 3.3 V | - | - | - | e3 | - | - | - | MATTE TIN | - | - | - | - | - | 8542.39.00.01 | - | - | TR | - | - | DUAL | - | GULL WING | - | 260 | - | - | 0.635 mm | unknown | - | - | - | - | R-PDSO-G6 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | XOR GATE | 0.024 A | - | 9.5 ns | - | NO | - | 1 | - | - | - | - | - | - | - | ||
![]() 74HCT00PW Philips Semiconductors | 15000 | - | Datasheet | - | - | - | - | YES | - | - | - | - | - | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | - | Yes | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | TUBE | - | - | DUAL | - | GULL WING | - | 260 | - | - | 0.635 mm | unknown | - | - | - | - | R-PDSO-G14 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.004 A | - | 29 ns | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT1G00GW Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT1G86GW Philips Semiconductors | 15 | - | Datasheet | - | - | - | - | YES | - | - | - | - | - | 5 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | - | Yes | 5 V | - | - | - | e3 | - | - | - | MATTE TIN | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | - | GULL WING | - | 260 | - | - | 0.635 mm | unknown | - | - | - | - | R-PDSO-G5 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | XOR GATE | 0.002 A | - | 27 ns | - | NO | - | 1 | - | - | - | - | - | - | - |