- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
- Temperature Grade
Attribute column
Manufacturer
Philips Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Case | Collector current | Electrical mounting | Gate-emitter voltage | Ihs Manufacturer | Load Capacitance (CL) | Max. off-state voltage | Mechanical mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Pulsed collector current | Rohs Code | Semiconductor structure | Supply Voltage-Nom (Vsup) | Type of module | JESD-609 Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Topology | Family | Number of Inputs | Output Characteristics | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | 2nd Connector Number of Positions Loaded | Saturation Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHCT32D Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | 5 V | - | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | - | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | OR GATE | 0.008 A | 10 ns | - | - | NO | - | - | - | ||
![]() N7427A Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | NOR GATE | 0.016 A | 15 ns | - | - | NO | 26 mA | - | - | ||
![]() 74HCT02 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT140 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10102D Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | SOP | SOP, SO(UNSPEC) | SO(UNSPEC) | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | GULL WING | - | - | - | unknown | - | Not Qualified | - | OTHER | - | - | - | - | - | - | - | 3.3 ns | - | - | NO | 29 mA | - | - | ||
![]() PC74HCT03P Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | OPEN-DRAIN | NAND GATE | 0.004 A | 30 ns | - | - | NO | - | - | - | ||
![]() HEF4068BD Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | NAND GATE | 0.000029999999999999997 A | 195 ns | - | - | NO | - | - | - | ||
![]() PC74HC27P Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | - | - | - | NOR GATE | 0.004 A | 23 ns | - | - | NO | - | - | - | ||
![]() S5400F/883B Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | NAND GATE | 0.016 A | 22 ns | MIL-STD-883 Class B (Modified) | - | NO | 22 mA | - | - | ||
![]() S5426F Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | OPEN-COLLECTOR | NAND GATE | 0.016 A | 24 ns | - | - | NO | 22 mA | - | - | ||
![]() PC74HC20T Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | HC/UH | 4 | - | NAND GATE | 0.004 A | 23 ns | - | 135 ns | NO | - | - | - | ||
![]() PC74HC04T Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | - | - | - | INVERTER | 0.004 A | 21 ns | - | - | NO | - | - | - | ||
![]() PC74HC10T Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | GULL WING | - | 3 | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | HC/UH | 3 | - | NAND GATE | 0.004 A | 24 ns | - | 145 ns | NO | - | - | - | ||
![]() HEF4030BD Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | - | - | - | - | XOR GATE | 0.00035999999999999997 A | 175 ns | - | - | NO | - | - | - | ||
![]() S54LS32F/883C Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | OR GATE | 0.004 A | 22 ns | MIL-STD-883 Class C | - | NO | 9.8 mA | - | - | ||
![]() 74F00D Philips Semiconductors | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F04D Philips Semiconductors | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT1G08GV Philips Semiconductors | 3300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC1G86GW Philips Semiconductors | 1608 | - | Datasheet | YES | 5 | MiniSKiiP® 2 | 75A | Press-Fit | ±20V | PHILIPS SEMICONDUCTORS | - | 1.2kV | screw | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | 150A | Yes | transistor/transistor | 5 V | IGBT | e3 | MATTE TIN | 8542.39.00.01 | - | DUAL | GULL WING | 260 | - | 0.635 mm | unknown | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 2 V | IGBT three-phase bridge, | - | - | - | XOR GATE | 0.008 A | 11.5 ns | - | - | NO | - | for UPS, | 1 | ||
![]() 74LVC1G14GW Philips Semiconductors | 5000 | - | Datasheet | YES | 5 | - | - | - | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | - | 3.3 V | - | e3 | MATTE TIN | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | - | 0.635 mm | unknown | R-PDSO-G5 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | INVERTER | 0.024 A | 7 ns | - | - | YES | - | - | 1 |