- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
- Temperature Grade
Attribute column
Manufacturer
Philips Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54F00/B2C Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | PHILIPS SEMICONDUCTORS | - | 125 °C | -55 °C | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | NO LEAD | 4 | 1.27 mm | unknown | S-XQCC-N20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | F/FAST | 2 | - | NAND GATE | - | - | 38535Q/M;38534H;883B | 7 ns | NO | - | ||
![]() N7427A Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | NOR GATE | 0.016 A | 15 ns | - | - | NO | 26 mA | ||
![]() 74HCT140 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S5400F/883B Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | NAND GATE | 0.016 A | 22 ns | MIL-STD-883 Class B (Modified) | - | NO | 22 mA | ||
![]() PC74HCT03P Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | OPEN-DRAIN | NAND GATE | 0.004 A | 30 ns | - | - | NO | - | ||
![]() 10102D Philips Semiconductors | In Stock | - | Datasheet | YES | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -30 °C | PLASTIC/EPOXY | SOP | SOP, SO(UNSPEC) | SO(UNSPEC) | RECTANGULAR | SMALL OUTLINE | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | - | unknown | - | Not Qualified | - | OTHER | - | - | - | - | - | - | 3.3 ns | - | - | NO | 29 mA | ||
![]() PC74HC10T Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | PHILIPS SEMICONDUCTORS | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 3 | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | HC/UH | 3 | - | NAND GATE | 0.004 A | 24 ns | - | 145 ns | NO | - | ||
![]() HEF4030BD Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | 50 pF | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | - | - | - | XOR GATE | 0.00035999999999999997 A | 175 ns | - | - | NO | - | ||
![]() PC74HC04T Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | PHILIPS SEMICONDUCTORS | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | - | - | INVERTER | 0.004 A | 21 ns | - | - | NO | - | ||
![]() PC74HC20T Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | PHILIPS SEMICONDUCTORS | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 2 | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | HC/UH | 4 | - | NAND GATE | 0.004 A | 23 ns | - | 135 ns | NO | - | ||
![]() S5426F Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | OPEN-COLLECTOR | NAND GATE | 0.016 A | 24 ns | - | - | NO | 22 mA | ||
![]() PC74HC27P Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | - | - | NOR GATE | 0.004 A | 23 ns | - | - | NO | - | ||
![]() HEF4068BD Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | NAND GATE | 0.000029999999999999997 A | 195 ns | - | - | NO | - | ||
![]() S5420F/883B Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | NAND GATE | 0.016 A | 22 ns | MIL-STD-883 Class B (Modified) | - | NO | 11 mA | ||
![]() M38510/31302BCB Philips Semiconductors | In Stock | - | - | NO | 14 | SIGNETICS CORP | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 6 | - | unknown | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | LS | 1 | - | INVERTER | - | - | MIL-PRF-38535 Class B | 52 ns | - | - | ||
![]() HEF4086BD Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | 50 pF | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | AND-OR-INVERT GATE | 0.00035999999999999997 A | 180 ns | - | - | NO | - | ||
![]() 74LV11N Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | 50 pF | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | AND GATE | 0.008 A | 27 ns | - | - | NO | - | ||
![]() N74F133N Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | Yes | 5 V | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | NAND GATE | 0.02 A | 8 ns | - | - | NO | 4 mA | ||
![]() S54LS32F/883C Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | PHILIPS SEMICONDUCTORS | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | OR GATE | 0.004 A | 22 ns | MIL-STD-883 Class C | - | NO | 9.8 mA |