- Package
- RoHS
- Operating Temperature
- Series
- Sink Current
- Source Current
- Logic Gate Type
- Number of Channels
- Quiescent Current (Max)
- Supply Voltage
- High Level Range (VIH)
- Low Level Range (VIL)
Attribute column
Manufacturer
Wuxi I-core Elec Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | High level range (VIH) | High Level Range (VIH) | Logic Gate Type | Low level range (VIL) | Low Level Range (VIL) | Max Propagation Delay | Package | Propagation Delay Time | RoHS | Sink Current | Source Current | Supply Current (Max) | Operating Temperature | Series | Supply Voltage | Number of Channels | Number of Circuits | Input Type | Supply Voltage(Single) | Quiescent Current (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AiP74HC14SA14.TR Wuxi I-core Elec | 468420 |
| Datasheet | 1.5V~4.2V | - | - | 300mV~1.2V | - | 21ns@6V,50pF | Tape & Reel (TR) | - | true | 5.2mA | 5.2mA | 2uA | -40℃~+105℃ | 4000BSeries | - | - | 6 | Schmitt Trigger | 2V~6V | - | ||
![]() AiP74HC08TA14.TR Wuxi I-core Elec | 15 | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIP74LVC1G00GC353.TR Wuxi I-core Elec | 6000 | - | Datasheet | - | 1.7V~2V | With Non-Gate | - | 700mV~800mV | - | Tape & Reel (TR) | 4ns@5V,50pF | true | 32mA | 32mA | - | -40℃~+105℃ | 74LVCSeries | 1.65V~5.5V | 1 | - | - | - | 4uA | ||
![]() AIP74LVC2G34GB236.TR Wuxi I-core Elec | 10000 | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIP74LVC1G06GC353.TR Wuxi I-core Elec | In Stock | - | Datasheet | 1.7V~2V | - | - | 700mV~800mV | - | - | Tape & Reel (TR) | - | true | 32mA | - | - | -40℃~+105℃ | - | - | - | - | - | 1.65V~5.5V | - | ||
![]() AIP74LVC1GU04GB235.TR Wuxi I-core Elec | 10000 | - | Datasheet | - | - | - | - | - | 3ns@5V,50pF | Tape & Reel (TR) | - | true | 32mA | 32mA | 4uA | -40℃~+105℃ | 74LVCSeries | - | - | 1 | - | 1.65V~5.5V | - | ||
![]() AIP74LVC1G02GB235.TR Wuxi I-core Elec | 10000 | - | Datasheet | - | 1.7V~2V | NORGate | - | 700mV~800mV | - | Tape & Reel (TR) | 4ns@5V,50pF | true | 32mA | 32mA | - | -40℃~+105℃ | 74LVCSeries | 1.65V~5.5V | 1 | - | - | - | 4uA | ||
![]() AIP74HC00TA14.TR Wuxi I-core Elec | 28000 | - | Datasheet | - | 1.5V~4.2V | With Non-Gate | - | 500mV~1.8V | - | Tape & Reel (TR) | 7ns@6V,50pF | true | 5.2mA | 5.2mA | - | -40℃~+125℃ | 74HCSeries | 2V~6V | 4 | - | - | - | 40uA | ||
![]() Aip74AHC1G09GC353.TR Wuxi I-core Elec | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIP74HCT04SA14.TB Wuxi I-core Elec | In Stock | - | Datasheet | - | - | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIP74LVC1G32GC353.TR Wuxi I-core Elec | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIP74HC32SA.TB Wuxi I-core Elec | 5000 |
| Datasheet | - | - | ORGate | - | - | - | Tube-packed | - | true | - | - | - | -40℃~+105℃ | 74HCSeries | 2V~6V | 4 | - | - | - | 2uA | ||
![]() AiP74HC02TA14.TR Wuxi I-core Elec | 15000 | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AiP74HC14TA14.TB Wuxi I-core Elec | 9400 | - | Datasheet | - | - | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4012SA14.TB Wuxi I-core Elec | In Stock | - | - | - | - | With Non-Gate | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | 4 | - | - | - | - | ||
![]() CD4025SA14.TB Wuxi I-core Elec | In Stock | - | - | - | - | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AiP74AHC1G08GB235.TR Wuxi I-core Elec | 30000 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - |