- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
MOTOROLA Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing material | Number of Terminals | Gross weight | Ihs Manufacturer | Load Capacitance (CL) | Mounting method | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Time | Transport packaging size/quantity | Operating temperature | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Fuse type | Output Characteristics | Seated Height-Max | Rated current | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Rated voltage | Housing diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC697L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 14 | - | MOTOROLA INC | - | - | 70 °C | -30 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-XDIP-T14 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | INVERTER | - | - | - | - | NO | - | - | - | - | - | ||
![]() MC10105LD Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 16 | - | MOTOROLA INC | - | - | 85 °C | -30 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | -5.2 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 3 | 2.54 mm | - | unknown | - | R-XDIP-T16 | - | -5.72 V | OTHER | -4.68 V | 10K | 3 | - | - | - | - | OR/NOR GATE | - | - | - | 3.3 ns | NO | - | - | - | - | - | ||
![]() MC74F51J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 14 | - | MOTOROLA INC | 50 pF | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | ASYMMETRICAL I/P''S | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | - | unknown | - | R-GDIP-T14 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | F/FAST | 6 | - | - | 5.08 mm | - | AND-OR-INVERT GATE | 0.02 A | 6.5 ns | - | 4.5 ns | NO | 7.5 mA | - | - | 19.495 mm | 7.62 mm | ||
![]() CD4011B Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10610/BFAJC Motorola Semiconductor Products | In Stock | - | Datasheet | YES | - | 16 | - | MOTOROLA INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | - | - | e0 | - | TIN LEAD | 3 OUTPUTS EACH FUNCTION | 8542.39.00.01 | - | DUAL | FLAT | 2 | 1.27 mm | - | unknown | - | R-GDFP-F16 | Not Qualified | - | MILITARY | - | 10K | 3 | - | OPEN-EMITTER | 2.15 mm | - | OR GATE | - | 3.4 ns | 38535Q/M;38534H;883B | 3.4 ns | NO | 42 mA | - | - | 9.65 mm | 6.415 mm | ||
![]() MC677P Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74ACT86DR Motorola Semiconductor Products | In Stock | - | Datasheet | YES | - | 14 | - | MOTOROLA INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 4 | 1.27 mm | - | unknown | - | R-PDSO-G14 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ACT | 2 | - | - | 1.75 mm | - | XOR GATE | - | - | - | 10.5 ns | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() 5962-8756401EA Motorola Mobility LLC | In Stock | - | Datasheet | NO | - | 16 | - | MOTOROLA INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | ASYMMETRICAL INPUTS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 3 | 2.54 mm | - | unknown | 16 | R-GDIP-T16 | Not Qualified | - | MILITARY | - | 10H | 4 | - | OPEN-EMITTER | 5.08 mm | - | NOR GATE | - | - | 38535Q/M;38534H;883B | 1.8 ns | NO | 23 mA | - | - | 19.49 mm | 7.62 mm | ||
![]() SN54LS28J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 14 | - | MOTOROLA INC | 45 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | IOH =1.2MA @ VOH = 3.5V; IOL = 12MA @ VOL = 0.4V | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | - | unknown | - | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | LS | 2 | - | - | 5.08 mm | - | NOR GATE | - | - | - | 24 ns | - | 13.8 mA | - | - | 19.495 mm | 7.62 mm | ||
![]() MC14002BCLDS Motorola Mobility LLC | In Stock | - | Datasheet | NO | - | 14 | - | MOTOROLA INC | 50 pF | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | - | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | - | unknown | 14 | R-GDIP-T14 | Not Qualified | 18 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 4 | - | - | 5.08 mm | - | NOR GATE | - | - | - | 300 ns | NO | - | - | - | 19.495 mm | 7.62 mm | ||
![]() MC14584BALDS Motorola Mobility LLC | In Stock | - | Datasheet | NO | - | 14 | - | MOTOROLA INC | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | - | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 6 | 2.54 mm | - | unknown | 14 | R-GDIP-T14 | Not Qualified | 18 V | MILITARY | 3 V | 4000/14000/40000 | 1 | - | - | 5.08 mm | - | INVERTER | - | - | - | 250 ns | YES | - | - | - | 19.495 mm | 7.62 mm | ||
![]() MC689TL Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 14 | - | MOTOROLA INC | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | INVERTER | - | - | - | - | NO | - | - | - | - | - | ||
![]() 54F02/BDBJC Motorola Semiconductor Products | In Stock | - | Datasheet | YES | - | 14 | - | MOTOROLA INC | - | - | 125 °C | -55 °C | CERAMIC | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | FLAT | 4 | 1.27 mm | - | unknown | - | R-XDFP-F14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | F/FAST | 2 | - | - | - | - | NOR GATE | - | - | 38535Q/M;38534H;883B | 7.5 ns | NO | - | - | - | - | - | ||
![]() IN756ARL Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10611L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 16 | - | MOTOROLA INC | - | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | NOR GATE | - | - | - | - | NO | - | - | - | - | - | ||
![]() MC14069UBCLDS Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 14 | - | MOTOROLA INC | 50 pF | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 6 | 2.54 mm | - | unknown | - | R-GDIP-T14 | Not Qualified | 18 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 1 | - | - | 5.08 mm | - | INVERTER | - | - | - | 125 ns | NO | - | - | - | 19.495 mm | 7.62 mm | ||
![]() MC14106BCL Motorola Semiconductor Products | 4700 | - | Datasheet | NO | glass | 14 | 0.82 | MOTOROLA INC | 50 pF | DIP | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | (max) tripping at I=2.75 x I nominal - 2s | 48*31.5*22/10000 | -60…+85 °C | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 6 | 2.54 mm | 20 mm | unknown | - | R-GDIP-T14 | Not Qualified | 18 V | MILITARY | 3 V | 4000/14000/40000 | 1 | Cartridge fuse with wire leads (RT) | - | 5.08 mm | 5 A | INVERTER | - | - | - | 250 ns | - | - | 250 (AC) V | 5.2 mm | 19.495 mm | 7.62 mm | ||
![]() SN74LS51DR2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | - | 14 | - | MOTOROLA INC | 15 pF | - | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | ASYMMETRICAL INPUTS | 8542.39.00.01 | TR | DUAL | GULL WING | 2 | 1.27 mm | - | unknown | - | R-PDSO-G14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LS | 6 | - | - | 1.75 mm | - | AND-OR-INVERT GATE | 0.008 A | 20 ns | - | 20 ns | NO | 2.8 mA | - | - | 8.65 mm | 3.9 mm | ||
![]() 5962-8755701EA Motorola Mobility LLC | In Stock | - | Datasheet | NO | - | 16 | - | MOTOROLA INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | -5.2 V | - | - | - | e0 | No | TIN LEAD | COMPLEMENTARY OUTPUT FOR 1 FUNCTION | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | - | unknown | 16 | R-GDIP-T16 | Not Qualified | -5.46 V | MILITARY | -4.94 V | 10H | 2 | - | OPEN-EMITTER | 5.08 mm | - | NOR GATE | - | - | - | 1.5 ns | - | 29 mA | - | - | 19.49 mm | 7.62 mm | ||
![]() SN74LS28NS Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 14 | - | MOTOROLA INC | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | - | unknown | - | R-PDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LS | 2 | - | - | 5.08 mm | - | NOR GATE | - | - | - | 24 ns | NO | - | - | - | 18.86 mm | 7.62 mm |