- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Philips Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Weight | Number of Terminals | Case | Ihs Manufacturer | Kind of memory | Load Capacitance (CL) | Memory | Mounting | Number of power elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Power supply elements | Protection class | Relative humidity | Rohs Code | Supply Voltage-Nom (Vsup) | Type of integrated circuit | JESD-609 Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Saturation Current | Contacts | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC573D-653 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4027BT Philips Semiconductors | 236 | - | Datasheet | YES | - | 16 | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | e4 | SB series plastic cable gland (budget) | Nickel/Palladium/Gold (Ni/Pd/Au) | black | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | - | unknown | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.00035999999999999997 A | - | - | MASTER-SLAVE | - | - | - | - | - | 4000000 Hz | - | - | - | - | - | - | ||
![]() 74ALS74AN Philips Semiconductors | 21 | - | Datasheet | NO | - | 14 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | IP65 | 45...85 % | No | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | 21.2 mm | unknown | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | D FLIP-FLOP | 0.008 A | - | - | POSITIVE EDGE | - | - | 4 mA | - | - | 80000000 Hz | - | 2S (screw) | 17.5 mm | - | - | - | ||
![]() 74LVC1G79GV Philips Semiconductors | 3000 | - | Datasheet | YES | 20.2 g | 5 | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | 3 pcs | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | 18650 battery | - | - | Yes | 3.3 V | - | e3 | open | MATTE TIN | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.95 mm | 77.4 mm | unknown | R-PDSO-G5 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | - | - | D FLIP-FLOP | 0.024 A | 6.5 ns | - | POSITIVE EDGE | - | - | - | - | - | - | 1 | - | - | 21.3 mm | - | 59.9 mm | ||
![]() 74HCT74D Philips Semiconductors | 2500 | - | Datasheet | YES | - | 14 | FBGA200 | PHILIPS SEMICONDUCTORS | LPDDR4, | 50 pF | 16Gb SDRAM | SMD | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | 5 V | DRAM memory | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 2 | 1.27 mm | - | unknown | R-PDSO-G14 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | - | - | D FLIP-FLOP | 0.004 A | - | - | POSITIVE EDGE | - | - | - | - | - | 18000000 Hz | - | - | - | - | - | - | ||
![]() 74LS173N Philips Semiconductors | In Stock | - | Datasheet | NO | - | 16 | - | SIGNETICS CORP | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | WITH HOLD MODE; WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | - | unknown | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 4 | LS | 3-STATE | - | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 30 ns | - | - | 30 MHz | - | - | - | - | - | - | - | - | ||
![]() PC74HCT175T Philips Semiconductors | In Stock | - | Datasheet | YES | - | 16 | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | - | unknown | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | D FLIP-FLOP | 0.004 A | - | - | POSITIVE EDGE | - | - | - | - | - | 20000000 Hz | - | - | - | - | - | - | ||
![]() 74HC533D Philips Semiconductors | In Stock | - | Datasheet | YES | - | 20 | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | 3-STATE | - | - | D LATCH | 0.006 A | 44 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S54LS109F/883C Philips Semiconductors | In Stock | - | Datasheet | NO | - | 16 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.004 A | - | MIL-STD-883 Class C | POSITIVE EDGE | - | - | 8 mA | - | - | 25000000 Hz | - | - | - | - | - | - | ||
![]() 74ALVCH16843DGG Philips Semiconductors | In Stock | - | Datasheet | YES | - | 56 | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | Yes | 3.3 V | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | - | unknown | R-PDSO-G56 | Not Qualified | - | INDUSTRIAL | - | - | 9 | - | 3-STATE | - | - | D LATCH | 0.024 A | 3.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC74HCT259T Philco/Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4076BD Philips Semiconductors | In Stock | - | Datasheet | NO | - | 16 | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.00035999999999999997 A | - | - | POSITIVE EDGE | - | - | - | - | - | 4000000 Hz | - | - | - | - | - | - | ||
![]() PC74HCT534P Philips Semiconductors | In Stock | - | Datasheet | NO | - | 20 | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | - | unknown | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.006 A | - | - | POSITIVE EDGE | - | - | - | - | - | 18000000 Hz | - | - | - | - | - | - | ||
![]() PC74HCT73T Philips Semiconductors | In Stock | - | Datasheet | YES | - | 14 | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | - | unknown | R-PDSO-G14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.004 A | - | - | NEGATIVE EDGE | - | - | - | - | - | 24000000 Hz | - | - | - | - | - | - | ||
![]() 74ABT843D-T Philips Semiconductors | In Stock | - | Datasheet | YES | - | 24 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | 5 V | - | - | - | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | unknown | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | 9 | - | 3-STATE | - | - | D LATCH | 0.064 A | 7.2 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ABT843DB Philips Semiconductors | In Stock | - | Datasheet | YES | - | 24 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.3 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | - | Yes | 5 V | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.635 mm | - | unknown | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | 9 | - | 3-STATE | - | - | D LATCH | 0.064 A | 7.2 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC11873D Philips Semiconductors | In Stock | - | Datasheet | YES | - | 28 | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | - | unknown | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 3 V | - | - | - | - | - | - | D LATCH | - | 13.6 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC74HCT374P Philips Semiconductors | In Stock | - | Datasheet | NO | - | 20 | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | - | unknown | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.006 A | - | - | POSITIVE EDGE | - | - | - | - | - | 21000000 Hz | - | - | - | - | - | - | ||
![]() JM38510/02202BCA Philips Semiconductors | In Stock | - | Datasheet | NO | - | 14 | - | SIGNETICS CORP | - | 25 pF | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | MASTER SLAVE OPERATION | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | - | - | unknown | R-GDIP-T14 | Not Qualified | - | MILITARY | - | - | 2 | TTL/H/L | - | - | COMPLEMENTARY | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | 27 ns | - | - | 25 MHz | - | - | - | - | - | - | - | - | ||
![]() 74LVC373ABQ Philips Semiconductors | In Stock | - | Datasheet | YES | - | 20 | - | PHILIPS SEMICONDUCTORS | - | 50 pF | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | QCCN, LCC20,.1X.18,20 | LCC20,.1X.18,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | - | Yes | 3.3 V | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | 0.5 mm | - | unknown | R-PQCC-N20 | Not Qualified | 3.6 V | AUTOMOTIVE | 1.2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1 mm | TRUE | BUS DRIVER | 0.024 A | 9 ns | - | - | 10.5 ns | ENABLE LOW | 100 mA | - | UNIDIRECTIONAL | - | - | - | - | - | 4.5 mm | 2.5 mm |