- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Philips Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Material | Dielectric Material | Number of Terminals | Agency Approvals | Color actuator/housing | Cycle endurance | Ihs Manufacturer | Indicator type | Input Frequency | Lamp service life | Load Capacitance (CL) | Manufacturer Series | Maximum current | Maximum Input Current | Maximum Operating Temperature | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Nominal current | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Output Connector Type | Output Current (Channel 1) | Output Voltage (Channel 1) | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Permissible deviation | PFC Function | Presence and type of illuation | Rohs Code | Supply Voltage-Nom (Vsup) | Switching cycles (electric) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Termination | Type | Resistance | Terminal Finish | Color | Applications | HTS Code | Capacitance | Power Rating | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Style | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Output Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Output Current | Number of Bits | Quality Factor-Min (at L-nom) | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Sampling Rate (Per Second) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Design | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Isolation Voltage | Count Direction | Power | Max Frequency@Nom-Sup | Output Range | Saturation Current | Features | Compliance | Input Voltage | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC74HC10D Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC74HCT75P Philips Semiconductors | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | - | unknown | R-PDIP-T16 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | - | - | - | D LATCH | 0.004 A | - | 38 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54F273/BRA Philips Semiconductors | In Stock | - | Datasheet | - | - | NO | - | - | 20 | - | - | 200 cycles | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | ± 10 % | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | trimmer resistor series 3362W | 1 (max) kOhm | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | 4.7 mm | - | unknown | R-XDIP-T20 | - | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.02 A | - | - | 38535Q/M;38534H;883B | POSITIVE EDGE | - | - | - | 88 mA | - | - | maximum dissipated - 0.5 W | 110000000 Hz | - | - | - | - | - | - | 6.99 (body) mm | - | 6.6 mm | - | ||
![]() 74HCT374D Philips Semiconductors | 745 | - | Datasheet | - | - | YES | - | - | 20 | - | - | - | PHILIPS SEMICONDUCTORS | Neon lamp in N-814 series case | - | ≥30000 hours | 50 pF | - | - | - | - | - | - | - | - | 220-240 (AC), 50 Hz V | 85 °C | -40 °C | - | - | - | PLASTIC/EPOXY | SOP | - | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | 5 V | - | - | - | - | - | - | e4 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | yellow | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 8 | 1.27 mm | 33.6 mm | - | unknown | R-PDSO-G20 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.006 A | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 21000000 Hz | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC107N Philips Semiconductors | 5000 | - | Datasheet | - | - | NO | - | - | 14 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | - | - | - | - | - | 20 A | - | 85 °C | -40 °C | - | - | - | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | black | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | - | not_compliant | R-PDIP-T14 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.004 A | - | - | - | NEGATIVE EDGE | straight | - | - | - | - | - | - | 24000000 Hz | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC373D Philips Semiconductors | 15 | - | Datasheet | - | - | YES | - | - | 20 | UL, CUL, CB, CE, EN, ENEC, UKCA, CCC, C-TICK, EAC | green, Ф12.7 mm | - | PHILIPS SEMICONDUCTORS | - | 47 Hz to 63 Hz | - | 50 pF | XLC-60 | 3 A | 0.75 A | 90°C | - | 3750V | -25°C | - | - | 125 °C | -40 °C | Screw Terminal Block | 0.90 A to 1.70 A | 9 VDC to 54 VDC | PLASTIC/EPOXY | SOP | - | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | LED, 3V (DC)min | Yes | - | ≥10000 times | - | - | - | - | - | - | - | - | Pushbutton switch series R16-504AD | - | - | Beige | - | 8542.39.00.01 | - | 60 W | BULK | DUAL | GULL WING | 260 | 1 | 1.27 mm | 29.7* - possible dimensional changes mm | Enclosed | unknown | R-PDSO-G20 | 1 | Not Qualified | 90% | See Output Range | - | AUTOMOTIVE | - | - | Select by NFC | 8 | - | - | 3-STATE | - | - | D LATCH | 0.006 A | - | 45 ns | - | - | - | - | - | - | - | - | - | - | 9 VDC to 54 VDC | 1 | - | Compliance Docs | 110 VAC to 305 VAC | - | 1.25 in. | 5.57 in. | 1.92 in. | - | ||
![]() 74LVC373AD Philips Semiconductors | 24 | - | Datasheet | - | - | YES | - | - | 20 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | PLASTIC/EPOXY | SOP | - | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | - | unknown | R-PDSO-G20 | - | Not Qualified | - | - | 3.6 V | AUTOMOTIVE | 1.2 V | 2 | - | 8 | - | LVC/LCX/Z | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.024 A | - | 9 ns | - | - | - | 10.5 ns | ENABLE LOW | 100 mA | - | UNIDIRECTIONAL | - | - | - | 1 | - | - | - | - | - | 12.8 mm | 7.5 mm | - | ||
![]() 74AUP1G79GW Philips Semiconductors | In Stock | - | Datasheet | - | - | YES | carbon steel galvanized, yellow color | - | 5 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 30 pF | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | Yes | - | - | - | 10 pcs in a bag | - | - | - | - | - | - | Anchor bolt with nut | - | - | - | - | 8542.39.00.01 | - | - | TR | DUAL | GULL WING | - | 1 | 0.635 mm | 60 mm | - | unknown | R-PDSO-G5 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.0017 A | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 128000000 Hz | - | - | - | - | - | 10 mm | - | - | - | - | ||
![]() 74HCT573D Philips Semiconductors | 23911 | - | Datasheet | Surface Mount | Nonstandard SMD | YES | - | Paper, Metallized | 20 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | - | - | KEMET | - | - | - | - | 125 °C | -40 °C | - | - | - | PLASTIC/EPOXY | SOP | - | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | 5 V | - | -40°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | SMP255 | 0.650" L x 0.591" W (16.50mm x 15.00mm) | ±20% | - | Active | Solder Pads | - | - | - | - | Automotive, EMI, RFI Suppression | 8542.39.00.01 | 0.068 µF | - | BULK | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | - | unknown | R-PDSO-G20 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | 8 | 630V | - | 3-STATE | - | - | D LATCH | 0.006 A | 0.291" (7.40mm) | 53 ns | - | - | - | - | - | - | 310V | - | - | - | - | 1 | Long Life | - | - | - | - | - | - | AEC-Q200, X2 | ||
![]() PC74HCT574P Philips Semiconductors | In Stock | - | Datasheet | - | - | NO | - | - | 20 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | - | - | unknown | R-PDIP-T20 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.006 A | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | 24000000 Hz | - | - | - | - | - | - | - | - | - | - | ||
![]() S54LS107F Philips Semiconductors | In Stock | - | Datasheet | - | - | NO | - | - | 14 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | - | unknown | R-XDIP-T14 | - | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.004 A | - | - | - | MASTER-SLAVE | - | - | - | 8 mA | - | - | - | 30000000 Hz | - | - | - | - | - | - | - | - | - | - | ||
![]() S5473W/883B Philips Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | 14 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | CERAMIC | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Transferred | - | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | FLAT | - | 2 | 1.27 mm | - | - | unknown | R-XDFP-F14 | - | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.016 A | - | - | MIL-STD-883 Class B (Modified) | MASTER-SLAVE | - | - | - | 40 mA | - | - | - | 15000000 Hz | - | - | - | - | - | - | - | - | - | - | ||
![]() S54LS174W/883B Philips Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | CERAMIC | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Transferred | - | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | FLAT | - | 6 | 1.27 mm | - | - | unknown | R-XDFP-F16 | - | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | - | - | - | MIL-STD-883 Class B (Modified) | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |