- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
MOTOROLA Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Shell Material | Number of Terminals | Actuator shape/color | Color button/ housing | Contact Finish Mating | Contact Materials | Contact pitch | Gross weight | Gross Weight | Ihs Manufacturer | Load Capacitance (CL) | Mfr | Number of switchable circuits | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Transport package size/quantity | Transport packaging size/quantity | Operating Temperature | Series | JESD-609 Code | Termination | Connector Type | Terminal Finish | Color | Additional Feature | HTS Code | Fastening Type | Terminal Position | Orientation | Terminal Form | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Shell Finish | Shell Size - Insert | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Switch Type | Family | Output Characteristics | Seated Height-Max | Operating temperature range | Rated current | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Rated voltage | Max Frequency@Nom-Sup | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14598BCP MOTOROLA | 276 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC259D MOTOROLA | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | Gold | Copper Alloy | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | -65°C ~ 175°C | 806 | - | Solder | Plug, Male Pins | - | Silver | - | - | Threaded | - | C | - | - | - | - | - | Passivated | 16-44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS74AJ Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 14 | - | - | - | - | 2.54 mm | - | 3.00 | MOTOROLA INC | 15 pF | - | 9 (ON-OFF) | ≥2000 | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-14 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | 52*30*32/1007 | - | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | - | THROUGH-HOLE | 2 | 2.54 mm | 5.5 (housing) mm | unknown | - | - | R-GDIP-T14 | Not Qualified | 5.5 V | ≤50 mΩ | MILITARY | 4.5 V | 1 | Angled DA series DIP switch | LS | - | 5.08 mm | -20…+70 °C | 25 (100 without switching mode) mA | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 40 ns | 8 mA | 25 MHz | 24 (50 without switching mode) V | - | 11.6 mm | 19.495 mm | 7.62 mm | ||
![]() MC10H135FN Motorola Semiconductor Products | In Stock | - | Datasheet | - | YES | - | - | 20 | rectangle / black | black | - | - | - | 27.20 | - | MOTOROLA INC | - | - | - | - | 75 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Transferred | - | - | - | No | - | 42*28*23.5/500 | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | WITH INDIVIDUAL SET AND RESET INPUTS | 8542.39.00.01 | - | QUAD | - | J BEND | 1 | 1.27 mm | - | unknown | - | - | S-PQCC-J20 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | 2 | - | 10H | OPEN-EMITTER | 4.57 mm | -25…+85 °C | - | COMPLEMENTARY | JBAR-KBAR FLIP-FLOP | - | - | - | POSITIVE EDGE | 2.6 ns | 75 mA | 250 MHz | - | 250000000 Hz | - | 8.9662 mm | 8.9662 mm | ||
![]() MC74HC174AN Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 16 | - | - | - | - | - | - | - | MOTOROLA INC | 50 pF | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | - | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | - | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | - | - | R-PDIP-T16 | Not Qualified | 6 V | - | MILITARY | 2 V | 6 | - | HC/UH | - | 4.44 mm | - | - | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 33 ns | - | 20 MHz | - | - | - | 19.175 mm | 7.62 mm | ||
![]() SN54LS112J Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14099BCLT Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/05102BEA Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC109J Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 16 | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | - | THROUGH-HOLE | 2 | 2.54 mm | - | unknown | - | - | R-XDIP-T16 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | ||
![]() SN74LS273J Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 20 | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | - | THROUGH-HOLE | 8 | 2.54 mm | - | unknown | - | - | R-XDIP-T20 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.008 A | - | - | POSITIVE EDGE | - | 27 mA | - | - | 30000000 Hz | - | - | - | ||
![]() 54HC573/BRAJC Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 20 | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | - | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | - | - | R-XDIP-T20 | Not Qualified | - | - | MILITARY | - | 8 | - | - | 3-STATE | - | - | - | - | D LATCH | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | ||
![]() M38510/31602BFA Motorola Semiconductor Products | In Stock | - | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DFP | DFP, | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | - | FLAT | 1 | - | - | unknown | - | - | R-GDFP-F16 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | 2 | - | LS | - | - | - | - | TRUE | R-S LATCH | - | - | MIL-PRF-38535 Class B | NEGATIVE EDGE | 42 ns | - | - | - | - | - | - | - | ||
![]() SN74S377N Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10586L Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 16 | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | - | THROUGH-HOLE | 6 | 2.54 mm | - | unknown | - | - | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | - | - | - | MASTER-SLAVE | - | - | - | - | - | - | - | - | ||
![]() MC74HC74 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS74AJD Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 14 | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | - | THROUGH-HOLE | 2 | 2.54 mm | - | unknown | - | - | R-GDIP-T14 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 1 | - | LS | - | 5.08 mm | - | - | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 40 ns | - | 33 MHz | - | - | - | 19.495 mm | 7.62 mm | ||
![]() MC74BC373P Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 20 | - | - | - | - | - | - | - | MOTOROLA INC | 50 pF | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | - | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | - | - | R-PDIP-T20 | Not Qualified | - | - | INDUSTRIAL | - | 8 | - | - | 3-STATE | - | - | - | - | D LATCH | 0.024 A | 12.5 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14099BCL Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 16 | - | - | - | - | - | - | - | MOTOROLA INC | 50 pF | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | TIN LEAD | - | 1:8 DMUX FOLLOWED BY LATCH; RESET ACTIVE ONLY WHEN LATCH ENABLE IS HIGH | 8542.39.00.01 | - | DUAL | - | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | - | - | R-GDIP-T16 | Not Qualified | 18 V | - | MILITARY | 3 V | 1 | - | 4000/14000/40000 | - | 5.08 mm | - | - | TRUE | D LATCH | - | - | - | LOW LEVEL | 400 ns | - | - | - | - | - | 19.495 mm | 7.62 mm | ||
![]() 10H535/BEAJC Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 16 | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | - | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | - | - | R-GDIP-T16 | Not Qualified | - | - | MILITARY | - | 2 | - | 10H | OPEN-EMITTER | 5.08 mm | - | - | COMPLEMENTARY | JBAR-KBAR FLIP-FLOP | - | - | 38535Q/M;38534H;883B | POSITIVE EDGE | 2.6 ns | 75 mA | 250 MHz | - | 250000000 Hz | - | 19.495 mm | 7.62 mm | ||
![]() SN74LS174J Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 16 | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | - | THROUGH-HOLE | 6 | 2.54 mm | - | unknown | - | - | R-XDIP-T16 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.008 A | - | - | POSITIVE EDGE | - | 26 mA | - | - | 30000000 Hz | - | - | - |


Product
Brand
Articles
Tools