- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
MOTOROLA Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Material | Shape | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | Series | Tolerance | JESD-609 Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Bits | Usage | Family | Logic Function | Output Characteristics | Seated Height-Max | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Outline | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Thermal Conductivity | Max Frequency@Nom-Sup | Thermal Resistivity | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM38510/05102BEA Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC109J Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 16 | - | MOTOROLA INC | - | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC74 Motorola Semiconductor Products | 72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS74AJD Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 14 | - | MOTOROLA INC | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | - | 5.25 V | COMMERCIAL | 4.75 V | - | 1 | - | LS | - | - | 5.08 mm | - | - | - | - | - | COMPLEMENTARY | D FLIP-FLOP | - | - | POSITIVE EDGE | - | 40 ns | - | 33 MHz | - | - | - | 19.495 mm | 7.62 mm | - | ||
![]() MC74BC373P Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 20 | - | MOTOROLA INC | 50 pF | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T20 | Not Qualified | - | - | INDUSTRIAL | - | - | 8 | - | - | - | 3-STATE | - | - | - | - | - | - | - | D LATCH | 0.024 A | 12.5 ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74S377N Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS273J Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 20 | - | MOTOROLA INC | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 8 | 2.54 mm | unknown | R-XDIP-T20 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.008 A | - | POSITIVE EDGE | - | - | 27 mA | - | - | 30000000 Hz | - | - | - | - | ||
![]() MC10586L Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 16 | - | MOTOROLA INC | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 6 | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | - | - | MASTER-SLAVE | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC373ADTR2 MOTOROLA | In Stock | - | - | - | - | Polyimide, Silicone Rubber Coated | Rectangular | - | A15421 | - | - | - | Laird Technologies - Thermal Materials | - | - | Bulk | - | - | - | - | - | - | - | Active | Non-Compliant | - | - | - | Tgard™ 5000 | - | - | Sheet, Roll | - | Tan | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00m x 298.45mm | - | - | - | - | - | - | - | - | 0.0050 (0.127mm) | ||
![]() MC74AC373N MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | D-Type, Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HCT573AN MOTOROLA | In Stock | - | - | Terminal: ¼in Triple Quick-Connect, w/Bracket | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | 1.75in Round Case | - | ±10% | - | - | - | - | - | - | 306uF | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 440VAC | - | - | - | D-Type, Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14044BD MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10E150FNR2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | - | - | - | Active | Non-Compliant | - | - | Tape and Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10E175FN MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC74 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS573J Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 20 | - | MOTOROLA INC | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T20 | Not Qualified | - | - | MILITARY | - | - | 8 | - | - | - | 3-STATE | - | - | - | - | - | - | - | D LATCH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS75J Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 16 | - | MOTOROLA INC | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | - | - | COMMERCIAL | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | D LATCH | 0.008 A | 30 ns | - | - | - | 12 mA | - | - | - | - | - | - | - | ||
![]() MC74LS08D Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS279J Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 16 | - | MOTOROLA INC | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | - | - | COMMERCIAL | - | - | 1 | - | LS | - | - | - | - | - | - | - | - | TRUE | R-S LATCH | 0.008 A | 27 ns | LOW LEVEL | - | - | 7 mA | - | - | - | - | - | - | - | ||
![]() SN54LS279J Motorola Semiconductor Products | In Stock | - | Datasheet | - | NO | - | - | 16 | - | MOTOROLA INC | 15 pF | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | WITH DUAL S INPUT FOR TWO FUNCTIONS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-GDIP-T16 | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | 2 | - | LS | - | - | 4.19 mm | - | - | - | - | - | TRUE | R-S LATCH | - | - | LOW LEVEL | - | 27 ns | 7 mA | - | - | - | - | 19.3 mm | 7.62 mm | - |