- Operating Temperature
- RoHS
- Base Product Number
- Body Finish
- Body Material
- Cable Group
- Cable Types
- Contact Finish
- Contact Materials
- Contact Termination
- Coupling Mechanism
- Current - Output High, Low
Attribute column
Manufacturer
MOTOROLA Logic - Multivibrators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Body Material | Base Product Number | Cable Types | Contact Materials | Coupling Mechanism | Insulator Material | Mfr | Mounting | Package | Package Type | Product Status | RoHS | Operating Temperature | Series | Part Status | Gender | Voltage - Supply | Orientation | Contact Finish | Termination Style | Number of Circuits | Impedance | Output Current | Propagation Delay | Logic Function | Mating Cycles | Contact Termination | Current - Output High, Low | Logic Type | Rise Time | Number of Gates | Body Finish | Cable Group | Independent Circuits | Schmitt Trigger Input | Product Category | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14528BD MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC4538M MOTOROLA | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 2 | - | 5.2 mA | - | - | - | - | - | - | 400 ns | 2 | - | - | - | - | - | Lead Free | ||
![]() MC74HC4538AFR2-MO MOTOROLA | 10043 |
| - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16-SOEIAJ | - | 74HC4538 | - | - | - | - | Motorola | - | Bulk | - | Active | - | -55°C ~ 125°C | 74HC | - | - | 2 V ~ 6 V | - | - | - | - | - | - | 30 ns | - | - | - | 5.2mA, 5.2mA | Monostable | - | - | - | - | 2 | Yes | - | - | ||
![]() MC14538BDG MOTOROLA | In Stock | - | - | 12 to 14 Weeks | - | - | - | - | Brass | - | Belden 9907 Belden B7806A LMR-195 RG-141 RG-303 RG-58 RG-58A RG-58B RG-58C | Brass | Threaded | PTFE | - | Bulkhead - Rear Mount | - | Individual Bag | - | Compliant | -65C to +165C | - | Active | Jack | - | Straight | Gold | Cable - Crimp | - | 50 | - | - | Multivibrator | 500 | Solder | - | - | - | - | Gold | C | - | - | connectors | - |


Product
Brand
Articles
Tools