Filters
  • Mfr
  • Package
  • Product Status
  • Series
  • Circuit
  • Current - Output High, Low
  • Independent Circuits
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Supplier Device Package
  • Type

Attribute column

Manufacturer

Quality Semiconductor Logic - Signal Switches, Multiplexers, Decoders

View Mode:
41 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Load Capacitance (CL)

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

Terminal Finish

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Number of Outputs

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Number of Ports

Number of Bits

Family

Number of Inputs

Output Characteristics

Seated Height-Max

Output Polarity

Logic IC Type

Control Type

Count Direction

Length

Width

QS33X257Q1
QS33X257Q1

Quality Semiconductor Inc

In Stock

-

Datasheet

YES

48

QUALITY SEMICONDUCTOR INC

50 pF

85 °C

-40 °C

PLASTIC/EPOXY

SSOP

QVSOP-48

SSOP48,.24,16

RECTANGULAR

SMALL OUTLINE, SHRINK PITCH

Obsolete

No

5 V

e0

TIN LEAD

DUAL

GULL WING

3

0.4 mm

unknown

R-PDSO-G48

1

Not Qualified

5.25 V

INDUSTRIAL

4.75 V

3

8

CBT/FST/QS/5C/B

2

3-STATE

1.75 mm

TRUE

BUS EXCHANGER

ENABLE LOW

BIDIRECTIONAL

9.9 mm

3.9 mm