- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Package / Case
- RoHS
- Operating Temperature
- Supplier Device Package
- Number of Pins
- Base Product Number
- Number of Channels
Attribute column
Manufacturer
Analog Devices, Inc. Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Max Power Dissipation | Voltage - Supply | Operating Supply Voltage | Circuit | Failure Rate | Polarity | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Current - Output High, Low | Supply Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Voltage Supply Source | Switch Circuit | Switch Time (Ton, Toff) (Max) | Independent Circuits | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Drain to Source Resistance | Voltage - Supply, Dual (V±) | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4053AESE+T Analog Devices | 21 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | MAX4053 | 6Ohm (Max) | PRODUCTION (Last Updated: 3 weeks ago) | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | - 40 C | SMD/SMT | - | 150 ns | 100 Ohms | 175 ns | Tape & Reel (TR) | Active | Compliant | - | 16 V | 2.7 V | 150 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | - | - | - | 100 Ω | 85 °C | -40 °C | - | - | - | 640 mW | - | 8 V | - | - | Non-Inverting | 3 x SPDT | 3 | 3 | 16 V | 2 V | - | 100 nA | 100 nA | - | - | 175 ns | - | - | - | 8 V | - | 100Ohm | 2.7 V | 30 mA | - | 2:1 | 100pA | 2pF, 2pF | - | SPDT | 175ns, 150ns | - | 2pC | -90dB @ 100kHz | 2V ~ 16V | - | ±2.7V ~ 8V | - | - | - | - | - | - | No | - | - | ||
![]() MAX4051ACSE+ Analog Devices | 195 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | MAX4051 | 6Ohm (Max) | PRODUCTION (Last Updated: 1 month ago) | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 300 ns | 525 Ohms | 600 ns | Tube | Obsolete | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 16 V | 2 V | 300 ns | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | 100 Ω | 70 °C | 0 °C | - | - | - | 696 mW | - | 15 V | - | - | - | 1 x 8:1 | 1 | 1 | 16 V | 2 V | 1 µA | - | - | - | 250 ns | 600 ns | Multiplexer | - | Dual, Single | 8 V | - | 100Ohm | 2.7 V | 30 mA | 5 V | 8:1 | 100pA | 2pF, 2pF | - | - | 175ns, 150ns | - | 2pC | -90dB @ 100kHz | 2V ~ 16V | 100 Ω | ±2.7V ~ 8V | Multiplexers | - | 1.5 mm | - | 10 mm | 4 mm | No | No SVHC | Lead Free | ||
![]() MAX4582CSE+T Analog Devices | 39 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | MAX4582 | 1Ohm | PRODUCTION (Last Updated: 1 month ago) | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | 0 C | SMD/SMT | - | 200 ns | 450 Ohms | 300 ns | Tape & Reel (TR) | Active | Compliant | - | 12 V | 2 V | 200 ns | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 80 Ω | 70 °C | 0 °C | - | - | - | 696 mW | - | 9 V | - | - | - | 2 x 4:1 | 2 | 2 | 12 V | 2 V | 1 µA | - | - | - | 200 ns | 300 ns | Multiplexer | - | Dual, Single | 6 V | - | 80Ohm | 2 V | - | - | 4:1 | 1nA | 4pF, 10pF | - | SP4T | 200ns, 100ns | - | 0.5pC | -96dB @ 1MHz | 2V ~ 12V | - | ±2V ~ 6V | Multiplexers | - | - | - | - | - | No | - | - | ||
![]() MAX4903EBL+TG2B Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 9-WFBGA, WLBGA | - | 9-WLP | MAX490 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Non-Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | Audio | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 27MHz | 1Ohm | - | - | - | 2:1 | - | - | - | SPDT | - | - | - | - | 1.8V ~ 5.5V | - | 1.8V ~ 5.5V | - | Break-Before-Make, Clickless | - | - | - | - | - | - | - | ||
![]() MAX353MJE Analog Devices | 1936 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | Compliant | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | - | - | 20 V | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX397EQI Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4574CAI Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6512UT055 Analog Devices | 2106 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4607CPE Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9451202MRA Analog Devices | 295 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4854HLETE Analog Devices | 14229 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4723EBL Analog Devices | 2619 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4564EUA+ Analog Devices | 313 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | MAX4564 | 750mOhm | PRODUCTION (Last Updated: 1 month ago) | +/- 6 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 1.8 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 40 ns | 60 Ohms | 60 ns | Tube | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 12 V | 1.8 V | 250 ns | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 275 Ω | 85 °C | -40 °C | - | - | - | 571 mW | - | 6 V | - | - | - | 1 x SPDT | 1 | 1 | 12 V | 1.8 V | 1 µA | 10 µA | 1 µA | SPDT | - | 110 ns | - | - | Dual, Single | 6 V | 450MHz | 60Ohm | 1.8 V | - | - | 2:1 | 1nA | 6pF, 8pF | - | SPDT | 60ns, 40ns | - | 3pC | -72dB @ 1MHz | 1.8V ~ 12V | - | ±1V ~ 6V | - | - | 950 µm | - | 3.1 mm | 3.1 mm | No | Unknown | Lead Free | ||
![]() MAX4700EWE+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX4700 | 90mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Ohm | - | - | - | 1:1 | 500pA | 115pF, 115pF | - | SPST - NO/NC | 275ns, 175ns | - | 550pC | -65dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | ||
![]() MAX4760EWX+ Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 3 months ago) | - | - | - | - | 36 | - | - | - | PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX96751FGTN+E3 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX967 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG508AMY/PR Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4662EWE+T Analog Devices | 10 |
| Datasheet | - | - | - | Surface Mount | Axial | - | Axial | MAX4662 | 100mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | - | 604 Ohms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | R (0.01%) | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | 1:1 | 500pA | 55pF, 55pF | - | SPST - NO | 275ns, 175ns | - | 300pC | -59dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | Military, Moisture Resistant, Weldable | - | -- | - | - | - | - | - | ||
![]() MAX384EWN Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Axial | 18 | Axial | MAX384 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | - | 400 ns | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | Multiplexer | 36.5 kOhms | 85 °C | -40 °C | Metal Film | - | 0.125W, 1/8W | 762 mW | 2.7V ~ 16.5V | 12 V | 4 x 1:1 | R (0.01%) | - | - | 2 | - | 15 V | 2.4 V | 1 µA | - | - | - | 275 ns | 500 ns | - | - | Dual | 8 V | - | - | 2.4 V | - | - | - | - | - | Dual Supply | - | - | 2 | - | - | - | - | - | - | Military, Moisture Resistant | - | -- | - | - | No | - | - | ||
![]() MAX4618EGE Analog Devices | 4033 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |