- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Package / Case
- RoHS
- Operating Temperature
- Supplier Device Package
- Number of Pins
- Base Product Number
- Number of Channels
Attribute column
Manufacturer
Analog Devices, Inc. Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Base Product Number | Channel-to-Channel Matching (ΔRon) | Lead Free Status / RoHS Status | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Max Power Dissipation | Operating Supply Voltage | Lead Spacing | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Supply Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Voltage - Supply, Dual (V±) | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4742EKA Analog Devices | 701 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX337EAI+T Analog Devices | 33 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28 | 28-SSOP | - | MAX337 | 5Ohm | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 500 ns | 700 Ohms | 600 ns | Tape & Reel (TR) | Active | Compliant | 30 V | 4.5 V | 500 ns | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 400 Ω | 85 °C | -40 °C | - | - | 762 mW | 28 V | - | 2 x 8:1 | 2 | 2 | 30 V | 4.5 V | 1 µA | - | - | - | 500 ns | 600 ns | Multiplexer | Dual, Single | 20 V | - | 400Ohm | 4.5 V | 30 mA | - | 8:1 | 20pA | 2pF, 20pF | - | 500ns, 500ns | 3.5pC | -86dB @ 100kHz | 4.5V ~ 20V | - | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | No | - | - | - | ||
![]() MAX4694EGE+TGH7 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14589EEWL+ Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 5 months ago) | - | - | - | - | 9 | - | - | - | - | - | PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 2.25 ms | - | - | - | - | - | - | - | - | - | 380 mΩ | 85 °C | -40 °C | - | - | 963.8 mW | 2.5 V | - | - | 2 | 2 | 5.5 V | 1.6 V | - | - | 60 µA | DPDT | - | 10 ms | - | Dual, Single | - | 200 MHz | - | - | - | 5 V | - | - | - | - | - | - | - | - | 150 °C | - | - | - | 690 µm | - | - | - | - | - | - | - | ||
![]() MAX4960ELB+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4708ESE+ Analog Devices | 33 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | MAX4708 | 15Ohm (Max) | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 250 ns | 950 Ohms | 500 ns | Tube | Active | Compliant | 36 V | 9 V | 250 ns | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 950 Ω | 85 °C | -40 °C | - | - | 696 mW | 28 V | - | 1 x 8:1 | 1 | 1 | 36 V | 9 V | 525 µA | - | - | - | 350 ns | 500 ns | Multiplexer | Dual, Single | 20 V | - | 400Ohm | 4.5 V | - | - | 8:1 | 500pA | 10pF, 19pF | - | 275ns, 200ns | - | -62dB @ 1MHz | 9V ~ 36V | - | ±4.5V ~ 20V | Multiplexers | - | 1.5 mm | - | 10 mm | 4 mm | No | Unknown | - | - | ||
![]() MAX4957ETB+T Analog Devices | 7533 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4702EUE+ Analog Devices | 179 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | - | MAX4702 | 2Ohm | - | PRODUCTION (Last Updated: 3 weeks ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 20 ns | 75 Ohms | 35 ns | Tube | Active | Compliant | 5.5 V | 1.8 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 2.5 Ω | - | - | - | - | - | - | - | 4 x SPDT | 4 | 4 | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 75Ohm | - | - | - | 2:1 | 500pA | 8pF | SPDT | 35ns, 20ns | 0.5pC | -79dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7705201XC Analog Devices | 201 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4734EGC Analog Devices | 25 |
| Datasheet | - | - | - | Surface Mount | 12-VFQFN Exposed Pad | - | 12-QFN (3x3) | - | MAX4734 | 100mOhm | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90MHz | 800mOhm | - | - | - | 4:1 | 1nA | 33pF, 117pF | SP4T | 25ns, 20ns | 60pC | -56dB @ 1MHz | 1.6V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG412DY Analog Devices | 62 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | DG412 | 3Ohm (Max) | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 145 ns | 45 Ohms | 175 ns | Tube | Active | - | 30 V | 10 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 45Ohm | - | - | - | 1:1 | 250pA | 9pF, 9pF | SPST - NO | 175ns, 145ns | 5pC | -85dB @ 1MHz | 10V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | ||
![]() 8100622EA Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX4886ETO+TCFR Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4521CSE+T Analog Devices | 32 |
| Datasheet | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | MAX4521 | 1Ohm | - | PRODUCTION (Last Updated: 3 weeks ago) | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | 0 C | SMD/SMT | - | 30 ns | 100 Ohms | 80 ns | Tape & Reel (TR) | Active | Compliant | 12 V | 2 V | 250 ns | - | 0°C ~ 70°C (TA) | Tape & Reel | - | - | - | - | - | - | 100 Ω | 70 °C | 0 °C | - | - | 696 mW | 6 V | - | 4 x SPST | 4 | 4 | 12 V | 2 V | 1 µA | 1 µA | 1 µA | SPST | - | 80 ns | - | Dual, Single | 6 V | - | 100Ohm | 2 V | - | - | 1:1 | 1nA | 2pF, 2pF | SPST - NC | 80ns, 30ns | 1pC | -90dB @ 100kHz | 2V ~ 12V | - | ±2V ~ 6V | - | - | - | - | - | - | No | - | - | - | ||
![]() DG403AK/883B Analog Devices | 177 | - | Datasheet | Production (Last Updated: 3 months ago) | - | - | - | - | 16 | - | - | - | - | - | PRODUCTION (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 30 V | 10 V | - | - | - | - | - | - | - | - | 20 V | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX312LCUE+T Analog Devices | 45 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | - | MAX312 | 300mOhm | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | 185 ns | 10 Ohms | 225 ns | Tape & Reel (TR) | Active | Compliant | 36 V | 4.5 V | 235 ns | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | 10 Ω | 70 °C | 0 °C | - | - | 842 mW | 18 V | - | 4 x SPST | 4 | 4 | 30 V | 4.5 V | - | 5 µA | 200 µA | SPST | - | 275 ns | - | Dual, Single | 20 V | - | 10Ohm | 4.5 V | - | - | 1:1 | 500pA | 15pF, 15pF | SPST - NC | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | - | No | - | Lead Free | - | ||
![]() MAX4707EXT+TG103 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG506AAR/883B Analog Devices | In Stock | - | Datasheet | Obsolete (Last Updated: 3 years ago) | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 400 ns | - | - | - | - | - | - | - | - | - | 400 Ω | 125 °C | -55 °C | - | - | 1.333 W | 15 V | - | - | 1 | - | - | - | 250 µA | - | - | - | 1 µs | 1 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX96755FGTN+E2 Analog Devices | In Stock | - | - | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | MAX96755 | - | -- | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | Discontinued at Digi-Key | - | - | - | - | 160V | -55°C ~ 100°C | Tape & Reel (TR) | MKP1841 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±10% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 0.15µF | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.472 (12.00mm) | - | - | - | - | - | -- | ||
![]() MAX4522CSE+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | MAX4522 | 1Ohm | - | PRODUCTION (Last Updated: 1 month ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | Compliant | - | - | 40 ns | - | 0°C ~ 70°C (TA) | Tape & Reel | - | - | - | - | - | - | 100 Ω | 70 °C | 0 °C | - | - | 696 mW | 5 V | - | - | 4 | 4 | 12 V | 2 V | 1 µA | 1 µA | 1 µA | SPST | - | 100 ns | - | Dual, Single | 6 V | - | 100Ohm | 2 V | - | - | 1:1 | 1nA | 2pF, 2pF | SPST - NO | 80ns, 30ns | 1pC | -90dB @ 100kHz | 2V ~ 12V | - | ±2V ~ 6V | - | - | - | - | - | - | No | - | - | - |