- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Package / Case
- RoHS
- Operating Temperature
- Supplier Device Package
- Number of Pins
- Base Product Number
- Number of Channels
Attribute column
Manufacturer
Analog Devices, Inc. Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Frequency | Operating Supply Voltage | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Supply Type | Bandwidth | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX383EPE Analog Devices | In Stock | - | Datasheet | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | 2.7 V | - | - | - | - | - | - | - | - | - | 8 V | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX335MRG Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() DG304ABA Analog Devices | In Stock | - | Datasheet | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 36 V | 10 V | - | - | - | - | - | - | - | - | - | 18 V | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX323CSA+T Analog Devices | 15000 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | S8+4 | MAX323 | 800mOhm | PRODUCTION (Last Updated: 1 month ago) | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 100 ns | 60 Ohms | 150 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 16 V | 2.7 V | 100 ns | 0°C ~ 70°C (TA) | Tape & Reel | - | 60 Ω | 70 °C | 0 °C | - | 727 mW | - | - | 2 x SPST | 2 | 2 | 16 V | 2.7 V | 1 µA | 100 pA | 100 pA | - | SPST | - | 150 ns | Single | - | - | - | 60Ohm | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NO | 150ns, 100ns | 1pC | -85dB @ 1MHz | 2.7V ~ 16V | - | - | - | No | - | Lead Free | ||
![]() MAX4572EAI+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28 | 28-SSOP | - | - | MAX4572 | - | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 3 ns | 35 Ohms | 8 ns | Tape & Reel (TR) | Active | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Audio, Video | - | - | 5 V | 2 x SPST, 6 x SPDT | 8 | - | 5.25 V | 2.7 V | - | - | - | - | - | - | - | - | 150 MHz | - | 150MHz | 35Ohm | - | - | 1:1, 2:1 | - | - | SPST, SPDT | - | - | - | 2.7V ~ 5.25V | 2.7V ~ 5.25V | Audio/Video Switches | Break-Before-Make, Clickless, I²C | No | - | - | ||
![]() MAX4759EBX Analog Devices | In Stock | - | Datasheet | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() IH5041CJE Analog Devices | In Stock | - | Datasheet | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX4610ESD+T Analog Devices | 49 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | MAX4610 | 1Ohm | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 28 ns | 100 Ohms | 65 ns | Tape & Reel (TR) | Active | Compliant | - | 12 V | 2 V | 100 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | 100 Ω | 85 °C | -40 °C | - | 640 mW | - | - | 4 x SPST | 4 | 4 | 12 V | 2 V | 1 µA | 1 µA | - | - | SPST | - | 47 ns | Single | - | - | 300MHz | 100Ohm | - | - | 1:1 | 100pA | 16pF, 16pF | SPST - NO | 65ns, 28ns | 1pC | -80dB @ 1MHz | 2V ~ 12V | - | - | - | No | - | - | ||
![]() MAX453MJA Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 640 mW | - | 5 V | - | 1 | - | - | - | - | 30 mA | - | - | - | - | - | Dual | - | 5.5 V | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IH5341CJD Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6512UT045-T Analog Devices | 2040 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4541EKA Analog Devices | 737 |
| Datasheet | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | - | - | 800mOhm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | 1:1 | 100pA | 8pF, 8pF | SPST - NO | 100ns, 75ns | 1pC | -90dB @ 1MHz | 2.7V ~ 12V | 2.7V ~ 12V | - | - | - | - | - | ||
![]() DG201ABJ Analog Devices | 1089 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX333MJP Analog Devices | In Stock | - | Datasheet | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | - | - | 18 V | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX379CJE Analog Devices | In Stock | - | Datasheet | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX440CPI Analog Devices | 2350 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | Compliant | - | - | - | 10 ns | - | - | * | - | 70 °C | 0 °C | - | 727 mW | - | 5 V | - | 1 | - | - | - | 50 mA | - | - | - | - | 15 ns | 40 ns | - | 160 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4545EWP+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 150 ns | - | - | - | 20 Ω | 85 °C | -40 °C | - | 800 mW | 300 MHz | - | - | - | - | 12 V | 2.7 V | 1 µA | 50 nA | - | - | SPST | - | 600 ns | Dual, Single | - | 6 V | - | - | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 5962-8976301M2C Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | - | - | - | - | - | - | 20 V | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX96752GTN+E3 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | MAX967 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG302ACJ Analog Devices | 101 | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | 1.620005 g | - | DG302 | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | Through Hole | MSL 1 - Unlimited | 250 ns | 63 Ohms | 300 ns | Tube | Active | Compliant | - | 30 V | 10 V | 250 ns | 0°C ~ 70°C (TA) | Bulk | - | 50 Ω | 70 °C | 0 °C | - | 470 mW | - | - | 2 x DPST | 2 | 2 | 25 V | 10 V | 230 µA | - | 500 µA | 2 | DPST | - | 300 ns | Dual, Single | - | 18 V | - | 50Ohm | 5 V | 15 V | 2:1 | 5nA | 14pF, 14pF | DPST - NO | 300ns, 250ns | 12pC | -74dB @ 500kHz | - | ±5V ~ 18V | - | - | No | Unknown | Lead Free |