- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
Philips Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Weight | Number of Terminals | Description | Ihs Manufacturer | Load Capacitance (CL) | Number of power elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT688DB Philips Semiconductors | In Stock | - | Datasheet | YES | 25.1 g | 20 | - | PHILIPS SEMICONDUCTORS | - | 4 pcs | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | Yes | 5 V | - | open | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | - | 0.635 mm | 77.4 mm | unknown | R-PDSO-G20 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | - | - | MAGNITUDE COMPARATOR | - | - | - | - | - | - | 1 | 21.3 mm | - | 78.5 mm | ||
![]() 74AHC594PW Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WP90531L8 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBT3253PW Philips Semiconductors | In Stock | - | Datasheet | YES | - | 16 | - | PHILIPS SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | Yes | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | unknown | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 5 | 4 | CBT/FST/QS/5C/B | 3-STATE | 1.1 mm | TRUE | BUS EXCHANGER | 0.25 ns | - | 0.25 ns | ENABLE LOW | - | BIDIRECTIONAL | - | - | 5 mm | 4.4 mm | ||
![]() 74HCT7080N Philips Semiconductors | In Stock | - | Datasheet | NO | - | 20 | - | PHILIPS SEMICONDUCTORS | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | R-PDIP-T20 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4531BT Philips Semiconductors | In Stock | - | Datasheet | YES | - | 16 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | - | unknown | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | - | - | - | ||
![]() CBT3257APW Philips Semiconductors | 2500 | - | Datasheet | YES | - | 16 | Cylindrical lock for box with flat key, plastic handle | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | Yes | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.635 mm | - | unknown | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S54S181F Philips Semiconductors | In Stock | - | Datasheet | NO | - | 24 | - | SIGNETICS CORP | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | - | - | - | CAPABLE OF 16 LOGIC & ARITHMETIC OPERATIONS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | - | unknown | R-CDIP-T24 | Not Qualified | - | MILITARY | - | - | 4 | S | - | - | - | ARITHMETIC LOGIC UNIT | - | - | 30 ns | - | 159 mA | - | - | - | - | - | ||
![]() 74AHCT594BQ Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54F280B/BCA Philips Semiconductors | In Stock | - | Datasheet | NO | - | 14 | - | PHILIPS SEMICONDUCTORS | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | PARITY GENERATOR/CHECKER | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | ||
![]() SG55325J/883B Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10181N Philips Semiconductors | In Stock | - | Datasheet | NO | - | 24 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | R-PDIP-T24 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | ARITHMETIC LOGIC UNIT | - | - | - | - | - | - | - | - | - | - | ||
![]() 100179F Philips Semiconductors | In Stock | - | Datasheet | NO | - | 24 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | - | CERAMIC | DIP | DIP, DIP24,.4 | DIP24,.4 | RECTANGULAR | IN-LINE | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | R-XDIP-T24 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | LOOK-AHEAD CARRY GENERATOR | - | - | - | - | - | - | - | - | - | - | ||
![]() 10170N Philips Semiconductors | In Stock | - | Datasheet | NO | - | 16 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | R-PDIP-T16 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | - | - | - |