- RoHS
- Features
- Packaging
- Channel Type
- Channels per Circuit
- Composition
- Data Rate
- Height
- Input Signal
- Length
- Max Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
MOTOROLA Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Output Type | Number of Circuits | Data Rate | Channel Type | Output Signal | Translator Type | Input Signal | Channels per Circuit | Features | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC10H351FNR2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.1 % | 2 | 25 ppm/°C | 453 Ω | 125 °C | -55 °C | Thin Film | 330 mW | 333 mW | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | 762 µm | 3.2004 mm | 2.4384 mm | ||
![]() MC10H600FNG-MO MOTOROLA | 58 |
| - | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | Motorola | Bulk | Active | - | 0°C ~ 75°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Non-Inverted | 1 | - | Unidirectional | ECL | Mixed Signal | TTL | 9 | - | - | - | - | ||
![]() MC10ELT28DR2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10H604FN MOTOROLA | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10H600FNG MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10ELT28DG MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools