- Series
- Mfr
- Package
- Product Status
- Package / Case
- Mounting Type
- Operating Temperature
- Channel Type
- Translator Type
- Features
- Output Type
- Number of Circuits
Attribute column
Manufacturer
Analog Devices, Inc. Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Logic Family | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Gender | Subcategory | Max Power Dissipation | Output Type | Max Output Current | Operating Supply Voltage | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Data Rate | Number of Inputs | Logic Type | Rise Time | Product Type | High Level Output Current | Channel Type | Low Level Output Current | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3005EBP Analog Devices | 300 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13004EBE Analog Devices | 2230 |
| - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3378EETD+G05 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX337 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13035EETE/V+T Analog Devices | 42 |
| Datasheet | - | - | - | TQFN-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Translation - Voltage Levels | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3002EUP+T Analog Devices | 5000 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | MAX3002 | CMOS | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 1.65 V | -40°C ~ 85°C (TA) | - | - | Bidirectional Voltage Level Translator | - | - | - | Logic ICs | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | - | 20ns | - | - | - | 35Mbps | - | Bidirectional Voltage Level Translator | - | Translation - Voltage Levels | - | Bidirectional | - | - | Voltage Level | - | 1.2 V ~ 5.5 V | 1.65 V ~ 5.5 V | 8 | Auto-Direction Sensing, Power-Supply Decoupling | - | - | - | - | - | - | ||
![]() MAX14842ATE+ Analog Devices | 9 |
| Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | - | MAX14842 | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | - | 5.5 V | 3 V | -40°C ~ 125°C (TA) | - | - | Bidirectional Voltage Level Translator | - | - | - | Logic ICs | - | Open Drain | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 30Mbps | - | - | - | Translation - Voltage Levels | - | Bidirectional | - | - | Voltage Level | - | 3 V ~ 5.5 V | 3 V ~ 5.5 V | 6 | Power Supply Decoupling | - | - | - | - | - | - | ||
![]() MAX3390EEUD+T Analog Devices | 610 |
| Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | MAX3390 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 1.2 V, 1.65 V | -40°C ~ 85°C (TA) | - | - | ESD Protected Translator | - | - | - | Logic ICs | - | Open Drain, Tri-State | - | - | - | 1 | - | - | - | - | - | 210ns | - | - | - | 16Mbps | - | Low-Voltage Level Translator | - | Translation - Voltage Levels | - | Unidirectional | - | - | Voltage Level | - | 1.2 V ~ 5.5 V | 1.65 V ~ 5.5 V | 4 | Power Supply Decoupling, Thermal-Shutdown Protection | - | - | - | - | - | - | ||
![]() MAX34405BEZT+ Analog Devices | 158 |
| Datasheet | - | - | - | - | - | - | - | MAX34405 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX34405BEZT+T Analog Devices | 31 |
| Datasheet | - | - | - | - | - | - | - | MAX34405 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 1.2 V | - | - | * | Level Translator | - | - | - | Logic ICs | - | - | - | - | 8 Channel | - | - | - | 100 nA | - | - | - | - | - | - | - | - | - | - | Translation - Voltage Levels | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3394EEBL+T Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 8-WFBGA, CSPBGA | - | 8-UCSP (1.52x1.52) | - | MAX3394 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 379 mW | Active | - | - | 5.5 V | 1.2 V, 1.65 V | -40°C ~ 85°C (TA) | - | - | Bidirectional Voltage Level Translator | - | - | - | Logic ICs | - | Open Drain, Push-Pull, Tri-State | - | - | - | 1 | - | - | 30 uA, 150 uA | - | - | 50ns | - | - | - | 6Mbps | - | Bidirectional Level Translator | - | Translation - Voltage Levels | - | Bidirectional | - | - | Voltage Level | - | 1.2 V ~ 5.5 V | 1.65 V ~ 5.5 V | 2 | Auto-Direction Sensing, Power Supply Decoupling, Thermal-Shutdown Protection | - | - | - | - | - | - | ||
![]() MAX3378EEUD+ Analog Devices | 3497 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | 140.30179 mg | MAX3378 | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 727 mW | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5.5 V | 1.65 V | -40°C ~ 85°C (TA) | Rail/Tube | - | ESD Protected Translator | 85 °C | -40 °C | - | Logic ICs | 727 mW | Open Drain, Tri-State | -20 µA | - | 4 | 1 | 5.5 V | 1.65 V | 300 µA | 1 mA | 4 | 15 ns | - | 20 ns | Translator | 16 Mbps | 4 | Voltage Level Translator | 170 ns | Translation - Voltage Levels | -20 µA | Bidirectional | 20 µA | - | Voltage Level | - | 1.2 V ~ 5.5 V | 1.65 V ~ 5.5 V | 4 | Power Supply Decoupling, Thermal-Shutdown Protection | 950 µm | 5.1 mm | 4.5 mm | No | No SVHC | Lead Free | ||
![]() MAX3343EEUD Analog Devices | 16490 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9377EUA Analog Devices | 8 |
| Datasheet | - | - | - | - | - | - | - | MAX937 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13102EEBX Analog Devices | 612 |
| - | - | - | Surface Mount | 40-WFQFN Exposed Pad | - | 40-TQFN-EP (5x5) | - | MAX13102 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 20Mbps | - | - | - | - | - | Bidirectional | - | - | Voltage Level | - | 1.2 V ~ 5.5 V | 1.65 V ~ 5.5 V | 16 | - | - | - | - | - | - | - | ||
![]() MAX3028EUD Analog Devices | 1013 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Translator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13102EETL Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 40-WFQFN Exposed Pad | 40 | 40-TQFN (5x5) | - | MAX13102 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | Compliant | - | - | - | -40°C ~ 85°C (TA) | - | - | - | 85 °C | -40 °C | Male | - | - | Tri-State, Non-Inverted | - | - | 16 | 1 | - | - | - | - | 16 | 20 ns | - | - | Translator | 20 Mbps | - | - | - | - | - | Bidirectional | - | - | Voltage Level | - | 1.2 V ~ 5.5 V | 1.65 V ~ 5.5 V | 16 | Power Supply Decoupling | - | - | - | No | - | - | ||
![]() MAX13005EEBE+ Analog Devices | 2059 |
| - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3372EEBL+T Analog Devices | 12013 |
| - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3013EUP+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | - | MAX3013 | - | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | Compliant | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | 85 °C | -40 °C | - | - | - | Voltage | - | 3.3 V | 8 | 1 | 3.6 V | 1.65 V | - | - | 8 | 6 ns | 100 nA | 6.5 ns | Translator | 100 Mbps | - | - | - | - | -20 µA | Bidirectional | 20 µA | - | Voltage Level | - | 1.2 V ~ 3.6 V | 1.65 V ~ 3.6 V | 8 | Power Supply Decoupling | - | - | - | No | - | Lead Free | ||
![]() MAX13103EEBX Analog Devices | 1024 |
| - | - | - | Surface Mount | 36-WFBGA, CSPBGA | - | 36-UCSP (3.06x3.06) | - | MAX13103 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 20Mbps | - | - | - | - | - | Bidirectional | - | - | Voltage Level | - | 1.1 V ~ 1.65 V | 1.2 V ~ 5.5 V | 16 | - | - | - | - | - | - | - |