- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
- Package Body Material
- Package Code
Attribute column
Manufacturer
Philips Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | I2C Control Byte |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EDI88130LPS25L32B Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA8581T Philips Semiconductors | 1110 | - | Datasheet | YES | 8 | - | PHILIPS SEMICONDUCTORS | 128 words | 128 | 85 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | 5 V | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.32.00.51 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | - | OTHER | - | - | 0.001 mA | 128X8 | - | 8 | 0.00001 A | 1024 bit | - | SERIAL | - | EEPROM | - | I2C | 10000 Write/Erase Cycles | 10 | - | - | 1010DDDR | ||
![]() PCF8581T Philips Semiconductors | In Stock | - | Datasheet | YES | 8 | - | PHILIPS SEMICONDUCTORS | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.51 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 0.001 mA | 128X8 | - | 8 | 0.00001 A | 1024 bit | - | SERIAL | - | EEPROM | - | I2C | 10000 Write/Erase Cycles | 10 | - | - | 1010DDDR | ||
![]() PCF8581P Philips Semiconductors | 96 | - | Datasheet | NO | 8 | - | PHILIPS SEMICONDUCTORS | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | 0.001 mA | 128X8 | - | 8 | 0.00001 A | 1024 bit | - | SERIAL | - | EEPROM | - | I2C | 10000 Write/Erase Cycles | 10 | - | - | 1010DDDR | ||
![]() PCF8582C-2 Philips Semiconductors | 740 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCD8582DT Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | - | PHILIPS SEMICONDUCTORS | 256 words | 256 | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.51 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | - | OTHER | - | - | 0.0025 mA | 256X8 | - | 8 | 0.0000035 A | 2048 bit | - | SERIAL | - | EEPROM | - | I2C | 10000 Write/Erase Cycles | 10 | - | - | 1010DDDR | ||
![]() PCF8582E-2 Philips Semiconductors | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S82S09F/883B Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | 80 ns | PHILIPS SEMICONDUCTORS | 64 words | 64 | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T28 | Not Qualified | - | MILITARY | - | ASYNCHRONOUS | - | 64X9 | OPEN-COLLECTOR | 9 | - | - | MIL-STD-883 Class B (Modified) | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | ||
![]() PCB2421T Philips Semiconductors | In Stock | - | Datasheet | YES | 8 | - | PHILIPS SEMICONDUCTORS | 128 words | 128 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.51 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | 0.001 mA | 128X8 | - | 8 | 0.00003 A | 1024 bit | - | SERIAL | - | EEPROM | - | I2C | 10000 Write/Erase Cycles | 10 | HARDWARE | - | 1010000R | ||
![]() LXCL-EWR7-0005 Philips | 3924 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCD8014HL/D12/2 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF85116-3T/01 Philips Semiconductors | In Stock | - | Datasheet | YES | 8 | - | PHILIPS SEMICONDUCTORS | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.32.00.51 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 0.001 mA | 2KX8 | - | 8 | 0.000006 A | 16384 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 20 | HARDWARE | - | 1010MMMR | ||
![]() PCF85102C2 Philips Semiconductors | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8582E Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4720BT Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | 580 ns | PHILIPS SEMICONDUCTORS | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.41 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | ASYNCHRONOUS | - | 256X1 | 3-STATE | 1 | - | - | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | 3 V | - | ||
![]() 7801502EA Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | 50 ns | SIGNETICS CORP | 16 words | 16 | 125 °C | -55 °C | UNSPECIFIED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | 3A001.A.2.C | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | - | unknown | R-XDIP-T16 | - | 5.25 V | MILITARY | 4.75 V | ASYNCHRONOUS | - | 16X4 | - | 4 | - | 64 bit | MIL-STD-883 | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | ||
![]() PCB2421P Philips Semiconductors | 50 | - | Datasheet | NO | 8 | - | PHILIPS SEMICONDUCTORS | 128 words | 128 | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 0.001 mA | 128X8 | - | 8 | 0.00003 A | 1024 bit | - | SERIAL | - | EEPROM | - | I2C | 10000 Write/Erase Cycles | 10 | HARDWARE | - | 1010000R | ||
![]() PCF8594T Philips Semiconductors | In Stock | - | Datasheet | YES | 8 | - | PHILIPS SEMICONDUCTORS | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.51 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 0.0025 mA | 512X8 | - | 8 | 0.00001 A | 4096 bit | - | SERIAL | - | EEPROM | - | I2C | - | 40 | HARDWARE | - | - | ||
![]() 27C256/BXA-20 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | 200 ns | PHILIPS SEMICONDUCTORS | 32768 words | 32000 | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.32.00.61 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T28 | Not Qualified | - | MILITARY | - | - | 0.03 mA | 32KX8 | 3-STATE | 8 | 0.0001 A | 262144 bit | 38535Q/M;38534H;883B | - | COMMON | - | 12.5 V | - | - | - | - | - | - |