- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Mode
- Organization
- Package Body Material
Attribute column
Manufacturer
MOTOROLA Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCM69C432TQ20 MOTOROLA | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCM2167HP55 Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 20 | 55 ns | MOTOROLA INC | 16384 words | 16000 | 70 °C | PLASTIC/EPOXY | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.12 mA | 16KX1 | 3-STATE | - | 1 | - | 16384 bit | PARALLEL | SEPARATE | STANDARD SRAM | - | - | - | - | ||
![]() MCM10422L10 Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 24 | 10 ns | MOTOROLA INC | 256 words | 256 | 70 °C | CERAMIC | DIP | DIP, DIP24,.4 | DIP24,.4 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T24 | Not Qualified | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.2 mA | 256X4 | OPEN-EMITTER | - | 4 | - | 1024 bit | PARALLEL | SEPARATE | STANDARD SRAM | - | - | - | - | ||
![]() MCM62996FN12 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 52 | 12 ns | MOTOROLA INC | 16384 words | 16000 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | QUAD | J BEND | 1 | 1.27 mm | unknown | 52 | S-PQCC-J52 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.35 mA | 16KX16 | 3-STATE | 4.57 mm | 16 | 0.05 A | 262144 bit | PARALLEL | COMMON | CACHE TAG SRAM | 4.5 V | YES | 19.1262 mm | 19.1262 mm | ||
![]() MCM67A618FN10 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 52 | 10 ns | MOTOROLA INC | 65536 words | 64000 | 70 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-52 | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | 5 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | BYTE WRITE | 8542.32.00.41 | QUAD | J BEND | 1 | 1.27 mm | unknown | - | S-PQCC-J52 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 1 | ASYNCHRONOUS | 0.29 mA | 64KX18 | 3-STATE | 4.57 mm | 18 | 0.02 A | 1179648 bit | PARALLEL | COMMON | CACHE TAG SRAM | 4.75 V | YES | 19.1262 mm | 19.1262 mm | ||
![]() MCM63D736ATQ133 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 176 | 4 ns | MOTOROLA INC | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP176,1.0SQ,20 | QFP176,1.0SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | QUAD | GULL WING | 1 | 0.5 mm | unknown | 176 | S-PQFP-G176 | Not Qualified | 3.465 V | - | COMMERCIAL | 3.135 V | 2 | SYNCHRONOUS | 0.4 mA | 128KX36 | 3-STATE | 1.6 mm | 36 | 0.14 A | 4718592 bit | PARALLEL | COMMON | MULTI-PORT SRAM | 3.14 V | - | 24 mm | 24 mm | ||
![]() MCM69L737AZP9.5 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 119 | 9.5 ns | MOTOROLA INC | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | BGA | 14 X 22 MM, 1.27 MM PITCH, PLASTIC, BGA-119 | - | RECTANGULAR | GRID ARRAY | Obsolete | - | - | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | BOTTOM | BALL | 1 | 1.27 mm | unknown | - | R-PBGA-B119 | Not Qualified | 3.6 V | - | COMMERCIAL | 3.15 V | 1 | SYNCHRONOUS | - | 128KX36 | 3-STATE | 2.4 mm | 36 | - | 4718592 bit | PARALLEL | - | LATE-WRITE SRAM | - | YES | 22 mm | 14 mm | ||
![]() MCM69P737ZP3.5 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 119 | 3.5 ns | MOTOROLA INC | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Obsolete | BGA | - | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | USER CONFIGURABLE AS 128K X 36 | 8542.32.00.41 | BOTTOM | BALL | 1 | 1.27 mm | unknown | 119 | R-PBGA-B119 | Not Qualified | 3.6 V | - | COMMERCIAL | 3.135 V | 1 | SYNCHRONOUS | - | 128KX36 | 3-STATE | 2.4 mm | 36 | - | 4718592 bit | PARALLEL | - | CACHE SRAM | - | YES | 22 mm | 14 mm | ||
![]() MCM6946YJ8 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 36 | 8 ns | MOTOROLA INC | 524288 words | 512000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | DUAL | J BEND | 1 | 1.27 mm | unknown | 36 | R-PDSO-J36 | Not Qualified | 3.6 V | - | COMMERCIAL | 3.135 V | - | ASYNCHRONOUS | - | 512KX8 | - | 3.76 mm | 8 | - | 4194304 bit | PARALLEL | - | STANDARD SRAM | - | - | 23.5 mm | 10.16 mm | ||
![]() MCM63P737ZP166 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 119 | 3.5 ns | MOTOROLA INC | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Obsolete | BGA | - | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | 1 | 1.27 mm | unknown | 119 | R-PBGA-B119 | Not Qualified | 3.465 V | - | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | - | 128KX36 | - | 2.4 mm | 36 | - | 4718592 bit | PARALLEL | - | CACHE SRAM | - | - | 22 mm | 14 mm | ||
![]() MCM6208CJ15R2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 24 | 15 ns | MOTOROLA INC | 65536 words | 64000 | 70 °C | PLASTIC/EPOXY | SOJ | 0.300 INCH, PLASTIC, SOJ-24 | SOJ24,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | J BEND | 1 | 1.27 mm | unknown | - | R-PDSO-J24 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.155 mA | 64KX4 | 3-STATE | 3.75 mm | 4 | 0.02 A | 262144 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | NO | 15.875 mm | 7.62 mm | ||
![]() MCM6949YJ12 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 32 | 12 ns | MOTOROLA INC | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | TTL COMPATIBLE INPUTS/OUTPUTS | 8542.32.00.41 | DUAL | J BEND | 1 | 1.27 mm | unknown | 32 | R-PDSO-J32 | Not Qualified | 3.63 V | - | COMMERCIAL | 3.135 V | 1 | ASYNCHRONOUS | - | 1MX4 | 3-STATE | 3.75 mm | 4 | - | 4194304 bit | PARALLEL | - | STANDARD SRAM | - | YES | 20.96 mm | 10.16 mm | ||
![]() MCM10415L15 Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | 15 ns | MOTOROLA INC | 1024 words | 1000 | 75 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-GDIP-T16 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | 1 | ASYNCHRONOUS | - | 1KX1 | OPEN-EMITTER | 4.19 mm | 1 | - | 1024 bit | PARALLEL | - | CACHE SRAM | - | NO | 19.3 mm | 7.62 mm | ||
![]() MC4005L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | - | MOTOROLA INC | 16 words | 16 | 70 °C | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | - | 16X1 | OPEN-COLLECTOR | - | 1 | - | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | ||
![]() MCM6290CJ10R2 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 24 | 10 ns | MOTOROLA INC | 16384 words | 16000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ24,.34 | SOJ24,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | J BEND | 1 | 1.27 mm | unknown | 24 | R-PDSO-J24 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.12 mA | 16KX4 | 3-STATE | 3.75 mm | 4 | 0.01 A | 65536 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | YES | 15.875 mm | 7.62 mm | ||
![]() MCM6288L35 Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 22 | 35 ns | MOTOROLA INC | 16384 words | 16000 | 70 °C | CERAMIC | DIP | - | DIP22,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-XDIP-T22 | Not Qualified | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.07 mA | 16KX4 | 3-STATE | - | 4 | 0.002 A | 65536 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | - | - | ||
![]() MCM62990AFN20 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 52 | 20 ns | MOTOROLA INC | 16384 words | 16000 | 70 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-52 | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | 5 V | e0 | - | EAR99 | TIN LEAD | OUTPUT BUFFER SUPPLY VOLTAGE 5V+/-10% OR 3.3V+/-10%; BYTE WRITE; INPUT DATA LATCH | 8542.32.00.41 | QUAD | J BEND | 1 | 1.27 mm | unknown | - | S-PQCC-J52 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | 1 | SYNCHRONOUS | 0.36 mA | 16KX16 | 3-STATE | 4.57 mm | 16 | 0.07 A | 262144 bit | PARALLEL | COMMON | CACHE TAG SRAM | 4.5 V | YES | 19.1262 mm | 19.1262 mm | ||
![]() MCM6264P55 Motorola Mobility LLC | In Stock | - | Datasheet | NO | 28 | 55 ns | MOTOROLA INC | 8192 words | 8000 | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.08 mA | 8KX8 | 3-STATE | 4.318 mm | 8 | 0.005 A | 65536 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | YES | 34.23 mm | 7.62 mm | ||
![]() MCM62995FN25 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 52 | 25 ns | MOTOROLA INC | 16384 words | 16000 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | QUAD | J BEND | 1 | 1.27 mm | unknown | - | S-PQCC-J52 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.36 mA | 16KX16 | 3-STATE | 4.57 mm | 16 | 0.08 A | 262144 bit | PARALLEL | COMMON | CACHE TAG SRAM | 4.5 V | YES | 19.1262 mm | 19.1262 mm | ||
![]() MCM6949YJ8 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 32 | 8 ns | MOTOROLA INC | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | TTL COMPATIBLE INPUTS/OUTPUTS | 8542.32.00.41 | DUAL | J BEND | 1 | 1.27 mm | unknown | 32 | R-PDSO-J32 | Not Qualified | 3.63 V | - | COMMERCIAL | 3.135 V | 1 | ASYNCHRONOUS | - | 1MX4 | 3-STATE | 3.75 mm | 4 | - | 4194304 bit | PARALLEL | - | STANDARD SRAM | - | YES | 20.96 mm | 10.16 mm |