Filters
  • Clock Frequency-Max (fCLK)
  • Data Retention Time-Min
  • Endurance
  • I2C Control Byte
  • Ihs Manufacturer
  • JESD-30 Code
  • Length
  • Memory Density
  • Memory IC Type
  • Memory Width
  • Number of Functions
  • Number of Terminals

Attribute column

Manufacturer

SHANGHAI BELLING Memory

View Mode:
4 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

(Select First, Then Apply Filters) Compatible Series

Cable type

Clock Frequency-Max (fCLK)

Gross weight

Ihs Manufacturer

Number of Words

Number of Words Code

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

Supply Voltage-Nom (Vsup)

Transport packaging size/quantity

Weight Gross

Packaging

Series

Part Status

Connector type

Type

Additional Feature

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Actuator Type

Panel Cutout Dimensions

Supply Voltage-Max (Vsup)

Supply Voltage-Min (Vsup)

Operating Mode

Illumination

Supply Current-Max

Organization

Seated Height-Max

Memory Width

Standby Current-Max

Memory Density

Parallel/Serial

Memory IC Type

Programming Voltage

Serial Bus Type

Endurance

Write Cycle Time-Max (tWC)

Data Retention Time-Min

Write Protection

Requires

Page Size

I2C Control Byte

Length

Width

BL24C512A-PARC
BL24C512A-PARC

Shanghai Belling Co Ltd

25000
Datasheet

YES

8

-

-

1 MHz

-

SHANGHAI BELLING CO LTD

65536 words

64000

85 °C

-40 °C

PLASTIC/EPOXY

SOP

SOP-8

SOP8,.25

RECTANGULAR

SMALL OUTLINE

Contact Manufacturer

Yes

5 V

-

-

-

-

-

-

-

-

DUAL

GULL WING

1

1.27 mm

unknown

R-PDSO-G8

-

-

5.5 V

2.5 V

SYNCHRONOUS

-

0.0003 mA

64KX8

1.75 mm

8

5e-7 A

524288 bit

SERIAL

EEPROM

5 V

I2C

1000000 Write/Erase Cycles

3 ms

100

HARDWARE

-

-

1010DDDR

4.9 mm

3.9 mm

BL24C64A-PARC
BL24C64A-PARC

Shanghai Belling Co Ltd

25000
Datasheet

YES

8

har-stop, 30.5mm

Audio cable stereo transition (M - M) plug - plug, black

1 MHz

-

SHANGHAI BELLING CO LTD

8192 words

8000

85 °C

-40 °C

PLASTIC/EPOXY

SOP

SOP-8

SOP8,.25

RECTANGULAR

SMALL OUTLINE

Contact Manufacturer

-

5 V

39*33*30/500

44.60

Bulk

har-stop

Active

DIN 5 pin - Ф3,5 мм трехполюсный, цвет металла - silver

Maintained

ALSO OPERATES AT 0.4MHZ AT 1.7MIN SUPPLY

DUAL

GULL WING

1

1.27 mm

unknown

R-PDSO-G8

E-Stop, Round

30.5mm (Round)

5.5 V

2.5 V

SYNCHRONOUS

Non-Illuminated

0.0005 mA

8KX8

1.75 mm

8

5e-7 A

65536 bit

SERIAL

EEPROM

5 V

I2C

1000000 Write/Erase Cycles

3 ms

100

HARDWARE

Contact Block(s)

32 words

1010DDDR

1500 mm

3.9 mm

BL24C64A-SFRC
BL24C64A-SFRC

Shanghai Belling Co Ltd

31025

-

Datasheet

YES

8

-

-

1 MHz

-

SHANGHAI BELLING CO LTD

8192 words

8000

85 °C

-40 °C

PLASTIC/EPOXY

TSSOP

TSSOP-8

TSSOP8,.25

RECTANGULAR

SMALL OUTLINE, THIN PROFILE, SHRINK PITCH

Contact Manufacturer

Yes

5 V

-

-

-

-

-

-

-

ALSO OPERATES AT 0.4MHZ AT 1.7MIN SUPPLY

DUAL

GULL WING

1

0.65 mm

unknown

R-PDSO-G8

-

-

5.5 V

2.5 V

SYNCHRONOUS

-

0.0005 mA

8KX8

1.2 mm

8

5e-7 A

65536 bit

SERIAL

EEPROM

5 V

I2C

1000000 Write/Erase Cycles

3 ms

100

HARDWARE

-

32 words

1010DDDR

4.4 mm

3 mm

BL24C512A-SFRC
BL24C512A-SFRC

Shanghai Belling Co Ltd

7442
Datasheet

YES

8

-

-

1 MHz

1.98

SHANGHAI BELLING CO LTD

65536 words

64000

85 °C

-40 °C

PLASTIC/EPOXY

TSSOP

TSSOP-8

TSSOP8,.25

RECTANGULAR

SMALL OUTLINE, THIN PROFILE, SHRINK PITCH

Contact Manufacturer

-

5 V

43*26*20/5000

-

-

-

-

-

-

-

DUAL

GULL WING

1

0.65 mm

unknown

R-PDSO-G8

-

-

5.5 V

2.5 V

SYNCHRONOUS

-

0.0003 mA

64KX8

1.2 mm

8

5e-7 A

524288 bit

SERIAL

EEPROM

5 V

I2C

1000000 Write/Erase Cycles

3 ms

100

HARDWARE

-

-

1010DDDR

4.4 mm

3 mm