- Applications
- Capacitance
- Dielectric Material
- Features
- Height Seated (Max)
- Lead Free Status / RoHS Status
- Lead Spacing
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Omega Engineering Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Lead Free Status / RoHS Status | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Lead Spacing | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ITHX-SD-5-CAL-3-HU Omega Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OM-CP-IFC200 Omega Engineering | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | -- | 1000V (1kV) | -55°C ~ 110°C | Bulk | MKP385 | 1.654 L x 1.181 W (42.00mm x 30.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 3.6µF | 1.476 (37.50mm) | -- | 1.772 (45.00mm) | -- |