- Analog IC - Other Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Manufacturer
- Manufacturer Part Number
- Moisture Sensitivity Levels
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Linear Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Input Voltage-Nom | Failure Rate | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Output Current-Max | Seated Height-Max | Switcher Configuration | Features | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT3585EDDB-0 Linear Technology | 2500 | - | Datasheet | - | YES | - | 10 | ANALOG DEVICES INC | 16 V | 1.5 V | Analog Devices Inc | - | LT3585EDDB-0 | 1 | 85 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 20 | 5.16 | No | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | - | - | R-PDSO-N10 | Not Qualified | - | 3 V | - | - | - | COMMERCIAL EXTENDED | - | BATTERY CHARGE CONTROLLER | 1.3 A | 0.8 mm | SINGLE | - | - | 3 mm | 2 mm | ||
![]() LT3585EDDB-3 Linear Technology | 5307 | - | - | - | YES | - | 10 | ANALOG DEVICES INC | 16 V | 1.5 V | Analog Devices Inc | - | LT3585EDDB-3 | 1 | 85 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 20 | 5.16 | No | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | - | - | R-PDSO-N10 | Not Qualified | - | 3 V | - | - | - | COMMERCIAL EXTENDED | - | BATTERY CHARGE CONTROLLER | 1.85 A | 0.8 mm | SINGLE | - | - | 3 mm | 2 mm | ||
![]() LT3484EDCB-2 Linear Technology | 2688 | - | Datasheet | - | YES | - | 6 | ANALOG DEVICES INC | - | - | Analog Devices Inc | - | LT3484EDCB-2 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 5.07 | No | 3 V | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | 20 | - | R-PDSO-N6 | Not Qualified | - | - | - | 16 V | - | INDUSTRIAL | 2.5 V | ANALOG CIRCUIT | - | 0.8 mm | - | - | - | 3 mm | 2 mm | ||
![]() LT3420EMS-1 Linear Technology | 111 | - | Datasheet | - | YES | - | 10 | ANALOG DEVICES INC | - | - | Analog Devices Inc | - | LT3420EMS-1 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | 5.07 | No | 3.3 V | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 235 | 1 | 0.5 mm | not_compliant | 20 | - | S-PDSO-G10 | Not Qualified | - | - | - | 16 V | - | INDUSTRIAL | 2.5 V | ANALOG CIRCUIT | - | 1.1 mm | - | - | - | 3 mm | 3 mm | ||
![]() LT3485EDD-2 Linear Technology | 3048 | - | Datasheet | - | YES | - | 10 | ANALOG DEVICES INC | - | - | Analog Devices Inc | - | LT3485EDD-2 | 1 | 85 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 5.07 | No | 3 V | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | 20 | - | S-PDSO-N10 | Not Qualified | - | - | - | 10 V | - | OTHER | 2.5 V | ANALOG CIRCUIT | - | 0.8 mm | - | - | - | 3 mm | 3 mm | ||
![]() LT3485EDD-1 Linear Technology | 10 | - | Datasheet | - | YES | - | 10 | ANALOG DEVICES INC | - | - | Analog Devices Inc | - | LT3485EDD-1 | 1 | 85 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 20 | 5.07 | No | 3 V | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | - | - | S-PDSO-N10 | Not Qualified | - | - | - | 10 V | - | OTHER | 2.5 V | ANALOG CIRCUIT | - | 0.8 mm | - | - | - | 3 mm | 3 mm | ||
![]() LT3468ES5 Linear Technology | 1070 | - | - | - | YES | - | 5 | LINEAR TECHNOLOGY CORP | - | - | Linear Technology | S5 | LT3468ES5 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOT | 20 | 7.71 | No | 3 V | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | Power Management Circuits | DUAL | GULL WING | 235 | 1 | 0.95 mm | not_compliant | - | 5 | R-PDSO-G5 | Not Qualified | Linear Technology | - | - | 16 V | 3 V | INDUSTRIAL | 2.5 V | ANALOG CIRCUIT | - | 1 mm | - | - | - | 2.9 mm | 1.625 mm | ||
![]() LT3485EDD-3 Linear Technology | 2300 | - | - | Axial | YES | Axial | 10 | ANALOG DEVICES INC | - | - | Analog Devices Inc | - | LT3485EDD-3 | 1 | 85 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 20 | 5.07 | No | 3 V | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | e0 | Active | 2 | EAR99 | ±25ppm/°C | 34 Ohms | Tin/Lead (Sn/Pb) | Metal Film | 0.5W, 1/2W | 8542.39.00.01 | - | DUAL | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | - | - | S-PDSO-N10 | Not Qualified | - | - | -- | 10 V | - | OTHER | 2.5 V | ANALOG CIRCUIT | - | 0.8 mm | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | 3 mm | 3 mm | ||
![]() LTC3216EDE Linear Technology | 7468 | - | Datasheet | - | YES | - | 12 | ANALOG DEVICES INC | 4.4 V | 2.9 V | Analog Devices Inc | - | LTC3216EDE | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 20 | 5.23 | No | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | - | - | R-PDSO-N12 | Not Qualified | - | 3.6 V | - | - | - | INDUSTRIAL | - | SWITCHED CAPACITOR REGULATOR | 1.5 A | 0.8 mm | DOUBLER INVERTER | - | - | 4 mm | 3 mm | ||
![]() LT3468ES5-2 Linear Technology | In Stock | - | Datasheet | - | YES | - | 5 | ANALOG DEVICES INC | - | - | Analog Devices Inc | - | LT3468ES5-2 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | PLASTIC, MO-193, SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | - | 20 | 5.07 | No | 3 V | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 235 | 1 | 0.95 mm | not_compliant | - | - | R-PDSO-G5 | Not Qualified | - | - | - | 16 V | - | INDUSTRIAL | 2.5 V | ANALOG CIRCUIT | - | 1 mm | - | - | - | 2.9 mm | 1.625 mm | ||
![]() LT3420EDD-1 Linear Technology | 2710 | - | - | - | YES | - | 10 | ANALOG DEVICES INC | - | - | Analog Devices Inc | - | LT3420EDD-1 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 20 | 5.07 | No | 3.3 V | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | - | - | S-PDSO-N10 | Not Qualified | - | - | - | 16 V | - | INDUSTRIAL | 2.5 V | ANALOG CIRCUIT | - | 0.8 mm | - | - | - | 3 mm | 3 mm |