- Mfr
- Package
- Product Status
- Series
- Technology
- Mounting Type
- Operating Temperature
- Base Product Number
- Memory Format
- Memory Interface
- Memory Organization
- Memory Size
Attribute column
Manufacturer
spansion Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Overall Impedance | Package | Power Total Package | Product Status | Resistor Values | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Color | Applications | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Ingress Protection | Style | Output | Termination Style | Lead Spacing | Lead Diameter | Number of Circuits | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Circuit Type | Write Cycle Time - Word, Page | Input | Product Type | Ratio - Input:Output | 1st Connector | 2nd Connector | PLL | Differential - Input:Output | Divider/Multiplier | Product | Features | Product Category | Memory Organization | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S25FL512SAGMFVR10 Spansion | 106 | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | Male | Male | Q-2C02I0 | - | RG-174 | - | - | - | 11 GHz | - | - | Non-Volatile | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | N-Type to N-Type | - | - | - | - | - | 512Mbit | 133 MHz | - | FLASH | SPI - Quad I/O | - | - | - | - | - | N-Type Plug, Right Angle | N-Type Plug | - | - | - | - | Shielded | - | 64M x 8 | - | - | - | 59.1 (1.5m) 4.9 | - | - | ||
![]() S29AL016J55TFI020 Spansion | In Stock | - | - | - | Surface Mount | 16-TFLGA Exposed Pad | - | 16-LGA (3x3) | - | - | - | 9FGV1006 | - | - | - | - | - | 200MHz, 325MHz | - | - | Non-Volatile | Renesas Electronics America Inc | - | - | - | Tray | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | PhiClock™ | - | - | - | - | Clock Generator | - | - | - | - | - | - | FLASH - NOR | 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V | - | - | CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | - | - | - | 1 | 16Mbit | - | 55 ns | FLASH | Parallel | - | 55ns | HCSL, LVCMOS, LVDS, Crystal | - | 1:3 | - | - | Yes | No/Yes | Yes/No | - | - | - | 2M x 8, 1M x 16 | - | - | - | - | - | - | ||
![]() S29GL01GP12FAI020A Spansion | In Stock | - | - | - | Surface Mount | 64-LBGA | - | 64-FBGA (13x11) | - | - | - | S29GL01 | - | - | - | - | - | - | - | - | Non-Volatile | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | 1Gbit | - | 120 ns | FLASH | Parallel | - | 120ns | - | - | - | - | - | - | - | - | - | - | - | 128M x 8 | - | - | - | - | - | - | ||
![]() S34ML01G100BHI000 Spansion | 10540 |
| - | - | Surface Mount | 63-VFBGA | - | 63-BGA (11x9) | - | - | - | S34ML01 | - | - | - | - | - | - | - | - | Non-Volatile | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | FLASH - NAND | 2.7V ~ 3.6V | - | - | - | - | - | - | - | 1Gbit | - | - | FLASH | Parallel | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | 128M x 8 | - | - | - | - | - | - | ||
![]() AM29F032B90EF Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29LV008BT120ED Spansion | In Stock | - | - | - | Through Hole | Axial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 250V | 630V | - | -55°C ~ 100°C | - | MKP1839 | 0.217 Dia x 0.433 L (5.50mm x 11.00mm) | ±2% | PC Pins | - | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29F040B120JD Spansion | 142 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S99FL132KBIS3 Spansion | 3050 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spansion | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S34ML02G200BHV000 Spansion | 5 |
| - | - | Surface Mount | 63-VFBGA | - | 63-BGA (11x9) | - | - | - | S34ML02 | Welwyn Components / TT Electronics | - | 0805 | 2012 | 800 | - | TT Electronics | + 155 C | Non-Volatile | Spansion | - 55 C | PCB Mount | - | Tray | - | Obsolete | - | - | 0.000234 oz | - | - | 100 V | -40°C ~ 105°C (TA) | Reel | CR | - | 1 % | - | 100 PPM / C | - | 33 Ohms | - | High Reliability | - | Resistors | 125 mW (1/8 W) | Thick Film | 2.7V ~ 3.6V | - | - | - | SMD/SMT | - | - | - | 2Gbit | - | 25 ns | FLASH | Parallel | - | 25ns | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | 256M x 8 | - | 0.6 mm | - | 2 mm | 1.25 mm | - | ||
![]() S99ML02G10041 Spansion | 936 |
| - | - | - | - | 9 | - | - | - | - | - | CTS Electronic Components | - | - | - | 250 | - | CTS | + 125 C | - | Spansion | - 55 C | - | - | Bulk | 0.64 W | Obsolete | 100 kOhms | Details | - | - | - | 25 V | - | Bulk | 753 | - | 2 % | - | 200 PPM / C | Surface Mount Resistor Network | - | - | - | - | Resistors | - | - | - | - | - | - | SMD/SMT | 0.64 mm | - | - | - | - | - | - | - | Bussed | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | Networks | - | Resistor Networks & Arrays | - | - | - | - | 6.86 mm | 2.03 mm | - | ||
![]() S99-50399 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | - | 100 | - | Vishay | + 150 C | - | Spansion | - 55 C | PCB Mount | - | Tray | - | Obsolete | - | Details | 0.012346 oz | - | - | 300 V | - | Bulk | PTF | - | 0.1 % | - | 10 PPM / C | - | 71.5 kOhms | - | - | - | Resistors | 125 mW (1/8 W) | Metal Film | - | - | - | - | Axial | - | 0.64 mm | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | Precision Metal Film Resistors | - | Metal Film Resistors - Through Hole | - | 2.31 mm | - | - | 6.35 mm | - | - | ||
![]() S34ML04G100TFA000 Spansion | In Stock | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48-TSOP | - | - | - | S34ML04 | Glenair | - | - | - | 1 | - | Glenair | - | Non-Volatile | Spansion | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | 367 | - | - | - | - | - | - | - | - | - | Circular Connectors | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | 4Gbit | - | 25 ns | FLASH | Parallel | - | 25ns | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | 256M x 16, 512M x 8 | - | - | - | - | - | - | ||
![]() S98WS512P00FW0040 Spansion | 841 |
| - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Glenair | - | - | Spansion | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | ||
![]() S29GL01GP12TFI023 Spansion | In Stock | - | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56-TSOP | - | - | - | S29GL01 | - | - | - | - | - | - | - | - | Non-Volatile | Spansion | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | GL-P | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | 1Gbit | - | 120 ns | FLASH | Parallel | - | 120ns | - | - | - | - | - | - | - | - | - | - | - | 128M x 8 | - | - | - | - | - | - | ||
![]() S25FL132K0XBHVS20Y Spansion | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Surface Mount | 24-TBGA | - | 24-BGA (8x6) | - | - | - | S25FL132 | - | - | - | - | - | - | - | - | Non-Volatile | Spansion | - | - | - | Bulk | - | Active | - | Compliant | - | - | - | - | -40°C ~ 105°C (TA) | - | FL1-K | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | 32Mbit | 108 MHz | - | FLASH | SPI - Quad I/O | - | 3ms | - | - | - | - | - | - | - | - | - | - | - | 4M x 8 | - | - | - | - | - | - | ||
![]() S29GL128N10TFI010A Spansion | In Stock | - | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56-TSOP | - | - | - | S29GL128 | - | - | - | - | - | - | - | - | Non-Volatile | Spansion | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | GL-N | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | 128Mbit | - | 100 ns | FLASH | Parallel | - | 100ns | - | - | - | - | - | - | - | - | - | - | - | 16M x 8, 8M x 16 | - | - | - | - | - | - | ||
![]() S29GL01GT12DHN010Y Spansion | 501 |
| - | - | Surface Mount | 64-LBGA | - | 64-FBGA (9x9) | - | - | - | S29GL01 | - | - | - | - | - | - | - | - | Non-Volatile | Spansion | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | GL-T | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | 1Gbit | - | 120 ns | FLASH | Parallel | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | 128M x 8 | - | - | - | - | - | - | ||
![]() S29VS128RABBHI000A Spansion | 333 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spansion | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL512T11DHIV10Y Spansion | In Stock | - | - | - | Surface Mount | 64-LBGA | - | 64-FBGA (9x9) | - | - | - | S29GL512 | - | - | - | - | - | - | - | - | Non-Volatile | Spansion | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | GL-T | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | 512Mbit | - | 110 ns | FLASH | Parallel | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | 64M x 8 | - | - | - | - | - | - | ||
![]() S70FS01GSAGMFI010J Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spansion | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |