- Mfr
- Package
- Product Status
- Series
- Technology
- Mounting Type
- Operating Temperature
- Base Product Number
- Memory Format
- Memory Interface
- Memory Organization
- Memory Size
Attribute column
Manufacturer
spansion Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Memory Types | Mfr | Package | Product Status | Operating Temperature | Series | Technology | Voltage - Supply | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S29GL256S10DHI010 Spansion | 404 | - | - | Surface Mount | 64-LBGA | 64-FBGA (9x9) | S29GL256 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-S | FLASH - NOR | 2.7V ~ 3.6V | 256Mbit | - | 100 ns | FLASH | Parallel | 60ns | 16M x 16 | ||
![]() S29AL008J70BFM023 Spansion | In Stock | - | - | Surface Mount | 48-VFBGA | 48-FBGA (8.15x6.15) | S29AL008 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 125°C (TA) | AL-J | FLASH - NOR | 2.7V ~ 3.6V | 8Mbit | - | 70 ns | FLASH | Parallel | 70ns | 1M x 8, 512K x 16 | ||
![]() S29AL008J70BFM020 Spansion | In Stock | - | - | Surface Mount | 48-VFBGA | 48-FBGA (8.15x6.15) | S29AL008 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 125°C (TA) | AL-J | FLASH - NOR | 2.7V ~ 3.6V | 8Mbit | - | 70 ns | FLASH | Parallel | 70ns | 1M x 8, 512K x 16 | ||
![]() S29GL032N90TFA040 Spansion | In Stock | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | 48-TSOP | S29GL032 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | Automotive, AEC-Q100, GL-N | FLASH - NOR | 2.7V ~ 3.6V | 32Mbit | - | 90 ns | FLASH | Parallel | 90ns | 4M x 8, 2M x 16 | ||
![]() S29GL512S10DHA023 Spansion | 677 |
| - | Surface Mount | 64-LBGA | 64-FBGA (9x9) | S29GL512 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-S | FLASH - NOR | 2.7V ~ 3.6V | 512Mbit | - | 100 ns | FLASH | Parallel | 60ns | 32M x 16 | ||
![]() S29GL256S11TFIV20 Spansion | 36 | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | 56-TSOP | S29GL256 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-S | FLASH - NOR | 1.65V ~ 3.6V | 256Mbit | - | 110 ns | FLASH | Parallel | 60ns | 16M x 16 | ||
![]() S25FL512SAGBHBA10 Spansion | In Stock | - | - | Surface Mount | 24-TBGA | 24-BGA (8x6) | S25FL512 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | Automotive, AEC-Q100, FL-S | FLASH - NOR | 2.7V ~ 3.6V | 512Mbit | 133 MHz | - | FLASH | SPI - Quad I/O | - | 64M x 8 | ||
![]() S25FL256SAGMFV011 Spansion | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | S25FL256 | Non-Volatile | Spansion | Tube | Obsolete | -40°C ~ 105°C (TA) | FL-S | FLASH - NOR | 2.7V ~ 3.6V | 256Mbit | 133 MHz | - | FLASH | SPI - Quad I/O | - | 32M x 8 | ||
![]() S25FL032P0XMFA013 Spansion | 1188 | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | S25FL032 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | Automotive, AEC-Q100, FL-P | FLASH - NOR | 2.7V ~ 3.6V | 32Mbit | 104 MHz | - | FLASH | SPI - Quad I/O | 5µs, 3ms | 4M x 8 | ||
![]() S25FL128SAGMFIG00 Spansion | 337 | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | S25FL128 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | FL-S | FLASH - NOR | 2.7V ~ 3.6V | 128Mbit | 133 MHz | - | FLASH | SPI - Quad I/O | - | 16M x 8 | ||
![]() S70FS01GSAGMFI010 Spansion | 490 | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | S70FS01 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | FS-S | FLASH - NOR | 1.7V ~ 2V | 1Gbit | 133 MHz | - | FLASH | SPI - Quad I/O | - | 128M x 8 | ||
![]() S29GL128S10TFV010 Spansion | 10 | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | 56-TSOP | S29GL128 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | GL-S | FLASH - NOR | 2.7V ~ 3.6V | 128Mbit | - | 100 ns | FLASH | Parallel | 60ns | 8M x 16 | ||
![]() S25FL127SABBHIS00 Spansion | In Stock | - | - | Surface Mount | 24-TBGA | 24-BGA (8x6) | S25FL127 | Non-Volatile | Spansion | Tray | Obsolete | -40°C ~ 85°C (TA) | FL-S | FLASH - NOR | 2.7V ~ 3.6V | 128Mbit | 108 MHz | - | FLASH | SPI - Quad I/O | - | 16M x 8 | ||
![]() S34ML04G204BHI010 Spansion | In Stock | - | - | Surface Mount | 63-VFBGA | 63-BGA (11x9) | S34ML04 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | ML-2 | FLASH - NAND | 2.7V ~ 3.6V | 4Gbit | - | - | FLASH | Parallel | 25ns | 256M x 16 | ||
![]() S29GL032N11TFIV20 Spansion | In Stock | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | 56-TSOP | S29GL032 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-N | FLASH - NOR | 1.65V ~ 3.6V | 32Mbit | - | 110 ns | FLASH | Parallel | 110ns | 4M x 8, 2M x 16 | ||
![]() S26KS512SDGBHI030 Spansion | 330 |
| - | Surface Mount | 24-VBGA | 24-FBGA (6x8) | S26KS512 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | HyperFlash™ KS | FLASH - NOR | 1.7V ~ 1.95V | 512Mbit | 133 MHz | 96 ns | FLASH | Parallel | - | 64M x 8 | ||
![]() S29GL256P11FFI020 Spansion | 2780 | - | - | Surface Mount | 64-LBGA | 64-FBGA (13x11) | S29GL256 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-P | FLASH - NOR | 2.7V ~ 3.6V | 256Mbit | - | 110 ns | FLASH | Parallel | 110ns | 32M x 8 | ||
![]() S29VS064RABBHI000A Spansion | In Stock | - | - | - | - | - | - | - | Spansion | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | ||
![]() S29AL016J70TFN013 Spansion | In Stock | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | 48-TSOP | S29AL016 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 125°C (TA) | AL-J | FLASH - NOR | 2.7V ~ 3.6V | 16Mbit | - | 70 ns | FLASH | Parallel | 70ns | 2M x 8, 1M x 16 | ||
![]() S29GL128S11TFIV10 Spansion | In Stock | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | 56-TSOP | S29GL128 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-S | FLASH - NOR | 1.65V ~ 3.6V | 128Mbit | - | 110 ns | FLASH | Parallel | 60ns | 8M x 16 |