- Mfr
- Package
- Product Status
- Series
- Technology
- Mounting Type
- Operating Temperature
- Base Product Number
- Memory Format
- Memory Interface
- Memory Organization
- Memory Size
Attribute column
Manufacturer
spansion Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Ihs Manufacturer | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | ECCN Code | Temperature Coefficient | Resistance | HTS Code | Power Rating | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Resistor Type | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Resistance Tolerance | Memory Organization | Product Length | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S29GL256S11DHV020 Spansion | 60 | - | - | Surface Mount | 64-LBGA | - | 64-FBGA (9x9) | - | - | S29GL256 | - | Non-Volatile | Spansion | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 105°C (TA) | GL-S | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 256Mbit | - | - | - | 110 ns | FLASH | Parallel | - | - | - | - | 60ns | - | - | - | - | - | - | - | 16M x 16 | - | - | - | ||
![]() S25FL128SAGBHBB00 Spansion | In Stock | - | - | Surface Mount | 24-TBGA | - | 24-BGA (8x6) | - | - | S25FL128 | - | Non-Volatile | Spansion | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 105°C (TA) | Automotive, AEC-Q100, FL-S | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 128Mbit | - | 133 MHz | - | - | FLASH | SPI - Quad I/O | - | - | - | - | - | - | - | - | - | - | - | - | 16M x 8 | - | - | - | ||
![]() S29PL032J60BFI120 Spansion | 1893 | - | - | Surface Mount | 48-VFBGA | - | 48-FBGA (8.15x6.15) | - | - | S29PL032 | - | Non-Volatile | Spansion | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | -40°C ~ 85°C (TA) | PL-J | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 32Mbit | - | - | - | 60 ns | FLASH | Parallel | - | - | - | - | 60ns | - | - | - | - | - | - | - | 2M x 16 | - | - | - | ||
![]() S29AL016J70TFA010 Spansion | In Stock | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48-TSOP | - | - | S29AL016 | - | Non-Volatile | Spansion | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | -40°C ~ 85°C (TA) | Automotive, AEC-Q100, AL-J | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 16Mbit | - | - | - | 70 ns | FLASH | Parallel | - | - | - | - | 70ns | - | - | - | - | - | - | - | 2M x 8, 1M x 16 | - | - | - | ||
![]() S29NS512P0PBJW003 Spansion | 738 |
| - | - | - | - | - | - | - | - | - | - | Spansion | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S25FL064P0XBHIS30 Spansion | 50 | - | - | Surface Mount | 24-TBGA | - | 24-BGA (8x6) | - | - | S25FL064 | - | Non-Volatile | Spansion | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | -40°C ~ 85°C (TA) | FL-P | - | 50.0000 ppm/°C | 909 Ohm | - | 0.125 W | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 64Mbit | - | 104 MHz | - | - | FLASH | SPI - Quad I/O | - | - | - | - | 5µs, 3ms | - | - | - | - | - | - | 0.1 | 8M x 8 | 7.62 | - | - | ||
![]() AM27C64-255DI Spansion | In Stock | - | Datasheet | - | - | NO | - | 28 | 250 ns | - | SPANSION INC | - | - | 1 | 8192 words | 8000 | 85 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | EAR99 | - | - | 8542.32.00.61 | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | 28 | R-CDIP-T28 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | ASYNCHRONOUS | - | 0.025 mA | - | - | - | 8KX8 | 3-STATE | 5.588 mm | 8 | - | 0.0001 A | 65536 bit | PARALLEL | COMMON | UVPROM | 12.75 V | - | - | - | 37.147 mm | 15.24 mm |