- Mfr
- Package
- Product Status
- Series
- Technology
- Mounting Type
- Operating Temperature
- Base Product Number
- Memory Format
- Memory Interface
- Memory Organization
- Memory Size
Attribute column
Manufacturer
spansion Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Memory Types | Mfr | Package | Product Status | Operating Temperature | Series | Technology | Voltage - Supply | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S25FS128SDSMFI1D1 Spansion | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | S25FS128 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | FS-S | FLASH - NOR | 1.7V ~ 2V | 128Mbit | 80 MHz | - | FLASH | SPI - Quad I/O | - | 16M x 8 | ||
![]() S29CD016J0MFAM113 Spansion | 945 |
| - | Surface Mount | 80-LBGA | 80-FBGA (13x11) | S29CD016 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 125°C (TA) | CD-J | FLASH - NOR | 1.65V ~ 2.75V | 16Mbit | 56 MHz | 54 ns | FLASH | Parallel | 60ns | 512K x 32 | ||
![]() S25FL128SAGMFBR00 Spansion | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | S25FL128 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | Automotive, AEC-Q100, FL-S | FLASH - NOR | 2.7V ~ 3.6V | 128Mbit | 133 MHz | - | FLASH | SPI - Quad I/O | - | 16M x 8 | ||
![]() S34ML04G104BHI010 Spansion | 1100 |
| - | Surface Mount | 63-VFBGA | 63-BGA (11x9) | S34ML04 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | ML-1 | FLASH - NAND | 2.7V ~ 3.6V | 4Gbit | - | - | FLASH | Parallel | 25ns | 256M x 16 | ||
![]() S29AL008J70BFA023 Spansion | In Stock | - | - | - | - | - | - | - | Spansion | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL01GT10GHI020 Spansion | 309 |
| - | Surface Mount | 56-VFBGA | 56-FBGA (9x7) | S29GL01 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-T | FLASH - NOR | 2.7V ~ 3.6V | 1Gbit | - | 100 ns | FLASH | Parallel | 60ns | 128M x 8 | ||
![]() S29GL256N90FAIR10A Spansion | In Stock | - | - | - | - | - | - | - | Spansion | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | ||
![]() S25FL256LAGMFV001 Spansion | 97 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | S25FL256 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | FL-L | FLASH - NOR | 2.7V ~ 3.6V | 256Mbit | 133 MHz | - | FLASH | SPI - Quad I/O, QPI | - | 32M x 8 | ||
![]() S25FL256SAGNFI010 Spansion | 14100 | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-WSON (6x8) | S25FL256 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | FL-S | FLASH - NOR | 2.7V ~ 3.6V | 256Mbit | 133 MHz | - | FLASH | SPI - Quad I/O | - | 32M x 8 | ||
![]() S29GL256S10DHI020 Spansion | 7841 | - | - | Surface Mount | 64-LBGA | 64-FBGA (9x9) | S29GL256 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-S | FLASH - NOR | 2.7V ~ 3.6V | 256Mbit | - | 100 ns | FLASH | Parallel | 60ns | 16M x 16 | ||
![]() S25FS512SDSMFV011 Spansion | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | S25FS512 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | FS-S | FLASH - NOR | 1.7V ~ 2V | 512Mbit | 80 MHz | - | FLASH | SPI - Quad I/O, QPI | - | 64M x 8 | ||
![]() S29GL064N90TFI010 Spansion | 4 | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | 56-TSOP | S29GL064 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-N | FLASH - NOR | 2.7V ~ 3.6V | 64Mbit | - | 90 ns | FLASH | Parallel | 90ns | 8M x 8, 4M x 16 | ||
![]() S29GL01GS10DHI020 Spansion | 10 | - | - | Surface Mount | 64-LBGA | 64-FBGA (9x9) | S29GL01 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-S | FLASH - NOR | 2.7V ~ 3.6V | 1Gbit | - | 100 ns | FLASH | Parallel | 60ns | 64M x 16 | ||
![]() S29GL256P90TFIR23 Spansion | In Stock | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | 56-TSOP | S29GL256 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-P | FLASH - NOR | 3V ~ 3.6V | 256Mbit | - | 90 ns | FLASH | Parallel | 90ns | 32M x 8 | ||
![]() S34ML01G200BHV000 Spansion | 4200 |
| - | Surface Mount | 63-VFBGA | 63-BGA (11x9) | S34ML01 | Non-Volatile | Spansion | Tray | Obsolete | -40°C ~ 105°C (TA) | Automotive, AEC-Q100, ML-2 | FLASH - NAND (SLC) | 2.7V ~ 3.6V | 1Gbit | - | 25 ns | FLASH | Parallel | 25ns | 128M x 8 | ||
![]() S34ML04G100BHV000 Spansion | 10 |
| - | Surface Mount | 63-VFBGA | 63-BGA (11x9) | S34ML04 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | ML-1 | FLASH - NAND | 2.7V ~ 3.6V | 4Gbit | - | - | FLASH | Parallel | 25ns | 512M x 8 | ||
![]() S25FL032P0XBHI020 Spansion | 253 | - | - | Surface Mount | 24-TBGA | 24-BGA (8x6) | S25FL032 | Non-Volatile | Spansion | Bulk | Obsolete | -40°C ~ 85°C (TA) | FL-P | FLASH - NOR | 2.7V ~ 3.6V | 32Mbit | 104 MHz | - | FLASH | SPI - Quad I/O | 5µs, 3ms | 4M x 8 | ||
![]() S29PL032J70BFI120 Spansion | 1132 | - | - | Surface Mount | 48-VFBGA | 48-FBGA (8.15x6.15) | S29PL032 | Non-Volatile | Spansion | Bulk | Obsolete | -40°C ~ 85°C (TA) | PL-J | FLASH - NOR | 2.7V ~ 3.6V | 32Mbit | - | 70 ns | FLASH | Parallel | 70ns | 2M x 16 | ||
![]() S29GL128N11TFVR10 Spansion | 126 |
| - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | 56-TSOP | S29GL128 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | GL-N | FLASH - NOR | 3V ~ 3.6V | 128Mbit | - | 110 ns | FLASH | Parallel | 110ns | 16M x 8, 8M x 16 | ||
![]() S25FL164K0XMFIQ10 Spansion | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | S25FL164 | Non-Volatile | Spansion | Bulk | Obsolete | -40°C ~ 85°C (TA) | FL1-K | FLASH - NOR | 2.7V ~ 3.6V | 64Mbit | 108 MHz | - | FLASH | SPI - Quad I/O | 3ms | 8M x 8 |