- Mfr
- Package
- Product Status
- Series
- Technology
- Mounting Type
- Operating Temperature
- Base Product Number
- Memory Format
- Memory Interface
- Memory Organization
- Memory Size
Attribute column
Manufacturer
spansion Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Memory Types | Mfr | Package | Product Status | Operating Temperature | Series | Technology | Voltage - Supply | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S25FL256LAGMFV001 Spansion | 97 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | S25FL256 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | FL-L | FLASH - NOR | 2.7V ~ 3.6V | 256Mbit | 133 MHz | - | FLASH | SPI - Quad I/O, QPI | - | 32M x 8 | ||
![]() S29GL256P90FFCR20 Spansion | 1321 | - | - | Surface Mount | 64-LBGA | 64-FBGA (13x11) | S29GL256 | Non-Volatile | Spansion | Bulk | Active | 0°C ~ 85°C (TA) | GL-P | FLASH - NOR | 3V ~ 3.6V | 256Mbit | - | 90 ns | FLASH | Parallel | 90ns | 32M x 8 | ||
![]() S29GL512T11FAIV10 Spansion | In Stock | - | - | Surface Mount | 64-LBGA | 64-FBGA (13x11) | S29GL512 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-T | FLASH - NOR | 1.65V ~ 3.6V | 512Mbit | - | 110 ns | FLASH | Parallel | 60ns | 64M x 8 | ||
![]() IS29GL256S-10TFV01 Spansion | In Stock | - | - | - | - | - | - | - | Spansion | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | ||
![]() S29GL01GS10DHI020 Spansion | 10 | - | - | Surface Mount | 64-LBGA | 64-FBGA (9x9) | S29GL01 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-S | FLASH - NOR | 2.7V ~ 3.6V | 1Gbit | - | 100 ns | FLASH | Parallel | 60ns | 64M x 16 | ||
![]() S29GL512P10FFCR20 Spansion | 50 | - | - | Surface Mount | 64-LBGA | 64-Fortified BGA (13x11) | S29GL512 | Non-Volatile | Spansion | Bulk | Active | 0°C ~ 85°C (TA) | GL-P | FLASH - NOR | 3V ~ 3.6V | 512Mbit | - | 100 ns | FLASH | Parallel | 100ns | 32M x 16 | ||
![]() S29GL512S11FHB023 Spansion | 1510 | - | - | Surface Mount | 64-LBGA | 64-FBGA (11x13) | S29GL512 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | GL-S | FLASH - NOR | 2.7V ~ 3.6V | 512Mbit | - | 110 ns | FLASH | Parallel | 60ns | 32M x 16 | ||
![]() S29CD032J0RFAM010 Spansion | 81 |
| - | - | - | - | - | - | Spansion | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | ||
![]() S26KS128SDPBHV020 Spansion | In Stock | - | - | Surface Mount | 24-VBGA | 24-FBGA (6x8) | S26KS128 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | HyperFlash™ KS | FLASH - NOR | 1.7V ~ 1.95V | 128Mbit | 166 MHz | 96 ns | FLASH | Parallel | - | 16M x 8 | ||
![]() S29GL064N90TFI010 Spansion | 4 | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | 56-TSOP | S29GL064 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | GL-N | FLASH - NOR | 2.7V ~ 3.6V | 64Mbit | - | 90 ns | FLASH | Parallel | 90ns | 8M x 8, 4M x 16 | ||
![]() S29AL008J70BFI010 Spansion | 1832 | - | - | Surface Mount | 48-VFBGA | 48-FBGA (8.15x6.15) | S29AL008 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | AL-J | FLASH - NOR | 2.7V ~ 3.6V | 8Mbit | - | 70 ns | FLASH | Parallel | 70ns | 1M x 8, 512K x 16 | ||
![]() S29GL256N11FFA013 Spansion | 2450 |
| - | Surface Mount | 64-LBGA | 64-FBGA (13x11) | S29GL256 | Non-Volatile | Spansion | Bulk | Obsolete | -40°C ~ 85°C (TA) | Automotive, AEC-Q100, GL-N | FLASH - NOR | 2.7V ~ 3.6V | 256Mbit | - | 110 ns | FLASH | Parallel | 110ns | 32M x 8, 16M x 16 | ||
![]() S25FL127SABNFI101 Spansion | 8 | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-WSON (5x6) | S25FL127 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | FL-S | FLASH - NOR | 2.7V ~ 3.6V | 128Mbit | 108 MHz | - | FLASH | SPI - Quad I/O | - | 16M x 8 | ||
![]() S25FL512SDSBHV210 Spansion | In Stock | - | - | Surface Mount | 24-TBGA | 24-BGA (8x6) | S25FL512 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | FL-S | FLASH - NOR | 2.7V ~ 3.6V | 512Mbit | 80 MHz | - | FLASH | SPI - Quad I/O | - | 64M x 8 | ||
![]() S34ML02G100BHV000 Spansion | 320 |
| - | Surface Mount | 63-VFBGA | 63-BGA (11x9) | S34ML02 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | ML-1 | FLASH - NAND | 2.7V ~ 3.6V | 2Gbit | - | - | FLASH | Parallel | 25ns | 256M x 8 | ||
![]() S25FL128SAGMFV010 Spansion | 3293 | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | S25FL128 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | FL-S | FLASH - NOR | 2.7V ~ 3.6V | 128Mbit | 133 MHz | - | FLASH | SPI - Quad I/O | - | 16M x 8 | ||
![]() S25FL129P0XNFI010 Spansion | In Stock | - | - | Surface Mount | 8-UDFN Exposed Pad | 8-USON (5x6) | S25FL129 | Non-Volatile | Spansion | Tray | Obsolete | -40°C ~ 85°C (TA) | FL-P | FLASH - NOR | 2.7V ~ 3.6V | 128Mbit | 104 MHz | - | FLASH | SPI - Quad I/O | 5µs, 3ms | 16M x 8 | ||
![]() S25FS256SDSMFI000 Spansion | 19 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | S25FS256 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 85°C (TA) | FS-S | FLASH - NOR | 1.7V ~ 2V | 256Mbit | 80 MHz | - | FLASH | SPI - Quad I/O, QPI | - | 32M x 8 | ||
![]() S29GL256S10TFV010 Spansion | 426 | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | 56-TSOP | S29GL256 | Non-Volatile | Spansion | Bulk | Active | -40°C ~ 105°C (TA) | GL-S | FLASH - NOR | 2.7V ~ 3.6V | 256Mbit | - | 100 ns | FLASH | Parallel | 60ns | 16M x 16 | ||
![]() S40410081B1B1W000 Spansion | 2 | - | - | Surface Mount | 153-VFBGA | 153-VFBGA (13x11.5) | S40410081 | Non-Volatile | Spansion | Tray | Obsolete | -25°C ~ 85°C (TA) | e.MMC 1B1 | FLASH - NAND | 2.7V ~ 3.6V | 8Gbit | 200 MHz | - | FLASH | Parallel | - | 1G x 8 |