- Mfr
- Product Status
- Series
- Package
- Base Product Number
- Package / Case
- Mounting Type
- Supplier Device Package
- Memory Types
- Operating Temperature
- Memory Size
- Voltage - Supply
Attribute column
Manufacturer
Analog Devices, Inc. Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Dielectric Material | Number of Terminals | Base Product Number | Data Retention | Dimensions | Ihs Manufacturer | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Surface protection | Usage Level | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | HTS Code | Capacitance | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Pin Count | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Current - Supply (Disable) (Max) | Interface | Max Supply Voltage | Ripple Current | Min Supply Voltage | Memory Size | Analog IC - Other Type | Operating Supply Current | Life (Hours) | Impedance | Clock Frequency | Spread Spectrum Bandwidth | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Write Cycle Time - Word, Page | Resolution | Density | Screening Level | Absolute Pull Range (APR) | Product | Features | Memory Organization | Flammability | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS2460S+T&R Analog Devices | 5000 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | DS2460 | 40 Year | - | - | 2-Wire, I2C | - | - | - | - | 400 kHz | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.5 V | 2.7 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 896bit | - | - | - | - | 400 kHz | - | 500 uA | - | EEPROM | I²C | - | 128 x 7 | - | - | - | - | - | - | - | - | 112 x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1230ABP-70 Analog Devices | 204 |
| Datasheet | - | - | Through Hole | Radial | - | - | 34-PowerCap Module | - | Polypropylene (PP), Metallized | - | DS1230AB | - | - | - | Parallel | -- | - | - | - | - | + 70 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | 0 C | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.25 V | 4.75 V | - | - | - | 160V | - | -55°C ~ 110°C | Bulk | MKP385 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | ±5% | - | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | - | 0.024µF | NVSRAM (Non-Volatile SRAM) | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | 256Kbit | - | 85 mA | - | - | - | - | - | 70 ns | NVSRAM | Parallel | 8 bit | 32 k x 8 | - | 70ns | - | - | - | - | - | -- | 32K x 8 | - | - | - | - | 0.315 (8.00mm) | - | - | - | - | - | -- | ||
![]() DS2433X-S/T&R Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | 6-FlipChip (2.82x2.54) | - | Polypropylene (PP), Metallized | - | DS2433 | - | - | - | - | -- | - | - | - | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 850V | - | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | - | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | - | 0.015µF | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | 4Kbit | - | - | - | - | - | - | - | 2 µs | EEPROM | 1-Wire® | - | - | - | - | - | - | - | - | - | -- | 256 x 16 | - | - | - | - | 0.433 (11.00mm) | - | - | - | - | - | -- | ||
![]() DS1250AB-100 Analog Devices | 5200 | - | Datasheet | EOL (Last Updated: 1 week ago) | - | Through Hole | 32-DIP Module (0.600, 15.24mm) | - | 32 | 32-EDIP | - | - | - | DS1250AB | - | - | - | - | - | - | LAST TIME BUY (Last Updated: 1 week ago) | - | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal | - | - | - | NVSRAM (Non-Volatile SRAM) | 4.75V ~ 5.25V | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mbit | - | - | - | - | - | - | - | 100 ns | NVSRAM | Parallel | - | - | - | 100ns | - | - | - | - | - | - | 512K x 8 | 94V-0 | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2433X-S#T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 6-VBGA, FCBGA | - | - | 6-FlipChip (2.82x2.54) | - | - | - | DS2433 | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Kbit | - | - | - | - | - | - | - | 2 µs | EEPROM | 1-Wire® | - | - | - | - | - | - | - | - | - | - | 256 x 16 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1225AD-170+ Analog Devices | 106 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | 28-DIP Module (0.600, 15.24mm) | - | 28 | 28-EDIP | - | - | - | DS1225A | - | - | - | Parallel | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 70 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | 0 C | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVSRAM (Non-Volatile SRAM) | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kbit | - | 75 mA | - | - | - | - | - | 170 ns | NVSRAM | Parallel | 8 bit | 8 k x 8 | - | 170ns | - | - | - | - | - | - | 8K x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSQCF01-K05+T Analog Devices | In Stock | - | - | - | Chassis Mount, Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 30 % | - | - | - | - | Screw | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 4.7 mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.8016 mm | - | - | 70 mΩ | - | Polar | - | - | - | - | - | - | - | 5.8 A | - | - | - | - | 20000 hours | 50 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 60 mm | 69.6976 mm | - | - | - | No | - | - | ||
![]() DS1350WP-100 Analog Devices | 30 | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 0805 (2012 Metric) | - | 34 | 0805 | - | - | - | RN73R2A | - | - | - | Parallel | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 70 C | Non-Volatile, RAM, SRAM | KOA Speer Electronics, Inc. | 0 C | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | 3.6 V | 3 V | - | - | - | - | - | -55°C ~ 155°C | Bulk | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | - | - | 2 | - | - | ±50ppm/°C | - | 820 kOhms | - | 70 °C | -40 °C | Thin Film | - | 0.125W, 1/8W | - | - | NVSRAM (Non-Volatile SRAM) | 3V ~ 3.6V | - | - | - | - | - | - | - | 100 GHz | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | Parallel | 3.6 V | - | 3 V | 512 kB | - | 50 mA | - | - | - | - | - | 100 ns | NVSRAM | Parallel | 8 b | 512 k x 8 | - | 100ns | - | 4 Mb | - | - | - | Automotive AEC-Q200, Moisture Resistant | 512K x 8 | - | - | - | - | 0.024 (0.60mm) | - | - | - | No | Lead Free | AEC-Q200 | ||
![]() DS28CZ04G-4+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | QFN | - | - | 12-TQFN (4x4) | - | - | - | DS28CZ04 | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | Surface Mount | - | -20C to 70C | - | - | Tube | - | - | - | - | - | - | 5(mm) | Obsolete | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 2V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Kbit | - | - | - | - | 400 kHz | - | - | - | EEPROM | I²C | - | - | - | - | - | - | Commercial | - | - | - | 512 x 8 | - | 7(mm) | - | - | - | - | - | 0.9(mm) | - | - | - | ||
![]() DS28E01P-001-11+ Analog Devices | In Stock | - | - | - | - | Surface Mount | 6-SMD, J-Lead | - | - | 6-TSOC | - | - | - | DS28E01 | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 2.85V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Kbit | - | - | - | - | - | - | - | 2 µs | EEPROM | 1-Wire® | - | - | - | - | - | - | - | - | - | - | 256 x 4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1345ABP-70 Analog Devices | 108 |
| Datasheet | - | - | Surface Mount | 34-PowerCap™ Module | - | - | 34-PowerCap Module | - | - | - | DS1345AB | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVSRAM (Non-Volatile SRAM) | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | - | - | - | - | - | - | 70 ns | NVSRAM | Parallel | - | - | - | 70ns | - | - | - | - | - | - | 128K x 8 | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() DS1250BL-70 Analog Devices | 680 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | 34-LPM | - | - | - | DS1250BL | - | - | - | - | - | - | - | - | - | - | Non-Volatile | SiTime | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | NVSRAM (Non-Volatile SRAM) | 3.3V | - | - | - | - | - | - | - | 33.33 MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | 70µA | - | - | - | - | 4Mbit | - | - | - | - | - | - | - | 70 ns | NVSRAM | Parallel | - | - | - | 70ns | - | - | - | - | - | - | 512K x 8 | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() DS1249AB-70 Analog Devices | 10 | - | Datasheet | - | - | Through Hole | 32-DIP Module (0.600, 15.24mm) | - | - | 32-EDIP | - | - | - | DS1249AB | - | - | - | Parallel | - | ABB | - | ACH550-BCR-04A6-2+F267 | - | + 70 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | 0 C | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.25 V | 4.75 V | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVSRAM (Non-Volatile SRAM) | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Mbit | - | 85 mA | - | - | - | - | - | 70 ns | NVSRAM | Parallel | 8 bit | 256 k x 8 | - | 70ns | - | - | - | - | - | - | 256K x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS28E07G+T Analog Devices | 7 |
| Datasheet | - | - | - | SFN-2 | - | - | - | - | - | - | - | 10 Year | - | - | 1-Wire | - | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kbit | - | - | - | - | - | - | - | 2 us | - | - | - | 256 x 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS28E01P-W18+2 Analog Devices | In Stock | - | - | - | - | Surface Mount | 6-SMD, J-Lead | - | - | 6-TSOC | - | - | - | DS28E01 | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 2.8V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Kbit | - | - | - | - | - | - | - | - | EEPROM | 1-Wire® | - | - | - | 10ms | - | - | - | - | - | - | 256 x 4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1922L-F5# Analog Devices | 294 | - | Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | - | F5 MicroCan | - | 2 | - | - | - | - | DS1922 | - | 17.35 mm x 5.89 mm | - | 1-Wire | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | SRAM | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | Active | - | - | Compliant | - | 8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/8542320040/85 | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | iButton® | - | - | - | - | - | - | - | - | - | Logger, Temperature | - | - | 85 °C | -40 °C | - | Temperature Logging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital | 5.25 V | - | - | - | - | - | - | - | - | Serial | 5.25 V | - | 3 V | 0.512KB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.375 B | - | - | - | Loggers | - | - | - | - | - | - | - | 6.45 mm | - | - | - | - | - | ||
![]() DS3050W-100# Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 256-BGA | - | 256 | 256-BGA (27x27) | - | - | - | DS3050W | - | - | - | - | - | - | - | - | - | - | Non-Volatile, RAM, SRAM | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | NVSRAM (Non-Volatile SRAM) | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6 V | - | 3 V | 512 kB | - | - | - | - | - | - | - | 100 ns | NVSRAM | Parallel | 8 b | - | - | 100ns | - | - | - | - | - | - | 512K x 8 | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() DS28EC20+ Analog Devices | 4739 | - | Datasheet | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92-3 | - | - | - | DS28EC20 | 40 Year | - | - | 1-Wire | - | - | - | - | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | - | Through Hole | MSL 1 - Unlimited | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.25 V | 4 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Kbit | - | - | - | - | - | - | 900 uA | - | EEPROM | 1-Wire® | - | 256 x 80 | - | - | - | - | - | - | - | - | 256 x 80 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2502PU-1188+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, J-Lead | - | - | 6-TSOC | - | - | - | DS2502 | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPROM - OTP | 2.8V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Kbit | - | - | - | - | - | - | - | 15 µs | EPROM | 1-Wire® | - | - | - | - | - | - | - | - | - | - | 1K x 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3420EDD#TR Analog Devices | 1041 | - | Datasheet | - | - | - | - | YES | - | - | Plastic | - | 10 | - | - | - | ANALOG DEVICES INC | - | - | Analog Devices Inc | - | LT3420EDD#TR | - | - | - | - | - | 1 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 20 | 5.07 | - | No | - | - | - | 3.3 V | Untreated | - | - | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | - | NO LEAD | 235 | 1 | 0.5 mm | compliant | - | - | - | - | S-PDSO-N10 | - | - | - | Not Qualified | - | - | - | - | - | - | - | 16 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 3 mm | 800 | - | - | - | - |