- Base Product Number
- Controller Type
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Voltage - Supply
- Memory Types
Attribute column
Manufacturer
Analog Devices, Inc. Memory - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Weight | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Battery Backup Switching | Contact Finish Mating | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Pitch - Mating | Frequency Stability | Number of Outputs | Contact Finish - Post | ESR (Equivalent Series Resistance) | Contact Resistance | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Operating Mode | Max Supply Current | Frequency Tolerance | Termination Post Length | Pitch - Post | Controller Type | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1312S-2+T&R Analog Devices | 19 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 540.001716 mg | - | - | - | DS1312 | Yes | - | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | RAM | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | Compliant | 5.5 V | 4.75 V | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | 4.75V ~ 5.5V | - | - | - | - | - | - | - | 5.5 V | 4.75 V | 50 µA | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | No | Contains Lead, Lead Free | - | ||
![]() MXD1210EWE Analog Devices | 62 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | MXD1210 | Yes | - | - | - | + 85 C | Nonvolatile RAM - NVRAM | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | - | - | Active | - | - | 5.5 V | 4.5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 4.75V ~ 5.5V | - | - | - | - | - | - | - | - | - | 230 uA | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | - | - | - | ||
![]() DS1312S-2 Analog Devices | 319 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, No Lead | - | 8-SOIC | - | - | - | - | - | DS1312 | Yes | - | - | - | + 85 C | Nonvolatile SRAM | TST | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 5.5 V | 4.5 V | -40°C ~ 85°C | - | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | 4.75V ~ 5.5V | 25 MHz | - | ±30ppm | - | - | 40 Ohms | - | - | - | 50 uA, 200 uA | 18pF | Fundamental | - | ±30ppm | - | - | Nonvolatile RAM | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() DS1216H Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 32-DIP (0.600, 15.24mm) Socket | - | 32-DIP Socket | Thermoplastic, Glass Filled | - | 28 (2 x 14) | Phosphor Bronze | Phosphor Bronze | DS1216 | - | Gold | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | - | - | - | -55°C ~ 125°C | Tube | Diplomate DL | - | Active | Solder | DIP, 0.6 (15.24mm) Row Spacing | - | - | 4.5V ~ 5.5V | - | 0.100 (2.54mm) | - | - | Gold | - | 30 mOhm | - | - | - | - | - | - | - | 0.128 (3.24mm) | 0.100 (2.54mm) | Smartwatch RAM | Closed Frame | - | 15.0µin (0.38µm) | 15.0µin (0.38µm) | UL94 V-0 | - | - | - | ||
![]() DS1216F-3 Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 32-DIP (0.600, 15.24mm) Socket | - | 32-DIP Socket | - | - | - | - | - | DS1216 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smartwatch ROM | - | - | - | - | - | - | - | - | ||
![]() DS1312E+ Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | - | - | - | - | DS1312 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 4.75V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | - | - | - | ||
![]() DS1210+ Analog Devices | 400 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-PDIP | - | - | - | - | - | DS1210 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | Compliant | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | 4.75V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | - | Lead Free | - | ||
![]() DS1314 Analog Devices | 94 | - | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | - | - | - | DS1314 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | - | - | - | ||
![]() DS1216F Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 32-DIP (0.600, 15.24mm) Socket | - | 32-DIP Socket | - | - | - | - | - | DS1216 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smartwatch ROM | - | - | - | - | - | - | - | - | ||
![]() DS1321S+T&R Analog Devices | 1000 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | DS1321 | Yes | - | - | - | + 85 C | Nonvolatile SRAM | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | 5.5 V | 4.75 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 4.75V ~ 5.5V | - | - | - | - | - | - | - | - | - | 50 uA | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | - | - | - | ||
![]() DS1312S+T&R Analog Devices | 44 |
| Datasheet | Production (Last Updated: 5 months ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | 665.986997 mg | - | - | - | DS1312 | Yes | - | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | RAM | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | -40 - 105 | -25 - 105 | Obsolete | 4 | Compliant | 5.5 V | 4.75 V | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | 4.75V ~ 5.5V | - | - | - | - | - | - | - | 5.5 V | 4.75 V | 50 µA | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | No | Contains Lead, Lead Free | - | ||
![]() MXD1210CPA+ Analog Devices | 165 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | - | - | - | MXD1210 | Yes | - | - | - | + 70 C | Nonvolatile RAM - NVRAM | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | MSL 1 - Unlimited | Tube | - | - | Active | - | - | 5.5 V | 4.5 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | 4.75V ~ 5.5V | - | - | - | - | - | - | - | - | - | 230 uA | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | - | - | - | ||
![]() DS1212Q Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | - | - | DS1212 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | 4.75V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | - | - | - | ||
![]() DS1314E+T&R Analog Devices | 13 |
| Datasheet | Production (Last Updated: 3 months ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | - | 190.990737 mg | - | - | - | DS1314 | Yes | - | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | SRAM | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | - | Obsolete | - | Compliant | 3.6 V | 3 V | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | 3V ~ 3.6V | - | - | - | - | - | - | - | 3.6 V | 3 V | 30 µA | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | No | Contains Lead, Lead Free | - | ||
![]() DS1222S Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | - | - | - | DS1222 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | Compliant | - | - | 0°C ~ 70°C | - | - | - | - | - | - | 70 °C | 0 °C | 4.5V ~ 5.5V | - | - | - | 1 | - | - | - | - | - | - | - | - | 15 mA | - | - | - | Static RAM (SRAM) | - | - | - | - | - | - | Contains Lead | - | ||
![]() DS1218S+T&R Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 506.605978 mg | - | - | - | DS1218 | - | - | Miscellaneous | - | - | RAM | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | Compliant | - | - | 0°C ~ 70°C | Tape & Reel | - | - | - | - | - | 70 °C | 0 °C | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 5.5 V | 4.5 V | 2 mA | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | No | Contains Lead, Lead Free | - | ||
![]() DS1221S Analog Devices | 3216 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | DS1221 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | - | - | - | ||
![]() DS1211SN+T&R Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | - | - | DS1211 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 4.75V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | - | - | - | ||
![]() DS1213D Analog Devices | 38 | - | Datasheet | - | - | - | Through Hole | 32-DIP (0.600, 15.24mm) Socket | - | 32-DIP Socket | - | - | - | - | - | DS1213 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | 4.75V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smartsocket SRAM | - | - | - | - | - | - | - | - | ||
![]() DS1314E Analog Devices | 47 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | - | 190.990737 mg | - | - | - | DS1314 | Yes | - | - | PRODUCTION (Last Updated: 3 weeks ago) | + 85 C | SRAM | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | - | - | Obsolete | - | Compliant | 3.6 V | 2.7 V | -40°C ~ 85°C | Bulk | - | - | - | - | - | 85 °C | -40 °C | 3V ~ 3.6V | - | - | - | - | - | - | - | 3.6 V | 3 V | 30 µA | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | - | - | No | Lead Free | - |