- Package
- RoHS
- Control Features
- Fault Protection
- Internal Switch(s)
- Mounting Type
- Output Isolation
- Package / Case
- Packaging
- Part Status
- Power (Watts)
- Supplier Device Package
Attribute column
Manufacturer
Wuxi Chipown PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Package | RoHS | Packaging | Part Status | Power (Watts) | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Output Isolation | Voltage - Breakdown |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PN8213ST-A1 Chipown | 40000 | - | - | Surface Mount | 10-SOP (0.154", 3.90mm Width) | 10-SSOP | - | - | Tape & Reel (TR) | Active | 55 mW | 9V ~ 56V | Frequency Control | Flyback | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | Isolated | - | ||
![]() AP2962BSEER Wuxi Chipown Micro-electronics | 60000 |
| Datasheet | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN8015SSC-R1D Wuxi Chipown Micro-electronics | 400000 |
| Datasheet | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN8137NSC-T1 Chipown | In Stock | - | - | Through Hole | 8-DIP (0.300", 7.62mm), 7 Leads | 7-DIP | - | - | Tube | Active | 20 W | - | Frequency Control | Flyback | 25kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Isolated | 650V | ||
![]() PN8136NSC-T1 Chipown | 1264 | - | - | Through Hole | 8-DIP (0.300", 7.62mm), 7 Leads | 7-DIP | - | - | Tube | Active | 17 W | - | Frequency Control | Flyback | 25kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | Isolated | 650V | ||
![]() PN8308MSEC-R1 Wuxi Chipown Micro-electronics | 7900 | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN8307HSEC-R1 Wuxi Chipown Micro-electronics | 7247 |
| - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP8012HNEC-T1L Wuxi Chipown Micro-electronics | 128500 |
| Datasheet | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | - | - | - |