- Base Part Number
- Battery Chemistry
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pin Count
- RoHS Status
- Analog IC - Other Type
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Adjustable Threshold | Input Voltage (Min) | Control Mode | Output Current-Max | Input Voltage (Max) | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Threshold Voltage | Switching Frequency-Max | Fault Protection | Battery Chemistry | Number of Cells | Voltage - Supply (Max) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC4069EDC#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-WFDFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 30 | LTC4069 | 6 | S-PDSO-N6 | Not Qualified | - | - | - | 5V | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | 0.25mA | - | - | - | - | Lithium-Ion | 1 | 5.5V | - | Constant - Programmable | 750mA | 4.2V | 0.8mm | 2mm | 2mm | ROHS3 Compliant | ||
![]() LTC1733EMSE#PBF Linear Technology/Analog Devices | 1000 | - | Datasheet | 8 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~85°C TA | Tube | 2002 | - | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | LTC1733 | 10 | - | Not Qualified | - | - | - | 5V | - | 2 | - | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | 3mA | - | - | - | Over Temperature | Lithium-Ion | 1 | 6.5V | Timer | Constant - Programmable | 1.5A | 4.2V | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTM8062AEV#PBF Linear Technology/Analog Devices | 232 |
| Datasheet | 12 Weeks | Surface Mount | 77-BLGA | YES | - | -40°C~125°C TA | Tray | 2011 | µModule® | e3 | Active | 3 (168 Hours) | 77 | EAR99 | Matte Tin (Sn) | - | BOTTOM | NO LEAD | 245 | 1 | - | - | - | 30 | LTM8062 | 77 | R-PBGA-N77 | Not Qualified | - | - | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.65V | CURRENT-MODE | - | 32V | - | - | BUCK | - | - | - | Multi-Chemistry | 1 | 32V | Timer | Constant | 2.1A | - | 4.42mm | - | 9mm | ROHS3 Compliant | ||
![]() LTC4156IUFD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 28-WFQFN Exposed Pad | YES | - | -40°C~125°C TJ | Tube | 2008 | PowerPath™ | e3 | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | LTC4156 | 28 | R-PQCC-N28 | Not Qualified | - | - | - | 3.35V | - | 1 | I2C, USB | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | Over Voltage | Lithium Iron Phosphate | 1 | 5.5V | - | Constant - Programmable | 3.7A | 3.8V | 0.8mm | 5mm | 4mm | ROHS3 Compliant | ||
![]() LTC4079EDD#PBF Linear Technology/Analog Devices | 21 |
| Datasheet | 12 Weeks | Surface Mount | 10-WFDFN Exposed Pad | - | - | -40°C~125°C TJ | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | LTC4079 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 60V | Timer | Constant - Programmable | 250mA | - | - | - | - | ROHS3 Compliant | ||
![]() LTC4053EDD-4.2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 30 | LTC4053 | 10 | - | Not Qualified | - | - | - | 5V | - | 1 | USB | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | 2mA | - | - | - | Over Temperature | Lithium-Ion | 1 | 6.5V | Timer | Constant - Programmable | - | 4.2V | 0.85mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC3552EDHC-1#TRPBF Linear Technology/Analog Devices | 49 |
| Datasheet | 16 Weeks | Surface Mount | 16-WFDFN Exposed Pad | - | 16-DFN (5x3) | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | LTC3552 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lithium-Ion | 1 | 8V | Current | Constant - Programmable | 950mA | 4.2V | - | - | - | ROHS3 Compliant | ||
![]() LT1510IS#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 16V | 1.27mm | - | 30 | LT1510 | 16 | R-PDSO-G16 | Not Qualified | 2.465V | 16V | - | 16V | - | - | - | BATTERY CHARGE CONTROLLER | - | 8V | CURRENT-MODE | 2A | 28V | PULSE WIDTH MODULATION | 4.5mA | SINGLE | - | 200kHz | Over Voltage | Multi-Chemistry | - | 28V | - | Constant - Programmable | 1.5A | 20V Max | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LT3650EMSE-4.2#PBF Linear Technology/Analog Devices | 145 |
| Datasheet | 8 Weeks | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~85°C TA | Tube | - | - | e3 | Active | 1 (Unlimited) | 12 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | LT3650 | 12 | - | Not Qualified | - | 20V | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.75V | CURRENT-MODE | - | 32V | - | - | BUCK | - | - | Over Temperature | Lithium Ion/Polymer | 1 | 32V | Timer | Constant - Programmable | 2A | 4.2V | - | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC4002ES8-8.4#PBF Linear Technology/Analog Devices | 2781 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | - | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | LTC4002 | 8 | R-PDSO-G8 | Not Qualified | - | 12V | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | 8.9V | CURRENT-MODE | - | - | PULSE WIDTH MODULATION | - | BUCK | - | 550kHz | - | Lithium-Ion | 2 | 22V | Timer | Constant - Programmable | - | 8.4V | - | - | 3.899mm | ROHS3 Compliant | ||
![]() LTC1732EMS-4#PBF Linear Technology/Analog Devices | 48 |
| Datasheet | 8 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C TA | Tube | - | - | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | 30 | LTC1732 | 10 | - | Not Qualified | - | 6V | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.5V | - | - | - | - | - | SINGLE | - | - | - | Multi-Chemistry | 1 | 12V | Timer | Constant - Programmable | 585mA | 4.2V | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() LT1513CR#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | YES | - | 0°C~125°C TJ | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | SINGLE | GULL WING | 260 | 1 | 5V | - | not_compliant | 30 | LT1513 | 7 | R-PSSO-G7 | Not Qualified | 1.245V | 5V | - | 5V | - | - | - | BATTERY CHARGE CONTROLLER | - | 2.7V | CURRENT-MODE | 5.4A | 25V | - | 5.5mA | SINGLE | - | 580kHz | - | Multi-Chemistry | 1 | 25V | - | Constant - Programmable | 2A | 20V Max | 4.877mm | - | 8.89mm | ROHS3 Compliant | ||
![]() LTC4065EDC#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-WFDFN Exposed Pad | YES | - | -40°C~85°C TA | Cut Tape (CT) | 2005 | - | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 30 | LTC4065 | 6 | S-PDSO-N6 | Not Qualified | - | - | - | - | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | Lithium-Ion | 1 | 5.5V | - | Constant - Programmable | 750mA | 4.2V | 0.8mm | 2mm | 2mm | ROHS3 Compliant | ||
![]() LTC4071EMS8E#PBF Linear Technology/Analog Devices | 443 |
| Datasheet | 8 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~125°C TJ | Tube | 2011 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 4.2V | 0.65mm | - | 30 | LTC4071 | 8 | S-PDSO-G8 | Not Qualified | - | - | 4.24V | 3.7V | 4.07V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | 0.0012mA | - | - | - | - | Lithium Ion/Polymer | - | - | - | - | - | 4.2V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC4052EMS8E-4.2#PBF Linear Technology/Analog Devices | 48 |
| Datasheet | 8 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~85°C TA | Tube | - | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 6V | 0.65mm | - | 30 | LTC4052 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | 6V | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | Over Current | Lithium-Ion | 1 | 10V | Timer | Constant Pulsed | 1A | 4.2V | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC1731EMS8-4.2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | LTC1731 | 8 | S-PDSO-G8 | Not Qualified | - | 6V | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.5V | CURRENT-MODE | - | - | - | - | SINGLE | - | - | - | Multi-Chemistry | 1 | 12V | Timer | Constant - Programmable | 500mA | 4.2V | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() LT3651IUHE-8.2#PBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 16 Weeks | Surface Mount | 36-WFQFN Exposed Pad | YES | - | -40°C~125°C TJ | Tube | - | - | e3 | Active | 1 (Unlimited) | 36 | EAR99 | Matte Tin (Sn) | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | - | NOT SPECIFIED | LT3651 | 36 | R-PQCC-N36 | - | - | - | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | - | - | - | - | - | - | - | - | - | Over Temperature | Lithium Ion/Polymer | 2 | 32V | Current, Timer | Constant - Programmable | 4A | 8.2V | 0.8mm | 6mm | 5mm | ROHS3 Compliant | ||
![]() LT3652EMSE#PBF Linear Technology/Analog Devices | 1 | - | Datasheet | 8 Weeks | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~125°C TJ | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | 12 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | LT3652 | 12 | R-PDSO-G12 | Not Qualified | - | 20V | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.95V | CURRENT-MODE | - | 32V | - | - | BUCK | - | 1000kHz | - | Multi-Chemistry | - | 32V | Current, Timer | Constant - Programmable | 2A | 14.4V | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC4006EGN-6#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | 2006 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 20V | 0.635mm | - | 40 | LTC4006 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | 1 | - | BATTERY CHARGE CONTROLLER | YES | - | - | - | - | - | 5mA | - | +4.7 | - | - | Lithium-Ion | 2 | 28V | Timer | Constant - Programmable | - | 8.4V | 1.75mm | 4.8895mm | 3.899mm | ROHS3 Compliant | ||
![]() LTC4002EDD-4.2#PBF Linear Technology/Analog Devices | 5000 |
| Datasheet | 8 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | - | -40°C~85°C TA | Tube | - | - | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | - | 30 | LTC4002 | 10 | - | Not Qualified | - | 10V | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.7V | CURRENT-MODE | - | 22V | PULSE WIDTH MODULATION | - | BUCK | - | 550kHz | - | Lithium-Ion | 1 | 22V | Timer | Constant - Programmable | - | 4.2V | 0.8mm | 3mm | 3mm | ROHS3 Compliant |