- Base Part Number
- Battery Chemistry
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pin Count
- RoHS Status
- Analog IC - Other Type
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Input Voltage-Nom | Power Supplies | Number of Channels | Interface | Analog IC - Other Type | Adjustable Threshold | Input Voltage (Min) | Control Mode | Output Current-Max | Input Voltage (Max) | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Switching Frequency-Max | Fault Protection | Battery Chemistry | Number of Cells | Voltage - Supply (Max) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1513-2CR#PBF Linear Technology/Analog Devices | 218 | - | Datasheet | 8 Weeks | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | YES | 0°C~125°C TJ | Tube | 2003 | - | e3 | Active | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | SINGLE | GULL WING | 260 | 1 | 5V | - | not_compliant | 30 | LT1513 | 7 | R-PSSO-G7 | Not Qualified | - | 5V | 5V | - | - | BATTERY CHARGE CONTROLLER | - | 2.7V | CURRENT-MODE | 5.4A | 25V | - | 5.5mA | SINGLE | 580kHz | - | Multi-Chemistry | 1 | 25V | - | Constant - Programmable | 2A | 20V Max | 4.877mm | - | 8.89mm | ROHS3 Compliant | ||
![]() LTC4054XES5-4.2#TRMPBF Linear Technology/Analog Devices | 15000 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 30 | LTC4054 | 5 | R-PDSO-G5 | Not Qualified | - | - | 5V | 2 | - | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | 2mA | - | - | - | Lithium-Ion | 1 | 6.5V | - | Constant - Programmable | 800mA | 4.2V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC3110IFE#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | -40°C~125°C TJ | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | LTC3110 | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature, Over Voltage | Supercapacitor | - | 5.5V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LT1505CG#PBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 8 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 0°C~70°C TA | Tube | 2001 | - | e3 | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 18V | 0.65mm | - | 30 | LT1505 | 28 | R-PDSO-G28 | Not Qualified | - | - | 18V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | 15mA | - | - | Over Voltage | Multi-Chemistry | 3 ~ 4 | 24V | - | Constant - Programmable | - | 20V Max | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() LTC4101EG#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | -40°C~85°C TA | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | LTC4101 | 24 | R-PDSO-G24 | Not Qualified | - | 3.3V | - | - | I2C | BATTERY CHARGE CONTROLLER | - | 3V | CURRENT-MODE | - | 5.5V | PULSE WIDTH MODULATION | - | PUSH-PULL | 345kHz | Over Current, Over Voltage | Smart Batteries | 1 | 28V | - | Constant - Programmable | 4A | - | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() LT1510CGN#PBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tube | 1998 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 16V | 0.635mm | - | 30 | LT1510 | 16 | R-PDSO-G16 | Not Qualified | - | 16V | 16V | - | - | BATTERY CHARGE CONTROLLER | - | 7.8V | CURRENT-MODE | 2A | 28V | PULSE WIDTH MODULATION | 4.5mA | SINGLE | 220kHz | Over Voltage | Multi-Chemistry | - | 28V | - | Constant - Programmable | 1.5A | 20V Max | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC3110EFE#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | -40°C~125°C TJ | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | LTC3110 | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature, Over Voltage | Supercapacitor | - | 5.5V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LT1511CSW#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 0°C~70°C TA | Tube | 1999 | - | e3 | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 16V | 1.27mm | - | 30 | LT1511 | 24 | R-PDSO-G24 | Not Qualified | 2.465V | 16V | 16V | - | - | BATTERY CHARGE CONTROLLER | - | 11V | CURRENT-MODE | 4A | 28V | PULSE WIDTH MODULATION | 7mA | SINGLE | 230kHz | Over Voltage | Multi-Chemistry | - | 28V | - | Constant - Programmable | 3A | 20V Max | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC4012CUF#PBF Linear Technology/Analog Devices | 84 | - | Datasheet | 8 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | 0°C~85°C TA | Tube | 2010 | PowerPath™ | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 12V | 0.5mm | - | 30 | LTC4012 | 20 | S-PQCC-N20 | Not Qualified | 5V | 20V | 12V | - | - | SWITCHING CONTROLLER | - | 6V | CURRENT-MODE | - | 28V | PULSE WIDTH MODULATION | - | PUSH-PULL | 633kHz | Over Voltage | Multi-Chemistry | 1 ~ 4 | 28V | - | Constant - Programmable | - | - | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() LTC4001EUF#PBF Linear Technology/Analog Devices | 193 |
| Datasheet | 16 Weeks | Surface Mount | 16-WQFN Exposed Pad | YES | -40°C~85°C TA | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | - | 30 | LTC4001 | 16 | - | Not Qualified | - | 5V | - | - | - | BATTERY CHARGE CONTROLLER | - | 4V | - | 2A | 5.5V | PULSE WIDTH MODULATION | - | SINGLE | - | Over Voltage, Short Circuit | Lithium-Ion | 1 | 5.5V | Current, Timer | Constant - Programmable | 2A | 4.2V | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() LT1510CS8#PBF Linear Technology/Analog Devices | 94 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tube | 1998 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 30 | LT1510 | 8 | R-PDSO-G8 | Not Qualified | 2.465V | 16V | - | - | - | BATTERY CHARGE CONTROLLER | - | 8V | CURRENT-MODE | 2A | 28V | PULSE WIDTH MODULATION | 4.5mA | SINGLE | 200kHz | Over Voltage | Multi-Chemistry | - | 28V | - | Constant - Programmable | 1.5A | 20V Max | 1.752mm | 4.9025mm | 3.899mm | ROHS3 Compliant | ||
![]() LT1510CS#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tube | 1998 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 16V | 1.27mm | - | 30 | LT1510 | 16 | R-PDSO-G16 | Not Qualified | 2.465V | 16V | 16V | - | - | BATTERY CHARGE CONTROLLER | - | 8V | CURRENT-MODE | 2A | 28V | PULSE WIDTH MODULATION | 4.5mA | SINGLE | 200kHz | Over Voltage | Multi-Chemistry | - | 28V | - | Constant - Programmable | 1.5A | 20V Max | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LT3652IDD#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 12-WFDFN Exposed Pad | YES | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 12 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | - | 0.45mm | - | 30 | LT3652 | 12 | S-PDSO-N12 | Not Qualified | - | 20V | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.95V | CURRENT-MODE | 3A | 32V | - | - | BUCK | 1000kHz | - | Multi-Chemistry | - | 32V | Current, Timer | Constant - Programmable | 2A | 14.4V | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC4120IUD#TRPBF Linear Technology/Analog Devices | 35 |
| Datasheet | 16 Weeks | Surface Mount | 16-WFQFN Exposed Pad | YES | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | - | 15V | 0.5mm | - | NOT SPECIFIED | LTC4120 | 16 | S-PQCC-N16 | Not Qualified | - | - | 15V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 40V | - | Constant - Programmable | 400mA | 11V | - | - | - | ROHS3 Compliant | ||
![]() LTC4053EMSE-4.2#TRPBF Linear Technology/Analog Devices | 6 | - | Datasheet | 12 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | LTC4053 | 10 | - | Not Qualified | - | - | 5V | 1 | USB | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | 2mA | - | - | Over Temperature | Lithium-Ion | 1 | 6.5V | Timer | Constant - Programmable | - | 4.2V | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() LT1512IS8#PBF Linear Technology/Analog Devices | 75 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | 2009 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LT1512 | 8 | R-PDSO-G8 | Not Qualified | 1.245V | 5V | 5V | - | - | BATTERY CHARGE CONTROLLER | - | 2.7V | CURRENT-MODE | 2.7A | 25V | PULSE WIDTH MODULATION | 5.5mA | SINGLE | 580kHz | - | Multi-Chemistry | 1 | 25V | - | Constant - Programmable | 1A | - | - | 4.9025mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC4088EDE#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 14-WFDFN Exposed Pad | YES | -40°C~85°C TA | Tape & Reel (TR) | 2006 | PowerPath™ | e3 | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | - | 30 | LTC4088 | 14 | - | Not Qualified | - | 5V | - | - | USB | BATTERY CHARGE CONTROLLER | - | 4.35V | CURRENT-MODE | 3A | 5.5V | PULSE WIDTH MODULATION | - | BUCK | 2.7kHz | Over Temperature | Lithium Ion/Polymer | 1 | 5.5V | - | Constant - Programmable | 1.5A | 4.2V | 0.8mm | 4mm | 3mm | ROHS3 Compliant | ||
![]() LT3652HVIMSE#PBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 12 Weeks | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | YES | -40°C~125°C TJ | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | 12 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | LT3652 | 12 | R-PDSO-G12 | Not Qualified | - | 20V | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.95V | CURRENT-MODE | - | 34V | - | - | BUCK | 1000kHz | - | Multi-Chemistry | 4 ~ 5 | 34V | Current, Timer | Constant - Programmable | 2A | 18V Max | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC4015EUHF#TRPBF Linear Technology/Analog Devices | 914 | - | Datasheet | 26 Weeks | Surface Mount | 38-WFQFN Exposed Pad | - | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | PowerPath™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | LTC4015 | 38 | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | Over Temperature | Multi-Chemistry | 2 | 35V | Current, Timer | Constant - Programmable | - | - | - | - | - | ROHS3 Compliant | ||
![]() LTC4015EUHF#PBF Linear Technology/Analog Devices | 2500 | - | Datasheet | 26 Weeks | Surface Mount | 38-WFQFN Exposed Pad | - | -40°C~125°C TJ | Tube | 2015 | PowerPath™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | LTC4015 | 38 | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | Over Temperature | Multi-Chemistry | 2 | 35V | Current, Timer | Constant - Programmable | - | - | - | - | - | ROHS3 Compliant |