- Base Part Number
- Battery Chemistry
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pin Count
- RoHS Status
- Analog IC - Other Type
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Input Voltage-Nom | Power Supplies | Number of Channels | Interface | Analog IC - Other Type | Adjustable Threshold | Input Voltage (Min) | Control Mode | Output Current-Max | Input Voltage (Max) | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Switching Frequency-Max | Fault Protection | Battery Chemistry | Number of Cells | Voltage - Supply (Max) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1571EGN-2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | e3 | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 0.635mm | 30 | LT1571 | 28 | R-PDSO-G28 | Not Qualified | - | 16V | - | - | - | BATTERY CHARGE CONTROLLER | - | 8V | CURRENT-MODE | 2A | 26V | PULSE WIDTH MODULATION | - | BUCK | 220kHz | - | Multi-Chemistry | - | 26V | - | Constant - Programmable | 1.5A | 8.4V | 1.75mm | 9.9mm | 3.9116mm | ROHS3 Compliant | ||
![]() LT3651IUHE-4.2#TRPBF Linear Technology/Analog Devices | 35 |
| Datasheet | 16 Weeks | Surface Mount | 36-WFQFN Exposed Pad | YES | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 36 | EAR99 | Matte Tin (Sn) | - | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 30 | LT3651-4.2 | 36 | R-PQCC-N36 | Not Qualified | - | 20V | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.8V | CURRENT-MODE | - | 32V | - | - | BUCK | - | Over Temperature | Lithium Ion/Polymer | 1 | 32V | Current, Timer | Constant - Programmable | 4A | 4.2V | 0.8mm | 6mm | 5mm | ROHS3 Compliant | ||
![]() LT1505CG#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 0°C~70°C TA | Tape & Reel (TR) | 2001 | - | e3 | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 30 | LT1505 | 28 | R-PDSO-G28 | Not Qualified | - | 18V | - | - | - | BATTERY CHARGE CONTROLLER | - | 11V | CURRENT-MODE | 1A | 24V | PULSE WIDTH MODULATION | - | PUSH-PULL | 230kHz | Over Voltage | Multi-Chemistry | 3 ~ 4 | 24V | - | Constant - Programmable | - | 20V Max | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() LT1511ISW#TRPBF Linear Technology/Analog Devices | 50 |
| Datasheet | 16 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | e3 | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 16V | 1.27mm | 30 | LT1511 | 24 | R-PDSO-G24 | Not Qualified | 2.465V | 16V | 16V | - | - | BATTERY CHARGE CONTROLLER | - | 11V | CURRENT-MODE | 4A | 28V | PULSE WIDTH MODULATION | 7mA | SINGLE | 230kHz | Over Voltage | Multi-Chemistry | - | 28V | - | Constant - Programmable | 3A | 20V Max | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC1325CSW#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | e3 | Active | 1 (Unlimited) | 18 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 30 | LTC1325 | 18 | R-PDSO-G18 | Not Qualified | 3.072V | 12V | - | - | Serial | BATTERY CHARGE CONTROLLER | - | 4.5V | CURRENT-MODE | - | 16V | PULSE WIDTH MODULATION | 2mA | SINGLE | 111kHz | - | Multi-Chemistry | - | 16V | - | Constant - Programmable | - | 3.072V | 2.642mm | 11.557mm | 7.493mm | ROHS3 Compliant | ||
![]() LT1511CSW#TRPBF Linear Technology/Analog Devices | 27 |
| Datasheet | 16 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 0°C~70°C TA | Tape & Reel (TR) | 1999 | - | e3 | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 30 | LT1511 | 24 | R-PDSO-G24 | Not Qualified | 2.465V | 16V | - | - | - | BATTERY CHARGE CONTROLLER | - | 11V | CURRENT-MODE | 4A | 28V | PULSE WIDTH MODULATION | 7mA | SINGLE | 230kHz | Over Voltage | Multi-Chemistry | - | 28V | - | Constant - Programmable | 3A | 20V Max | 2.642mm | 15.395mm | 7.493mm | ROHS3 Compliant | ||
![]() LT3651EUHE-4.2#TRPBF Linear Technology/Analog Devices | 27 |
| Datasheet | 26 Weeks | Surface Mount | 36-WFQFN Exposed Pad | YES | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 36 | EAR99 | Matte Tin (Sn) | - | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 30 | LT3651-4.2 | 36 | R-PQCC-N36 | Not Qualified | - | 20V | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.8V | CURRENT-MODE | - | 32V | - | - | BUCK | - | Over Temperature | Lithium Ion/Polymer | 1 | 32V | Current, Timer | Constant - Programmable | 4A | 4.2V | 0.8mm | 6mm | 5mm | ROHS3 Compliant | ||
![]() LTC4000EGN-1#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | YES | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | PowerPath™ | e3 | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.635mm | NOT SPECIFIED | LTC4000 | 28 | R-PDSO-G28 | Not Qualified | - | - | 3/60V | - | - | BATTERY CHARGE CONTROLLER | - | - | - | - | - | - | - | - | - | Reverse Current | Lithium Iron Phosphate | - | 60V | Timer | Constant - Programmable | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC3110IUF#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 24-WFQFN Exposed Pad | - | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | LTC3110 | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature, Over Voltage | Supercapacitor | - | 5.5V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LT8491EUKJ#PBF Linear Technology/Analog Devices | 650 | - | Datasheet | 8 Weeks | Surface Mount | 64-WFQFN, 58 Leads, Exposed Pad | - | -40°C~125°C TJ | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | Over Temperature, Over Voltage | Lead Acid | 1 | 80V | Current, Voltage | Constant | - | 1.3V~80V | - | - | - | ROHS3 Compliant | ||
![]() LTC1760IFW Linear Technology/Analog Devices | In Stock | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | -40°C~125°C TA | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 20V | 0.5mm | 30 | LTC1760 | 48 | R-PDSO-G48 | - | - | - | - | 2 | I2C | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | Smart Batteries | 2 | 28V | - | Constant - Programmable | 4.43A | - | 1.1mm | - | 6.1mm | Non-RoHS Compliant | ||
![]() LT3651EUHE-4.1 Linear Technology/Analog Devices | In Stock | - | - | - | Surface Mount | 36-WFQFN Exposed Pad | YES | -40°C~125°C TJ | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 36 | EAR99 | Matte Tin (Sn) | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | NOT SPECIFIED | LT3651 | 36 | R-PQCC-N36 | Not Qualified | - | 20V | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.8V | CURRENT-MODE | - | 32V | - | - | SINGLE | - | Over Temperature | Lithium Ion/Polymer | 1 | 32V | Current, Timer | Constant - Programmable | 4A | 4.1V | 0.8mm | 6mm | 5mm | Non-RoHS Compliant | ||
![]() LTC1734LES6-4.2#TRPBF Linear Technology/Analog Devices | 2450 |
| Datasheet | 16 Weeks | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 30 | LTC1734 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | - | Over Current, Over Temperature | Multi-Chemistry | 1 | 8V | Current | Constant - Programmable | 180mA | 4.2V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC1731ES8-4.2#TRPBF Linear Technology/Analog Devices | 49 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 6V | - | NOT SPECIFIED | LTC1731 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 1 | 12V | Timer | Constant - Programmable | 500mA | 4.2V | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC4126EV-10#TRPBF Linear Technology/Analog Devices | 33 |
| Datasheet | 12 Weeks | Surface Mount | 12-VFQFN Exposed Pad | - | -20°C~85°C TJ | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Current | Lithium-Ion | 1 | 5.5V | Voltage | Constant | 8.5mA | 4.35V | - | - | - | ROHS3 Compliant | ||
![]() LTC3110HFE Linear Technology/Analog Devices | In Stock | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | -40°C~150°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | LTC3110 | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature, Over Voltage | Supercapacitor | - | 5.5V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LT3651IUHE-4.2 Linear Technology/Analog Devices | In Stock | - | - | - | Surface Mount | 36-WFQFN Exposed Pad | YES | -40°C~125°C TJ | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 36 | EAR99 | Matte Tin (Sn) | - | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 30 | LT3651 | 36 | R-PQCC-N36 | Not Qualified | - | 20V | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.8V | CURRENT-MODE | - | 32V | - | - | BUCK | - | Over Temperature | Lithium Ion/Polymer | 1 | 32V | Current, Timer | Constant - Programmable | 4A | 4.2V | 0.8mm | 6mm | 5mm | Non-RoHS Compliant | ||
![]() LT3651IUHE-4.1 Linear Technology/Analog Devices | In Stock | - | - | - | Surface Mount | 36-WFQFN Exposed Pad | YES | -40°C~125°C TJ | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 36 | EAR99 | Matte Tin (Sn) | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | NOT SPECIFIED | LT3651 | 36 | R-PQCC-N36 | Not Qualified | - | 20V | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.8V | CURRENT-MODE | - | 32V | - | - | SINGLE | - | Over Temperature | Lithium Ion/Polymer | 1 | 32V | Current, Timer | Constant - Programmable | 4A | 4.1V | 0.8mm | 6mm | 5mm | Non-RoHS Compliant | ||
![]() LTC4075EDD#TRPBF Linear Technology/Analog Devices | 49 |
| Datasheet | 8 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | LTC4075 | 10 | - | Not Qualified | - | - | 5V | 1 | USB | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | 0.8mA | - | - | Over Voltage | Lithium-Ion | 1 | 8V | Current | Constant - Programmable | 950mA | 4.2V | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC4077EDD#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | LTC4077 | 10 | - | Not Qualified | - | - | 5V | 1 | USB | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | 0.7mA | - | - | - | Lithium-Ion | 1 | 8V | Current | Constant - Programmable | 950mA | 4.2V | 0.8mm | 3mm | 3mm | ROHS3 Compliant |