- Package / Case
- Operating Temperature
- Mounting Type
- Series
- Mfr
- Package
- Product Status
- Function
- Accuracy
- Sensing Method
- Base Product Number
- Supplier Device Package
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Body Length or Diameter | Body Breadth | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Current - Output | Accuracy | Sensors/Transducers Type | Housing | Height Seated (Max) | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM334S8#TRPBF Linear Technology/Analog Devices | 33 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | LM334 | - | Current Source | - | 4.9025mm | 3.899 mm | 40V | - | 0.8V | SOLDER | - | - | - | TEMPERATURE SENSOR,ANALOG,RESISTANCE BASED | PLASTIC | - | - | - | 1.549mm | ROHS3 Compliant | ||
![]() LM334Z#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 0°C~70°C | Tape & Reel (TR) | 2001 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | LM334 | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LT3092EST#PBF Linear Technology/Analog Devices | 21 | - | Datasheet | 8 Weeks | Surface Mount | TO-261-4, TO-261AA | YES | -40°C~125°C TJ | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 5V | 2.3mm | - | 30 | LT3092 | R-PDSO-G3 | Current Source | Not Qualified | - | - | 40V | 2/40V | 2V | - | ANALOG CIRCUIT | - | ±1% | - | - | 1.8mm | 6.505mm | 3.5mm | - | ROHS3 Compliant | ||
![]() LT3092ITS8#TRPBF Linear Technology/Analog Devices | 79 | - | Datasheet | 8 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 30 | LT3092 | R-PDSO-G8 | Current Source | Not Qualified | - | - | 40V | 2/40V | 2V | - | ANALOG CIRCUIT | - | ±1% | - | - | 1mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | ||
![]() LT3092IDD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | -40°C~125°C TJ | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | NO LEAD | 260 | 5V | 0.5mm | - | 30 | LT3092 | S-PDSO-N8 | Current Source | Not Qualified | - | - | 40V | 2/40V | 2V | - | ANALOG CIRCUIT | - | ±1% | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | ||
![]() LT3092EST Linear Technology/Analog Devices | 2500 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | -40°C~125°C TJ | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 235 | 5V | 2.3mm | not_compliant | 20 | LT3092 | R-PDSO-G3 | Current Source | Not Qualified | - | - | 40V | 2/40V | 2V | - | ANALOG CIRCUIT | 200mA | ±1% | - | - | 1.8mm | 6.505mm | 3.5mm | - | Non-RoHS Compliant | ||
![]() LT3092IST Linear Technology/Analog Devices | 22 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | -40°C~125°C TJ | Tube | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 235 | 5V | 2.3mm | not_compliant | 20 | LT3092 | R-PDSO-G3 | Current Source | Not Qualified | - | - | 40V | 2/40V | 2V | - | ANALOG CIRCUIT | 200mA | ±1% | - | - | 1.8mm | 6.505mm | 3.5mm | - | Non-RoHS Compliant |