- Package
- Series
- Mfr
- Product Status
- Base Product Number
- Package / Case
- Mounting Type
- Operating Temperature
- Supplier Device Package
- Voltage - Supply
- Display Type
- Interface
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Display Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Interface Type | Manufacturer Lifecycle Status | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Max Power Dissipation | Voltage - Supply | Function | Number of Outputs | Output Voltage | Operating Supply Voltage | Dielectric | Configuration | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Supply Current-Max | Current - Supply | Voltage - Output | Data Interface | Resolution | Evaluation Kit | Protocol | Sampling Rate (Per Second) | Display Type | Max Frequency | Number of A/D Converters | High Level Output Current | Low Level Output Current | Number of Converters | Voltage Supply Source | Number of Segments | Standards | Resolution (Bits) | Number of Analog Inputs | Digits or Characters | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX7233BFIQH+D Analog Devices | 39 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | - | PLCC-44 | 44 | - | MAX723 | - | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 20 C | SMD/SMT | - | Tube | - | Active | Compliant | - | - | Bulk | * | - | 85 °C | -20 °C | - | - | - | - | - | - | - | 5.5 V | - | - | - | Parallel | - | - | 30 µA | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | 72 | - | - | - | - | - | No | Lead Free | ||
![]() MAX20067GTJ/V+ Analog Devices | 45 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | MAX20067 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | Strip | - | Active | - | - | -40°C ~ 105°C | - | - | - | - | - | Automotive | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICM7224IQH+D Analog Devices | 36 |
| Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | ICM7224 | - | - | 19 kHz | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tube | 1 W | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | 3V ~ 6V | - | - | - | 3 V to 3.6 V | - | 7 Segment | - | - | - | - | - | - | - | - | - | - | 10 µA | - | - | - | - | - | - | LCD | - | - | - | - | - | - | 30 Segment | - | - | - | 4.5 Digits | - | - | - | ||
![]() MAX17119ETI+ Analog Devices | 65 |
| Datasheet | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | MAX17119 | - | - | 50 kHz | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | 2758.6 mW | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | LCD TV/Monitor | - | - | -12V ~ 38V | - | - | - | 38 V | - | - | - | - | - | - | - | - | - | - | - | 100 uA | 450µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Segment | - | - | - | - | - | - | - | ||
![]() ICL7136CMH+D Analog Devices | 10 |
| Datasheet | - | - | Surface Mount | 44-QFP | - | 44-MQFP (10x10) | ICL7136 | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tray | 500 mW (1/2 W) | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | 9V | - | - | - | 9 V | - | 7 Segment | - | - | - | - | - | - | - | - | - | 120 uA | 60 µA | - | - | - | - | - | - | LED | - | - | - | - | - | - | 7 Segment | - | - | - | A/D 3.5 Digits | - | - | - | ||
![]() MAX130CPL+ Analog Devices | In Stock | - | Datasheet | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | 40-PDIP | MAX130 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | Compliant | - | 0°C ~ 70°C | Bulk | - | - | 70 °C | 0 °C | - | - | 800 mW | 4.5V ~ 14V | - | - | - | 14 V | - | 7 Segment | 1 | - | - | - | 100 µA | - | - | - | - | - | 100 µA | - | - | 0.4375 B | - | - | - | LCD | - | 1 | - | - | 1 | - | - | - | - | 1 | A/D 3.5 Digits | - | No | Lead Free | ||
![]() ICM7224IPL Analog Devices | 104 | - | Datasheet | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40-PDIP | ICM7224 | Non Multiplexed | - | 19 kHz | + 85 C | Analog Devices Inc./Maxim Integrated | - 20 C | Through Hole | MSL 1 - Unlimited | Tube | 1 W | Active | - | - | -20°C ~ 85°C | - | - | - | - | - | - | - | - | 3V ~ 6V | - | - | - | 3 V to 3.6 V | - | 7 Segment | - | - | - | - | - | - | - | - | - | 50 uA | 10 µA | - | - | - | - | - | - | LCD | - | - | - | - | - | - | 30 Segment | - | - | - | 4.5 Digits | - | - | - | ||
![]() ICL7136CQH+D Analog Devices | 23 |
| Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | ICL7136 | - | - | 48 kHz | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tube | 733 mW | Obsolete | - | - | 0°C ~ 70°C | - | - | Display Driver | - | - | - | - | - | 9V | - | - | - | 9 V | - | 7 Segment | 1 | - | - | - | - | - | - | - | - | 100 uA | 70 µA | - | - | - | - | - | - | LCD | - | - | - | - | - | Single Supply | 7 Segment | - | 3.5 Digit | - | A/D 3.5 Digits | - | - | - | ||
![]() ICM7211IPL Analog Devices | 44 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | 40-PDIP | ICM7211 | - | PRODUCTION (Last Updated: 1 month ago) | 16 kHz | + 85 C | Analog Devices Inc./Maxim Integrated | - 20 C | Through Hole | - | Tube | - | Active | Compliant | - | -20°C ~ 85°C | - | - | - | - | - | - | - | - | 3V ~ 6V | - | - | - | 3 V to 6 V | - | 7 Segment | - | BCD | - | - | - | - | - | - | - | - | 10 µA | - | - | - | - | - | - | LCD | - | - | - | - | - | - | 28 Segment | - | - | - | 4 Digits | - | - | - | ||
![]() ICM7211AMIPL+ Analog Devices | 783 | - | Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | 40-PDIP | ICM7211AM | - | PRODUCTION (Last Updated: 1 month ago) | 16 kHz | + 85 C | Analog Devices Inc./Maxim Integrated | - 20 C | Through Hole | MSL 1 - Unlimited | Tube | 0.5 W | Obsolete | Compliant | - | -20°C ~ 85°C | - | - | - | 85 °C | -20 °C | - | - | 500 mW | 3V ~ 6V | - | 1 | - | 3 V to 6 V | - | 7 Segment | - | BCD | 6 V | 3 V | - | 10 µA | - | - | - | 10 uA | 10 µA | - | - | - | - | - | - | LCD | - | - | - | - | - | - | 28 Segment | - | - | - | 4 Digits | 5.08 mm | - | Lead Free | ||
![]() MAX6954ATL+ Analog Devices | 13 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 40-WFQFN Exposed Pad | 40 | 40-TQFN (6x6) | MAX6954 | SPI | PRODUCTION (Last Updated: 1 month ago) | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tray | - | Active | Compliant | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | 19 | 5.3 V | 2.7 V to 5.5 V | - | 7, 14, 16 Segment, Common Cathode | - | 4-Wire Serial | - | - | - | - | - | 935 mA | - | 30 mA | 22 mA | - | - | - | - | - | - | LED | - | - | - | - | - | - | 128 | - | - | - | 8 Digits, 16 Digits | - | - | Lead Free | ||
![]() MAX6950CEE+T Analog Devices | 13 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 32-LQFP | 16 | 32-LQFP (7x7) | MAX3420 | - | PRODUCTION (Last Updated: 1 month ago) | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tray | - | Active | Compliant | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | 70 °C | 0 °C | - | - | 667 mW | 3V ~ 3.6V | Controller | - | - | 5.5 V | - | 7 Segment | - | SPI | - | - | 10 mA | - | 667 mW | - | 15 mA | 15 mA | 30mA | - | - | - | - | USB | - | LED | - | - | -50 mA | 400 mA | - | - | 40 | USB 2.0 | - | - | 5 Digits | - | No | Lead Free | ||
![]() MAX6956AAI+T Analog Devices | 7 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28 | 28-SSOP | MAX6956 | - | PRODUCTION (Last Updated: 1 month ago) | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | Compliant | - | -40°C ~ 125°C | Tape & Reel (TR) | - | - | 125 °C | -40 °C | - | - | 762 mW | 2.5V ~ 5.5V | - | - | - | 5.5 V | - | - | - | I²C | - | - | 180 µA | - | 762 mW | - | 230 µA | 230 uA | 180 µA | - | - | - | - | - | - | LED | - | - | - | 18 mA | - | - | 28 | - | - | - | - | - | No | Lead Free | ||
![]() MAX16929AGUI/V+T Analog Devices | 12 |
| Datasheet | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28-TSSOP-EP | MAX16929 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | - | Automotive, AEC-Q100 | - | - | - | Automotive | - | - | 3V ~ 5.5V, 4V ~ 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX1997ETJ+T Analog Devices | 42 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | 32 | 32-TQFN (5x5) | MAX1997 | - | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | Compliant | - | 0°C ~ 85°C | Tape & Reel | - | - | 85 °C | -40 °C | Controller, TFT LCD | - | - | - | - | 5 | 13 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 13V | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX16929GGUI/V+T Analog Devices | 38 |
| Datasheet | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28-TSSOP-EP | MAX16929 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | - | Automotive, AEC-Q100 | - | - | - | Automotive | - | - | 3V ~ 5.5V, 4V ~ 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8752ETA+T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX8752 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | 0°C ~ 85°C | - | - | - | - | - | Converter, TFT LCD | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 13V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX131CMH+TD Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 44-QFP | - | 44-MQFP (10x10) | MAX131 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | 4.5V ~ 14V | - | - | - | - | - | 7 Segment | - | - | - | - | - | - | - | - | - | - | 100 µA | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | ||
![]() MAX6852AEE Analog Devices | 2891 |
| Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX6852 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | Compliant | 16 V | -40°C ~ 125°C | - | - | - | 125 °C | -40 °C | - | 220 nF | - | 2.7V ~ 3.6V | - | - | - | - | X7R | 5 x 7 (Matrix) | - | Serial | - | - | 3.5 mA | - | - | - | - | - | 3.5 mA | - | - | - | - | - | - | Vacuum Fluorescent (VF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX753ESE+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX753 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | Compliant | - | -40°C ~ 85°C | - | - | - | 85 °C | -40 °C | - | - | 696 mW | 4V ~ 30V | - | - | - | 5 V | - | - | - | - | - | - | 500 µA | 500 µA | - | - | - | - | 500 µA | - | - | - | - | - | - | CCFL - Cold Cathode Fluorescent Lamp | 115 kHz | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |