- Package / Case
- RoHS Status
- Number of Drivers
- Lifecycle Status
- Number of Pins
- Packaging
- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Technology | Voltage - Supply | Number of Outputs | Output Type | Max Output Current | Configuration | Note | Interface | Max Supply Voltage | Min Supply Voltage | Current - Output (Max) | Nominal Supply Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Turn On Delay Time | Switch Type | Rise Time | Ratio - Input:Output | Voltage - Load | Rise / Fall Time (Typ) | Current - Output / Channel | Fault Protection | Channel Type | Number of Drivers | Rds On (Typ) | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Current - Peak Output | Load Type | Product | Features | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX17491GTA+T Analog Devices | 1218 |
| Datasheet | - | - | Surface Mount | 8-WQFN Exposed Pad | - | 8-TQFN (3x3) | MAX17491 | Half-Bridge | - | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 4.2 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 4.2V ~ 5.5V | 1 Output | - | - | Non-Inverting | - | - | - | - | - | - | - | 2.7 A | - | - | Non-Inverting | - | - | 10 ns | - | - | 10ns, 8ns | - | - | Synchronous | 2 | - | N-Channel MOSFET | 2A, 2.7A | 24 V | - | - | MOSFET Gate Drivers | - | - | - | ||
![]() MAX15019BASA+ Analog Devices | 156 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOIC-EP | MAX15019 | Half Bridge | 0.8V, 2V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 12.6 V | 8 V | - | -40°C ~ 150°C (TJ) | - | Half-Bridge | - | - | - | - | - | 8V ~ 12.6V | 2 Output | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 3 A | - | - | Inverting, Non-Inverting | - | - | 5 ns | - | - | 50ns, 40ns | - | - | Independent | 2 | - | N-Channel MOSFET | 3A, 3A | 125 V | - | - | MOSFET Gate Drivers | - | - | - | ||
![]() MAX17601AUA+T Analog Devices | 26 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8-uMAX-EP/8-uSOP-EP | MAX17601 | Low-Side | 0.8V, 2.1V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 14 V | 4 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 4V ~ 14V | 2 Output | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 4 A | - | - | Non-Inverting | - | - | 5 ns | - | - | 40ns, 25ns | - | - | Independent | 2 | - | N-Channel MOSFET | 4A, 4A | - | - | - | MOSFET Gate Drivers | - | - | - | ||
![]() MAX13256ATB+T Analog Devices | 5000 | - | Datasheet | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x3) | MAX13256 | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 36 V | 8 V | - | -40°C ~ 150°C (TJ) | - | Half-Bridge | - | - | Transformers | - | Power MOSFET | 8V ~ 36V | 1 Output | - | - | Inverting | - | Logic | - | - | - | - | Half Bridge (2) | 300 mA | - | - | - | - | - | 100 ns | - | 8V ~ 36V | - | 850mA | Current Limiting, Over Temperature, UVLO | - | 1 Driver | 600mOhm LS, 1Ohm HS | - | - | - | - | Inductive | Isolated Gate Drivers | Internal Oscillator, Status Flag, Watchdog Timer | - | - | ||
![]() MAX25256ATBA/V+T Analog Devices | 2539 |
| Datasheet | - | - | - | TDFN-10 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | 36 V | 8 V | - | - | - | Half-Bridge | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ns | - | - | - | - | - | - | 1 Driver | - | - | - | - | - | - | Isolated Gate Drivers | - | - | - | ||
![]() MAX15012CASA+ Analog Devices | 39 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 8-SOIC-EP | MAX15012 | Half-Bridge | - | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | Compliant | 12.6 V | 8 V | 30 ns | -40°C ~ 150°C (TJ) | - | Half-Bridge | 125 °C | -40 °C | - | 1.5385 W | - | 8V ~ 12.6V | 2 | - | 2 A | Non-Inverting | - | - | 12.6 V | 8 V | - | 140 µA | - | 2 A | - | 3 mA | Non-Inverting | 30 ns | - | 7 ns | - | - | 65ns, 65ns | - | - | Independent | 2 | - | N-Channel MOSFET | 2A, 2A | 175 V | - | - | MOSFET Gate Drivers | - | No | No SVHC | ||
![]() MAX4427CPA+ Analog Devices | 140 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | MAX4427 | Low-Side | 0.8V, 2.4V | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | Tube | Active | - | 18 V | 4.5 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | 4.5V ~ 18V | 2 Output | - | - | Non-Inverting | - | - | - | - | - | - | - | 1.5 A | - | - | Non-Inverting | - | - | 20 ns | - | - | 20ns, 20ns | - | - | Independent | 2 | - | N-Channel, P-Channel MOSFET | 1.5A, 1.5A | - | - | - | MOSFET Gate Drivers | - | - | - | ||
![]() MAX4822ETP+ Analog Devices | 192 |
| Datasheet | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-TQFN (4x4) | MAX4822 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 5.5 V | 2.3 V | - | -40°C ~ 85°C (TA) | - | Low-Side | - | - | - | - | - | - | 8 | N-Channel | - | - | - | SPI | - | - | 70mA | - | Low Side | 70mA | Not Required | - | Non-Inverting | - | Relay, Solenoid Driver | 2 us | 1:8 | 2.3V ~ 5.5V | - | - | - | - | 8 Driver | 2.7Ohm | - | - | - | - | - | Relay Drivers | - | - | - | ||
![]() MAX8552ETB+G24 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX855 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37804 Analog Devices | In Stock | - | Datasheet | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SO20 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 0,05 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95625 Analog Devices | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SO24 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 0,12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95624 Analog Devices | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SO14 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 0,12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96254 Analog Devices | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SO8 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96253 Analog Devices | In Stock | - | Datasheet | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | MSOP8 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 99542 Analog Devices | In Stock | - | Datasheet | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | MSOP10 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 99566 Analog Devices | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | MSOP8 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 2,5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 99550 Analog Devices | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | TSOT23-6 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 2,4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5048AAUT#TG16 Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX5048 | Low-Side | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 4V ~ 12.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 82ns, 12.5ns | - | - | Single | 1 | - | N-Channel MOSFET | 1.3A, 7.6A | - | - | - | - | - | - | - | ||
![]() MAX8552EUB+T Analog Devices | 29 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX8552 | Half-Bridge | 0.8V, 2.5V | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 6.5 V | 4.5 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 4.5V ~ 6.5V | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 200 mA | - | - | Non-Inverting | - | - | 11 ns | - | - | 14ns, 9ns | - | - | Synchronous | 2 | - | N-Channel MOSFET | - | - | - | - | MOSFET Gate Drivers | - | - | - | ||
![]() 93208 Analog Devices | In Stock | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | n/a | DIP20 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 0,5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |