- Package / Case
- RoHS Status
- Number of Drivers
- Lifecycle Status
- Number of Pins
- Packaging
- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Technology | Voltage - Supply | Number of Outputs | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Configuration | Note | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Current | Max Supply Current | Voltage - Forward (Vf) (Typ) | Input Type | Current - Supply | Topology | FET Type | Current - Output High, Low | Rise Time | Evaluation Kit | Ratio - Input:Output | Rise / Fall Time (Typ) | Internal Switch(s) | Channel Type | Number of Drivers | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Product | Features | Delay Time - OFF | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX15013AASA+T Analog Devices | 29 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX15013 | Half-Bridge | 0.8V, 2V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | 12.6 V | 8 V | -40°C ~ 150°C (TJ) | - | Half-Bridge | - | - | - | - | - | 8V ~ 12.6V | 2 Output | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 2 A | - | - | Non-Inverting | - | - | - | - | 65 ns | - | - | 65ns, 65ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 2A, 2A | 175 V | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() MAX22701EAWA+ Analog Devices | 51 | - | Datasheet | - | - | - | - | SOIC-8 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 28 V | 3 V | - | - | Low-Side | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.85 A | - | - | - | - | - | - | - | 3.6 ns | - | - | - | - | - | 1 Driver | - | - | - | - | - | - | - | - | - | Isolated Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() MAX22701DASA+T Analog Devices | In Stock | - | Datasheet | - | - | - | - | SOIC-Narrow-8 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX253CSA+T Analog Devices | 1790 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX253 | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 6 V | 2.5 V | 0°C ~ 70°C | - | - | - | - | Transformer Driver | - | - | 3.3V, 5V | 2 Output | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 1 A | - | - | - | 450µA | - | - | - | - | - | - | - | - | - | 2 Driver | - | - | - | - | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | - | - | - | - | ||
![]() MAX627CSA+T Analog Devices | 100 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX627 | Low-Side | 0.8V, 2.4V | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 18 V | 4.5 V | 0°C ~ 70°C (TA) | - | Low-Side | - | - | - | - | - | 4.5V ~ 18V | 2 Output | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 2 A | - | - | Non-Inverting | - | - | - | - | 20 ns | - | - | 25ns, 20ns | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 2A, 2A | - | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() TMC6140-LA Analog Devices | 49 |
| Datasheet | - | - | - | - | QFN-36 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 30 V | 5 V | - | - | 3-Phase / Three Phase | - | - | - | - | - | - | 3 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Driver | - | - | - | - | - | - | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() MAX17603AUA+ Analog Devices | 217 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8-uMAX-EP/8-uSOP-EP | MAX17603 | Low-Side | 2V, 4.25V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | - | 14 V | 4 V | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 4V ~ 14V | 2 Output | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 4 A | - | - | Inverting | - | - | - | - | 6 ns | - | - | 40ns, 25ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 4A, 4A | - | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() MAX17600ASA+ Analog Devices | 19 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX17600 | Low-Side | 0.8V, 2.1V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | - | 14 V | 4 V | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 4V ~ 14V | 2 Output | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 4 A | - | - | Inverting | - | - | - | - | 6 ns | - | - | 40ns, 25ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 4A, 4A | - | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() MAX845EUA+ Analog Devices | 146 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | MAX845 | - | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Obsolete | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5.5 V | 4.5 V | -40°C ~ 85°C | - | - | 85 °C | -40 °C | Transformer Driver | 330 mW | - | 2.5V ~ 6V | 1 | - | - | 5 V | 1 A | 5 V | Non-Inverting | - | - | 5.5 V | 4.5 V | 1.1 mA | - | 1.1 mA | 200 mA | - | - | - | 1.1mA | Push-Pull | - | - | - | Yes | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Isolated Gate Drivers | UVLO | - | 910 µm | 3.05 mm | 3.05 mm | No | Unknown | Lead Free | ||
![]() MAX627CPA+ Analog Devices | 216 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-PDIP | MAX627 | High Side and Low Side | 0.8V, 2.4V | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | MSL 1 - Unlimited | Tube | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 18 V | 4.5 V | 0°C ~ 70°C (TA) | - | Low-Side | 70 °C | 0 °C | - | 500 mW | - | 4.5V ~ 18V | 2 | - | - | 25 V | 2 A | - | Non-Inverting | - | - | 18 V | 4.5 V | - | - | 8 mA | 2 A | 8 mA | - | Non-Inverting | - | - | - | - | 30 ns | - | - | 25ns, 20ns | - | Independent | 2 | 1 µA | - | - | N-Channel, P-Channel MOSFET | 2A, 2A | - | - | - | - | MOSFET Gate Drivers | - | - | 4.45 mm | 9.91 mm | 7.87 mm | No | Unknown | Lead Free | ||
![]() MAX17604ASA+T Analog Devices | 42 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX17604 | Low-Side | 2V, 4.25V | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 4V ~ 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 40ns, 25ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 4A, 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8535EUA+T Analog Devices | 12 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX8535 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | 14 V | 8 V | -40°C ~ 85°C | - | N+1 ORing Controller | - | - | Redundant Power Supplies, Telecom Infrastructure | - | - | 8V ~ 14V | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | 2 mA | - | N-Channel | - | - | - | N:1 | - | No | - | 1 Driver | - | - | - | - | - | - | - | - | - | MOSFET Gate Drivers | - | 200 ns | - | - | - | - | - | - | ||
![]() MAX22701EASA+T Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX22701 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | Capacitive Coupling | - | - | UL | 3000Vrms | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4A, 2.85A | - | - | - | 3.6ns, 2.5ns | - | - | - | - | 36ns, 36ns | 300kV/µs | - | - | - | 2ns | 13V ~ 36V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22702DASA+T Analog Devices | In Stock | - | Datasheet | - | - | - | - | SOIC-Narrow-8 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37804 Analog Devices | In Stock | - | Datasheet | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SO20 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 0,05 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95625 Analog Devices | In Stock | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SO24 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 0,12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95624 Analog Devices | In Stock | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SO14 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 0,12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96254 Analog Devices | In Stock | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | SO8 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96253 Analog Devices | In Stock | - | Datasheet | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | n/a | MSOP8 | - | Yes | - | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22700EASA+T Analog Devices | 44 |
| Datasheet | - | - | - | - | SOIC-Narrow-8 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |