- Package / Case
- RoHS Status
- Number of Drivers
- Lifecycle Status
- Number of Pins
- Packaging
- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Voltage - Supply | Number of Outputs | Configuration | Note | Output Current | Input Type | Rise Time | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 96691 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | n/a | SO28 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | ||
![]() 99137 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | n/a | SO8 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | 2 A | - | - | - | - | - | - | - | - | - | ||
![]() 99533 Analog Devices | In Stock | - | Datasheet | SMD | - | - | - | - | - | - | - | - | - | n/a | TSOT23-5 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | 2,6 A | - | - | - | - | - | - | - | - | - | ||
![]() 92609 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | n/a | SO20 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | ||
![]() 92611 Analog Devices | In Stock | - | Datasheet | SMD | - | - | - | - | - | - | - | - | - | n/a | SO24 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | 1,5 A | - | - | - | - | - | - | - | - | - | ||
![]() 93203 Analog Devices | In Stock | - | Datasheet | THT | - | - | - | - | - | - | - | - | - | n/a | DIP20 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | 0,5 A | - | - | - | - | - | - | - | - | - | ||
![]() 95440 Analog Devices | In Stock | - | Datasheet | SMD | - | - | - | - | - | - | - | - | - | n/a | SO8 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | ||
![]() 95442 Analog Devices | In Stock | - | Datasheet | SMD | - | - | - | - | - | - | - | - | - | n/a | SO8 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | ||
![]() 95439 Analog Devices | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | n/a | SO8 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | ||
![]() 95444 Analog Devices | In Stock | - | Datasheet | THT | - | - | - | - | - | - | - | - | - | n/a | DIP8 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | ||
![]() 95962 Analog Devices | In Stock | - | Datasheet | SMD | - | - | - | - | - | - | - | - | - | n/a | SO36 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | - A | - | - | - | - | - | - | - | - | - | ||
![]() 95960 Analog Devices | In Stock | - | Datasheet | SMD | - | - | - | - | - | - | - | - | - | n/a | SO8 | - | Yes | - | - | - | n/a | MOSFET Driving Circuits | - | - | - | n/a | 2 A | - | - | - | - | - | - | - | - | - | ||
![]() MAX8702ETP Analog Devices | 419 |
| Datasheet | Surface Mount | 20-WFQFN Exposed Pad | 20-TQFN (4x4) | MAX8702 | Half-Bridge | 0.8V, 2.4V | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | -40°C ~ 150°C (TJ) | - | - | 4.5V ~ 28V | - | - | - | - | Non-Inverting | - | 16ns, 14ns | Synchronous | 4 | N-Channel MOSFET | 1.5A, 1.5A | - | - | ||
![]() MAX17600AUA+T Analog Devices | 35 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-uMAX-EP/8-uSOP-EP | MAX17600 | Low-Side | 0.8V, 2.1V | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | 4V ~ 14V | - | - | - | - | Inverting | - | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | - | ||
![]() MAX17604AUA+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-uMAX-EP/8-uSOP-EP | MAX17604 | Low-Side | 2V, 4.25V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | 14 V | 4 V | -40°C ~ 150°C (TJ) | - | - | 4V ~ 14V | 2 Output | Inverting, Non-Inverting | - | 4 A | Non-Inverting | 6 ns | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | MOSFET Gate Drivers | ||
![]() MAX17604ASA+ Analog Devices | 396 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX17604 | Low-Side | 2V, 4.25V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | 14 V | 4 V | -40°C ~ 150°C (TJ) | - | - | 4V ~ 14V | 2 Output | Inverting, Non-Inverting | - | 4 A | Non-Inverting | 6 ns | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | MOSFET Gate Drivers | ||
![]() MAX17602ASA+ Analog Devices | 311 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX17602 | High Side and Low Side | 0.8V, 2.1V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 14 V | 4 V | -40°C ~ 150°C (TJ) | - | - | 4V ~ 14V | 2 Output | Inverting, Non-Inverting | - | 4 A | Inverting, Non-Inverting | 6 ns | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | MOSFET Gate Drivers | ||
![]() MAX15013AASA+ Analog Devices | 151 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX15013 | Half Bridge | 0.8V, 2V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 12.6 V | 8 V | -40°C ~ 150°C (TJ) | - | Half-Bridge | 8V ~ 12.6V | 2 Output | Non-Inverting | - | 2 A | Non-Inverting | 65 ns | 65ns, 65ns | Independent | 2 | N-Channel MOSFET | 2A, 2A | 175 V | MOSFET Gate Drivers | ||
![]() MAX17604AUA+T Analog Devices | 26 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-uMAX-EP/8-uSOP-EP | MAX17604 | Low-Side | 2V, 4.25V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 14 V | 4 V | -40°C ~ 150°C (TJ) | - | - | 4V ~ 14V | 2 Output | Inverting, Non-Inverting | - | 4 A | Non-Inverting | 6 ns | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | MOSFET Gate Drivers | ||
![]() MAX17602AUA+T Analog Devices | 39 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-uMAX-EP/8-uSOP-EP | MAX17602 | Low-Side | 0.8V, 2.1V | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 150°C (TJ) | - | - | 4V ~ 14V | - | - | - | - | Inverting, Non-Inverting | - | 40ns, 25ns | Independent | 2 | N-Channel MOSFET | 4A, 4A | - | - |