- Package / Case
- RoHS Status
- Number of Drivers
- Lifecycle Status
- Number of Pins
- Packaging
- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Propagation Delay | Input Type | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Supply Voltage1-Min | Supply Voltage1-Max | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADP3414JR Analog Devices, Inc. | 10 | - | Datasheet | - | - | - | SOIC | YES | 8 | - | - | 70°C | - | Bulk | - | - | e0 | - | - | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 7V | - | not_compliant | NOT SPECIFIED | - | 8 | - | 2 | Not Qualified | 7.5V | 7V | COMMERCIAL | 4.15V | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | - | - | YES | - | - | 4V | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() ADP3410KRU-REEL7 Analog Devices, Inc. | In Stock | - | - | - | - | - | - | YES | 14 | - | - | 85°C | - | Tape & Reel (TR) | - | - | e0 | - | - | - | 14 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | - | DUAL | GULL WING | 220 | 2 | 5V | 0.65mm | not_compliant | 30 | - | 14 | - | - | Not Qualified | 6V | 5V | OTHER | 4.15V | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | - | - | YES | - | - | 4V | 26V | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | - | ||
![]() ADP3415LRMZ-REEL Analog Devices, Inc. | 37 |
| Datasheet | - | Surface Mount | - | MSOP | - | 10 | - | - | - | - | Cut Tape (CT) | - | - | e3 | yes | - | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | 100°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 40 | - | 10 | - | 2 | Not Qualified | - | 5V | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | - | - | YES | 0.07 µs | - | - | - | 1.1mm | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() ADP3417JR-REEL Analog Devices, Inc. | 2500 | - | Datasheet | - | Surface Mount | - | SOIC | - | 8 | - | - | 70°C | - | - | - | - | e0 | - | - | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 12V | - | - | 30 | - | 8 | - | 2 | Not Qualified | - | - | COMMERCIAL | 4.15V | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.065 µs | - | - | - | - | YES | 0.035 µs | - | 4V | - | - | 4.9mm | 3.9mm | RoHS Compliant | - | ||
![]() ADP3417JR-REEL7 Analog Devices, Inc. | 1106 | - | Datasheet | - | Surface Mount | - | SOIC | - | 8 | - | - | 70°C | - | - | - | - | e0 | - | - | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 12V | - | - | 30 | - | 8 | - | 2 | Not Qualified | - | - | COMMERCIAL | 4.15V | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.065 µs | - | - | - | - | YES | 0.035 µs | - | 4V | - | - | 4.9mm | 3.9mm | RoHS Compliant | - | ||
![]() LT1166CS8#TRPBF Linear Technology/Analog Devices | 1546 |
| Datasheet | 26 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | LT1166 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | ANALOG CIRCUIT | - | Non-Inverting | - | - | - | - | - | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() LTC1165CS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~6V | DUAL | GULL WING | 260 | 3 | - | 1.27mm | - | 30 | LTC1165 | 8 | R-PDSO-G8 | - | Not Qualified | - | 1.8/6V | - | - | - | - | - | - | Inverting | TOTEM-POLE | - | - | INVERTED | SCHMITT TRIGGER | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 3 | 400 μs | - | - | N-Channel MOSFET | - | YES | 150 μs | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | - | ||
![]() LTC1154CN8 Linear Technology/Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | High-Side | 0.8V 2V | - | 0°C~70°C TA | Tube | 2011 | - | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~18V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | LTC1154 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | - | - | - | - | - | - | Non-Inverting | TOTEM-POLE | - | - | TRUE | STANDARD | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | N-Channel MOSFET | - | YES | 60 µs | - | - | - | 3.937mm | - | 7.62mm | Non-RoHS Compliant | - | ||
![]() ADP3414JRZ-REEL7 Analog Devices, Inc. | 2104 |
| Datasheet | - | - | - | SOIC | YES | 8 | - | - | 70°C | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 7V | - | - | NOT SPECIFIED | - | 8 | - | 2 | Not Qualified | 7.5V | - | COMMERCIAL | 4.15V | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | - | - | YES | - | - | 4V | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | Lead Free | ||
![]() ADP3419JRM-REEL Analog Devices, Inc. | 528 |
| Datasheet | - | Surface Mount | - | MSOP | - | 10 | - | - | - | - | Cut Tape (CT) | - | - | e0 | - | - | 1 (Unlimited) | 10 | EAR99 | Tin/Lead (Sn85Pb15) | 100°C | 0°C | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.5mm | not_compliant | 30 | - | 10 | - | - | Not Qualified | - | 5V | OTHER | - | 6V | 4.6V | - | 70 ns | - | - | 35ns | 25 ns | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | - | - | - | - | - | YES | - | - | - | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | Contains Lead | ||
![]() ADP3413JR Analog Devices, Inc. | In Stock | - | Datasheet | - | - | - | SOIC | YES | 8 | - | - | 70°C | - | Bulk | - | - | e0 | - | - | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 7V | - | - | 30 | - | 8 | - | 2 | Not Qualified | 7.5V | 4.15/7.5V | COMMERCIAL | 4.15V | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | - | - | YES | - | - | 4V | - | - | 4.9mm | 3.9mm | RoHS Compliant | - | ||
![]() LTC1155CS8#TR Linear Technology/Analog Devices | 2035 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side | 0.8V 2V | - | 0°C~70°C TA | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 235 | 2 | 5V | - | not_compliant | 20 | LTC1155 | 8 | R-PDSO-G8 | - | Not Qualified | - | 4.5/18V | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 1000 µs | - | - | N-Channel MOSFET | - | YES | 60 µs | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() LTC1154CN8#PBF Linear Technology/Analog Devices | 2500 |
| Datasheet | 8 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | High-Side | 0.8V 2V | - | 0°C~70°C TA | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | LTC1154 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | - | - | - | - | - | - | Non-Inverting | TOTEM-POLE | - | - | TRUE | STANDARD | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | N-Channel MOSFET | - | YES | 60 µs | - | - | - | 3.937mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() LTC1623IS8#TRPBF Linear Technology/Analog Devices | 2500 |
| Datasheet | 18 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side | 0.6V 1.4V | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 250 | 2 | 5V | - | - | NOT SPECIFIED | LTC1623 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | YES | - | - | - | - | - | - | 3.899mm | ROHS3 Compliant | - | ||
![]() LTC1154HS8#TRPBF Linear Technology/Analog Devices | 3000 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side | 0.8V 2V | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LTC1154 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | N-Channel MOSFET | - | YES | 60 μs | - | - | - | - | 4.9025mm | 3.899mm | ROHS3 Compliant | - | ||
![]() LTC4447IDD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 12-WFDFN Exposed Pad | YES | - | Half-Bridge | 2.5V 3V | - | -40°C~125°C TJ | Tube | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4V~6.5V | DUAL | NO LEAD | 250 | 1 | 5V | 0.45mm | compliant | NOT SPECIFIED | LTC4447 | 12 | - | - | Not Qualified | - | 5V | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 8ns 7ns | - | Synchronous | 2 | - | 3.2A | 5V | N-Channel MOSFET | 3.2A 3.2A | YES | - | 42V | - | - | 0.8mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() ADP3418JR-REEL Analog Devices, Inc. | 7500 | - | Datasheet | - | - | - | SOIC | YES | 8 | - | - | - | - | - | - | - | e0 | - | - | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 12V | - | - | NOT SPECIFIED | - | 8 | - | 2 | Not Qualified | - | - | OTHER | 4.15V | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | 12V | - | - | YES | - | - | 4V | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | - | ||
![]() LTC4444HMS8E#WTRPBF Linear Technology/Analog Devices | 2000 | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | Half-Bridge | 1.85V 3.25V | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 7.2V~13.5V | - | - | - | - | - | - | - | - | LTC4444 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 8ns 5ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 2.5A 3A | - | - | 114V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4444EMS8E#WPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | Half-Bridge | 1.85V 3.25V | - | -40°C~125°C TJ | Tube | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 7.2V~13.5V | - | - | - | - | - | - | - | - | LTC4444 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 8ns 5ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 2.5A 3A | - | - | 114V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4444EMS8E#WTRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | Half-Bridge | 1.85V 3.25V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 7.2V~13.5V | - | - | - | - | - | - | - | - | LTC4444 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 8ns 5ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 2.5A 3A | - | - | 114V | - | - | - | - | - | ROHS3 Compliant | - |