- Applications
- Current - Output (Max)
- Features
- Internal Switch(s)
- Mfr
- Mounting Type
- Number of Channels
- Operating Temperature
- Package
- Package / Case
- Product Status
- Programmable Features
Attribute column
Manufacturer
Unitrode PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Shape | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Outlets | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Voltage - Supply | Resistor Type | Termination Style | Failure Rate | Number of Channels | Current - Output (Max) | Current - Supply | Product Type | Internal Switch(s) | Resistance Tolerance | Capacity | Programmable Features | Cut Edge | Product | Features | Product Category | Product Length | Product Width | IP Rating | Height | Height Seated (Max) | Length | Width | Length - Overall |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS2390DGK Unitrode | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | 0.2 lb (90.72g) | Tapered, Relieved | TPS2390 | - | - | - | - | - | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | Xcelite® | - | - | Active | - | - | Side (Diagonal) | - | - | -48V | - | - | - | - | -80V ~ -36V | - | - | - | 1 | - | 700 µA | - | No | - | 22 AWG Copper Wire, 20 AWG Steel Wire | Current Limit, Fault Timeout, Slew Rate | Flush | - | ESD Safe | - | - | - | - | - | - | - | - | 4.00 (101.6mm) | ||
![]() UCC3921N Unitrode | 3722 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | General Purpose | - | - | - | - | -48V | - | - | - | 1 | - | 1 mA | - | No | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault | - | - | UVLO | - | - | - | - | - | - | - | - | - | ||
![]() UCC3915PWP Unitrode | 6 |
| - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-HTSSOP | - | - | - | UCC391 | - | - | - | - | Nihon Inter Electronics | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | General Purpose | - | - | - | - | 7V ~ 15V | - | - | - | 1 | 4A | 1 mA | - | Yes | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | - | Thermal Limit | - | - | - | - | - | - | - | - | - | ||
![]() UCC2913D Unitrode | 41 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | UCC2913 | - | - | - | - | - | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | -48V | - | - | - | - | - | - | - | - | 1 | - | 1 mA | - | No | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | - | Auto Retry, UVLO | - | - | - | - | - | - | - | - | - | ||
![]() UCC2913DTR Unitrode | 1083 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | -48V | - | - | - | - | - | - | - | - | 1 | - | 1 mA | - | No | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | - | Auto Retry, UVLO | - | - | - | - | - | - | - | - | - | ||
![]() UC2914DW Unitrode | 59 |
| - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18-SOIC | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | General Purpose | - | - | - | - | 5V ~ 35V | - | - | - | 1 | - | 12 mA | - | No | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault | - | - | UVLO | - | - | - | - | - | - | - | - | - | ||
![]() UCC2921N Unitrode | 2931 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | UCC292 | - | - | - | - | - | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | General Purpose | - | - | - | - | -48V | - | - | - | 1 | - | 1 mA | - | No | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault | - | - | UVLO | - | - | - | - | - | - | - | - | - | ||
![]() UCC2921D Unitrode | 543 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Aluminum | - | - | UCC2921 | - | - | - | - | Grace Technologies | P-B1-B3RX | - | Unitrode | - | - | None | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | General Purpose | - | - | - | - | -48V | - | - | - | 1 | - | 1 mA | - | No | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault | - | - | UVLO | - | - | - | IP65 | - | - | - | - | - | ||
![]() UC2914N Unitrode | 561 |
| - | Through Hole | 18-DIP (0.300, 7.62mm) | 18-PDIP | - | - | - | UC291 | - | - | - | - | - | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | General Purpose | - | - | - | - | 5V ~ 35V | - | - | - | 1 | - | 12 mA | - | No | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault | - | - | UVLO | - | - | - | - | - | - | - | - | - | ||
![]() UCC39161DP Unitrode | 1487 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | Vishay | IRKL56/14S90P | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | General Purpose | - | - | - | - | 4V ~ 6V | - | - | - | 1 | 800mA | 1 mA | - | Yes | - | - | Fault Timeout | - | - | Thermal Limit | - | - | - | - | - | - | - | - | - | ||
![]() UCC3915DPTR Unitrode | 2032 |
| - | Surface Mount | Axial | Axial | - | - | - | UCC3915 | - | - | - | - | - | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | -65°C ~ 350°C | Bulk | CW | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±5% | Active | 2 | ±50ppm/°C | Hot Swap Controller | 8.2 Ohms | Wirewound | General Purpose | -- | - | - | - | 7V ~ 15V | - | - | -- | 1 | 4A | 1 mA | - | Yes | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | - | Moisture Resistant, Pulse Withstanding | - | - | - | - | - | -- | - | - | - | ||
![]() UCC3913D Unitrode | 14446 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | -48V | - | - | - | - | - | - | - | - | 1 | - | 1 mA | - | No | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | - | Auto Retry, UVLO | - | - | - | - | - | - | - | - | - | ||
![]() UCC2918DP Unitrode | 220 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | General Purpose | - | - | - | - | 3V ~ 6V | - | - | - | 1 | 4A | 1 mA | - | Yes | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | - | Thermal Limit | - | - | - | - | - | - | - | - | - | ||
![]() UC3914N Unitrode | 2019 |
| - | Through Hole | 18-DIP (0.300, 7.62mm) | 18-PDIP | - | - | - | UC391 | - | - | - | - | - | - | - | Unitrode | - | - | - | Bulk | Active | AEC-Q200 | - | - | 200V | 0°C ~ 70°C | - | - | - | - | - | - | ± 100ppm/°C | Hot Swap Controller | 0.015ohm | - | General Purpose | - | - | 1W | - | 5V ~ 35V | General Purpose | - | - | 1 | - | 12 mA | - | No | ± 1% | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault | - | - | UVLO | - | 5.23mm | 2.64mm | - | - | - | - | - | - | ||
![]() UCC2913N Unitrode | 4248 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | UCC291 | - | - | - | - | - | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | -48V | - | - | - | - | - | - | - | - | 1 | - | 1 mA | - | No | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | - | Auto Retry, UVLO | - | - | - | - | - | - | - | - | - | ||
![]() UCC3916DP Unitrode | 176 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | UCC3916 | - | - | - | - | - | - | - | Unitrode | - | - | - | Bulk | Active | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Hot Swap Controller | - | - | SCSI | - | - | - | - | 4V ~ 6V | - | - | - | 1 | 1.65A | 1 mA | - | Yes | - | - | Fault Timeout | - | - | Thermal Limit | - | - | - | - | - | - | - | - | - | ||
![]() UCC3913DG4 Unitrode | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Vishay / Dale | 1206 | 3216 | 5000 | Vishay | - | + 155 C | Unitrode | - 55 C | PCB Mount | - | Bulk | Active | - | Details | 0.000571 oz | 200 V | 0°C ~ 70°C | MouseReel | CRCW-C e3 | - | 1 % | - | - | 100 PPM / C | Hot Swap Controller | 1.43 kOhms | - | Commercial Grade | - | Resistors | 250 mW (1/4 W) | Thick Film | - | - | SMD/SMT | - | 1 | - | 1 mA | Thick Film Resistors | No | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() TPS2346PW Unitrode | 193 |
| - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Hot Swap Controller, Sequencer | - | - | Optical Network (ONET) | - | - | - | - | -5.2V, 3.3V, 5V, 5.15V | - | - | - | 4 | - | - | - | No | - | - | Slew Rate | - | - | Latched Fault, UVLO | - | - | - | - | - | - | - | - | - |