- Length
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Manufacturer
- Manufacturer Part Number
- Moisture Sensitivity Levels
- Number of Channels
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Linear Technology PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Seated Height-Max | Supply Current-Max (Isup) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC4211CMS8TR Linear Technology | In Stock | - | Datasheet | YES | 8 | LINEAR TECHNOLOGY CORP | Linear Technology | MS8 | LTC4211CMS8#TR | 1 | 70 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | 5.1 | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | Power Management Circuits | CMOS | DUAL | GULL WING | 235 | 1 | 0.65 mm | not_compliant | 20 | 8 | S-PDSO-G8 | Not Qualified | Linear Technology | 16.5 V | 5 V | COMMERCIAL | 2.5 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | YES | 1.1 mm | 1.5 mA | 3 mm | 3 mm |