- Package / Case
- RoHS Status
- Number of Outputs
- Lifecycle Status
- Number of Pins
- Topology
- Packaging
- Frequency
- Min Input Voltage
- Max Supply Voltage
- Number of Segments
- Base Part Number
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | For Use With | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | SwitchingFrequency | Operating Temperature | Series | Type | Applications | Subcategory | Voltage - Supply | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Configuration | Number of Channels | Interface | Output Current | Supply Current-Max | Current - Supply | Voltage - Output | Topology | Product Type | Current - Output / Channel | Display Type | Internal Switch(s) | High Level Output Current | Low Level Output Current | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Digits or Characters | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16812ATI+ Analog Devices | 817 |
| Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | MAX16812 | - | 76 V | 5.5 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | 2759 mW | Not For New Designs | - | -40°C ~ 125°C (TA) | - | DC DC Regulator | Lighting | Driver ICs | - | 125kHz ~ 500kHz | 1 | 125 kHz to 500 kHz | Adjustable | - | - | 1 Channel | - | 2 A | 2.5 mA | - | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | 2A (Switch) | - | Yes | 300 uA | 80 uA | Analog, PWM | - | 76V | 5.5V | - | - | PWM Dimming, Short Circuit and Thermal Protection | 5.5 V to 76 V | ||
![]() MAX16802AEUA+ Analog Devices | 193 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | MAX16802 | High Brightness LEDs | 24 V | 10.8 V | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 362 mW | Active | 262kHz | -40°C ~ 85°C (TA) | - | AC DC Offline Switcher | Backlight, Lighting | Driver ICs | - | 262kHz | 1 | 262 kHz | Adjustable | - | - | 1 Channel | - | 500 mA | 2.5 mA | - | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | - | - | No | 500 uA | 500 uA | Analog, PWM | - | 24V | 10.8V | LED Drivers | - | PWM Dimming, Short Circuit and Thermal Protection | 10.8 V to 24 V | ||
![]() MAX16838ATP/V+T Analog Devices | 18 |
| Datasheet | Surface Mount | 20-WFQFN Exposed Pad | 20-TQFN (4x4) | MAX16838 | High Brightness LEDs | 40 V | 4.75 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | 2051 mW | Active | - | -40°C ~ 125°C | Automotive, AEC-Q100 | DC DC Regulator | Automotive, Backlight | Driver ICs | - | 200kHz ~ 2MHz | 2 | 200 kHz to 2 MHz | 4.75 V to 5.25 V | - | - | 2 Channel | - | 150 mA | 5 mA | - | 4.75V ~ 5.25V | SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | 150mA | - | Yes | - | - | PWM | - | 40V | 4.55V | LED Drivers | - | PWM Dimming, Open LED Protection | 4.75 V to 40 V | ||
![]() MAX16822BASA+ Analog Devices | 232 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX16822 | High Brightness LEDs | 65 V | 6.5 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 588.2 mW | Active | 2MHz | -40°C ~ 125°C (TA) | - | DC DC Regulator | Lighting | Driver ICs | - | 2MHz | 1 | 2 MHz | Adjustable | - | - | 1 Channel | - | 350 mA | 350 uA | - | - | Step-Down (Buck) | LED Lighting Drivers | 350mA | - | Yes | - | - | PWM | - | 65V | 6.5V | - | - | PWM Dimming, Constant Current | 6.5 V to 65 V | ||
![]() MAX16818ETI+ Analog Devices | 18 |
| Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | MAX16818 | - | 28 V | 7 V | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | 2758 mW | Active | - | -40°C ~ 85°C (TA) | - | DC DC Controller | Backlight | Driver ICs | - | 125kHz ~ 1.5MHz | 1 | - | - | - | - | - | - | - | 5.5 mA | - | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | - | - | No | 4 A | 4 A | PWM | - | 28V | 4.75V | - | - | - | 7 V to 28 V | ||
![]() MAX20056BAUGA/V+ Analog Devices | 27 |
| Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-TSSOP-EP | MAX20056 | - | 42 V | 4.5 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Strip | - | Active | 2.2MHz | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | Automotive | Driver ICs | - | 400kHz ~ 2.2MHz | 6 | 400 kHz to 2.2 MHz | 4.8 V to 5.2 V | - | - | 6 Channel | - | 120 mA | 10 mA | - | 5V | SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | 120mA | - | No | - | - | PWM | - | 42V | 4.5V | - | - | PWM Dimming, Open LED Protection | 4.5 V to 42 V | ||
![]() MAX20053AAUD/V+ Analog Devices | 66 |
| Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | 14-TSSOP-EP | MAX20053 | - | 65 V | 4.5 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | 2051.3 mW | Active | - | -40°C ~ 125°C (TA) | - | DC DC Regulator | Commercial & Industrial Lighting | Driver ICs | - | 2.1MHz | 1 | 2.1 MHz | 4.875 V to 5.125 V | - | - | 1 Channel | - | 2 A | 20 mA | - | 4.875V ~ 5.125V | Step-Down (Buck) | LED Lighting Drivers | 2A | - | Yes | - | - | PWM | - | 65V | 4.5V | LED Drivers | - | PWM Dimming, Open LED Protection | 4.5 V to 65 V | ||
![]() MAX16821BATI+ Analog Devices | 9 |
| Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | MAX16821 | - | 28 V | 4.75 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | 2758 mW | Active | - | -40°C ~ 125°C (TA) | - | DC DC Controller | Backlight | Driver ICs | - | 125kHz ~ 1.5MHz | 1 | 125 kHz to 1.5 MHz | Adjustable | - | - | 1 Channel | - | 30 A | 5.5 mA | - | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | - | - | No | 4 A | 4 A | PWM | - | 28V | 4.75V | - | - | PWM Dimming | 4.75 V to 28 V | ||
![]() MAX16813AUP+ Analog Devices | 26 |
| Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | MAX16813 | High Brightness LEDs | 40 V | 4.75 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tray | - | Active | - | -40°C ~ 125°C (TA) | - | DC DC Controller | Automotive, Backlight, Lighting | Driver ICs | - | 200kHz ~ 2MHz | 4 | 200 kHz to 2 MHz | Adjustable | - | - | 4 Channel | - | 150 mA | 5.7 mA | - | - | SEPIC, Step-Up (Boost) | LED Lighting Drivers | 150mA | - | No | - | - | PWM | - | 40V | 4.75V | - | - | PWM Dimming, Open LED Protection | 4.75 V to 40 V | ||
![]() MAX16814AUP/V+ Analog Devices | 178 |
| Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | MAX16814 | High Brightness LEDs | 40 V | 4.75 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | - | Active | 2MHz | -40°C ~ 125°C (TA) | - | DC DC Controller | Backlight, Lighting | Driver ICs | - | 200kHz ~ 2MHz | 4 | 200 kHz to 2 MHz | Adjustable | - | - | 4 Channel | - | 150 mA | 5 mA | - | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | 150mA | - | No | - | - | PWM | - | 40V | 4.75V | - | - | PWM Dimming, Open LED Protection | 4.75 V to 40 V | ||
![]() MAX16823AUE+ Analog Devices | 1497 |
| Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | MAX16823 | High Brightness LEDs | 40 V | 5.5 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 2088.8 mW | Active | - | -40°C ~ 125°C (TA) | - | Linear | Automotive, Backlight, Lighting | Driver ICs | - | - | 3 | 3 kHz | 39.1V | - | - | 3 Channel | - | 100mA | 3 mA | - | 39.3V | - | LED Lighting Drivers | 100mA | - | Yes | - | - | PWM | - | 40V | 5.5V | LED Drivers | - | PWM Dimming, Open LED Protection | 5.5 V to 40 V | ||
![]() ICM7218AIQI+T Analog Devices | 19 |
| Datasheet | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | ICM7218 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 20 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -20°C ~ 85°C | - | - | - | - | 2V ~ 6V | - | - | - | - | 4 V to 6 V | 7 Segment | - | Serial | - | 950 uA | 250 µA | - | - | - | - | LED | - | - | - | - | 64 | - | - | - | 8 Digits | - | - | ||
![]() MAX25014ATG/VY+ Analog Devices | 19855 |
| Datasheet | - | TQFN-CU-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX25024ATG/V+ Analog Devices | 273 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | 4 Output | - | - | - | - | 4 Channel | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6955AAX+ Analog Devices | 103 |
| Datasheet | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | 36-SSOP | MAX6955 | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | 8MHz | -40°C ~ 125°C | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | 2.7 V to 5.5 V | 7, 14, 16 Segment | - | I²C | - | 30 mA | 22 mA | - | - | - | - | LED | - | - | - | - | 128 | - | - | - | - | - | - | ||
![]() MAX16828ATT+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 6-WDFN Exposed Pad | 6-TDFN (3x3) | MAX16828 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | -40°C ~ 125°C (TA) | - | Linear | Backlight, Lighting, Signage | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 200mA | - | Yes | - | - | PWM | - | 40V | 6.5V | - | - | - | - | ||
![]() MAX16803ATE+T Analog Devices | 47 |
| Datasheet | Surface Mount | 16-WQFN Exposed Pad | 16-TQFN (5x5) | MAX16803 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 125°C (TJ) | - | Linear | Automotive, Lighting, Signage | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 39.5V | - | - | 350mA | - | Yes | - | - | PWM | - | 40V | 6.5V | - | - | - | - | ||
![]() MAX6968AAE+T Analog Devices | 47 |
| Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16-SSOP | MAX6968 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 125°C (TA) | - | Linear | Lighting, Signage | - | - | - | 8 | - | - | 3 V to 5.5 V | - | - | - | - | 25 mA | - | 5.5V | Shift Register | - | 55mA | - | Yes | - | - | - | 8 | 5.5V | 3V | - | - | - | - | ||
![]() MAX16814ATP/V+ Analog Devices | 48 |
| Datasheet | Surface Mount | 20-WFQFN Exposed Pad | 20-TQFN (4x4) | MAX16814 | High Brightness LEDs | 40 V | 4.75 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | - | Active | - | -40°C ~ 125°C (TA) | - | DC DC Controller | Backlight, Lighting | Driver ICs | - | 200kHz ~ 2MHz | 4 | 200 kHz to 2 MHz | Adjustable | - | - | 4 Channel | - | 150 mA | 5 mA | - | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | 150mA | - | No | - | - | PWM | - | 40V | 4.75V | - | - | PWM Dimming, Open LED Protection | 4.75 V to 40 V | ||
![]() MAX25612AUP/V+ Analog Devices | 139 |
| Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | MAX25612 | - | 48 V | 5 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Strip | - | Active | 2.2MHz | -40°C ~ 125°C | Automotive, AEC-Q100 | DC DC Controller | Automotive, Lighting | Driver ICs | - | 200kHz ~ 2.2MHz | 1 | 200 kHz to 2.2 MHz | 4.875 V to 5.125 V | - | - | 1 Channel | - | 5 A | 5 mA | - | 4.875V ~ 5.125V | Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | - | - | No | - | - | Analog, PWM | - | 48V | 5V | - | - | PWM Dimming, Short Circuit and Thermal Protection | 5 V to 48 V |