- Package / Case
- RoHS Status
- Number of Outputs
- Lifecycle Status
- Number of Pins
- Topology
- Packaging
- Frequency
- Min Input Voltage
- Max Supply Voltage
- Number of Segments
- Base Part Number
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | For Use With | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Digits | Package | Pd - Power Dissipation | Product Status | SwitchingFrequency | Operating Temperature | Series | Type | Applications | Subcategory | Voltage - Supply | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Configuration | Number of Channels | Interface | Output Current | Supply Current-Max | Current - Supply | Voltage - Output | Topology | Data Interface | Sampling Rate | Product Type | Sampling Rate (Per Second) | Current - Output / Channel | Display Type | Internal Switch(s) | Voltage Supply Source | Dimming | Number of Segments | Resolution (Bits) | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Digits or Characters | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16813BAUP/V Analog Devices | 9 |
| Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | MAX16813 | - | 40 V | 4.75 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tube | - | Active | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | Automotive, Backlight, Lighting | Driver ICs | - | 200kHz ~ 2MHz | 4 | 200 kHz to 2 MHz | Adjustable | - | - | 4 Channel | - | 150 mA | 5.7 mA | - | - | SEPIC, Step-Up (Boost) | - | - | LED Lighting Drivers | - | 150mA | - | No | - | PWM | - | - | 40V | 4.75V | - | - | PWM Dimming, Open LED Protection | 4.75 V to 40 V | ||
![]() MAX1498ECJ Analog Devices | 18 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MAX1498 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tray | - | Active | - | -40°C ~ 85°C | - | ADC | - | - | 2.7V ~ 5.25V | - | - | - | - | 2.7 V to 5.25 V | - | 2 | - | - | - | - | - | - | - | 5SPS | - | 50 | - | - | - | Single Supply | - | - | 4.5 Digit | - | - | - | - | - | - | ||
![]() ICM7218AIQI Analog Devices | 96 |
| Datasheet | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | ICM7218 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 20 C | SMD/SMT | MSL 1 - Unlimited | 8 | Tube | - | Active | - | -20°C ~ 85°C | - | - | - | - | 2V ~ 6V | - | - | - | - | 4 V to 6 V | 7 Segment | - | Serial | - | 950 uA | 250 µA | - | - | - | - | - | - | - | LED | - | - | - | 64 | - | - | - | - | 8 Digits | - | - | ||
![]() MAX8821ETI Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (4x4) | MAX8821 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | - | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | - | 1MHz | 6 + 2LDOs | - | - | - | - | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | - | - | - | 25.6mA | - | Yes | - | I²C | - | - | 5.5V | 2.7V | - | - | - | - | ||
![]() MAX16838BAUP/V Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | MAX16838 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Active | - | -40°C ~ 125°C (TA) | - | DC DC Regulator | Automotive, Backlight | - | - | 200kHz ~ 2MHz | 2 | - | - | - | - | - | - | - | - | - | 39.5V | SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | 150mA | - | Yes | - | PWM | - | - | 40V | 4.55V | - | - | - | - | ||
![]() MAX6964ATG TG40 Analog Devices | In Stock | - | - | - | - | - | MAX696 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX1577YETA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | 8-TDFN (3x3) | MAX1577 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight, Camera Flash | - | - | 1MHz | 1 | - | - | - | - | - | - | - | - | - | 3.4V, 4.6V, 5.1V | Switched Capacitor (Charge Pump) | - | - | - | - | 800mA | - | Yes | - | PWM | - | - | 5.5V | 2.7V | - | - | - | - | ||
![]() MAX8595XETA T Analog Devices | 10 |
| Datasheet | Surface Mount | 8-WDFN Exposed Pad | 8-TDFN (3x3) | MAX8595 | White LEDs | 6 V | 2.6 V | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | 1950 mW | Active | - | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | Driver ICs | - | 1MHz | 1 | 1 MHz | 36 V | - | - | 1 Channel | - | 25 mA | 700 uA | - | 36V | Step-Up (Boost) | - | - | LED Lighting Drivers | - | 25mA | - | Yes | - | Analog, PWM | - | - | 6V | 2.6V | LED Drivers | - | PWM Dimming, Constant Current | 2.6 V to 6 V | ||
![]() MAX20051AUD/V CMS Analog Devices | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | 14-TSSOP-EP | MAX20051 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Active | - | -40°C ~ 125°C | Automotive, AEC-Q100 | DC DC Regulator | Automotive, Commercial & Industrial Lighting | - | - | 400kHz | 1 | - | - | - | - | - | - | - | - | - | 4.875V ~ 5.125V | Step-Down (Buck) | - | - | - | - | 2A | - | Yes | - | Analog, PWM | - | - | 65V | 4.5V | - | - | - | - | ||
![]() MAX6983AUG Analog Devices | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | MAX6983 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | - | -40°C ~ 125°C (TA) | - | Linear | Lighting, Signage | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 36V | Shift Register | - | - | - | - | 55mA | - | Yes | - | - | - | - | 5.5V | 3V | - | - | - | - | ||
![]() MAX1912EUB T Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | MAX1912 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | - | 750kHz | 1 | - | - | - | - | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | - | - | - | 120mA | - | Yes | - | - | - | - | 5.3V | 2.7V | - | - | - | - | ||
![]() MAX17061AETI T Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (4x4) | MAX17061 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | - | 1MHz | 8 | - | - | - | - | - | - | - | - | - | - | Step-Up (Boost) | - | - | - | - | 30mA | - | Yes | - | PWM | - | - | 26V | 4.5V | - | - | - | - | ||
![]() MAX16987SATI/V T Analog Devices | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | MAX16987 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C (TA) | - | DC DC Controller | Backlight | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Step-Up (Boost) | - | - | - | - | - | - | No | - | No | - | - | 5.5V | 2.7V | - | - | - | - | ||
![]() MAX16826ATJ TC24 Analog Devices | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | 32-TQFN (5x5) | MAX16826 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 125°C (TJ) | - | DC DC Controller | Automotive, Backlight | - | - | 100kHz ~ 1MHz | 4 | - | - | - | - | - | - | - | - | - | - | SEPIC, Step-Up (Boost) | - | - | - | - | 15mA | - | No | - | PWM | - | - | 24V | 4.75V | - | - | - | - | ||
![]() MAX16814AUP/V T Analog Devices | 39 |
| Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | MAX16814 | High Brightness LEDs | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 125°C (TA) | - | DC DC Controller | Backlight, Lighting | Driver ICs | - | 200kHz ~ 2MHz | 4 | - | - | - | - | 4 Channel | - | - | - | - | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | LED Lighting Drivers | - | 150mA | - | No | - | PWM | - | - | 40V | 4.75V | - | - | - | - | ||
![]() MAX16828ATT Analog Devices | 2390 |
| Datasheet | - | - | - | MAX168 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Strip | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7307ALB T Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-WFDFN | 10-uDFN (2x2) | MAX7307 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 125°C (TA) | - | Linear | Backlight | - | - | 1MHz | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | I²C | - | - | 3.6V | 1.62V | - | - | - | - | ||
![]() MAX8595ZETA TG40 Analog Devices | In Stock | - | - | - | - | - | MAX859 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16800ATE Analog Devices | 37 |
| Datasheet | Surface Mount | 16-WQFN Exposed Pad | 16-TQFN (5x5) | MAX16800 | High Brightness LEDs | 40 V | 6.5 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tube | 2666.7 mW | Active | - | -40°C ~ 125°C (TJ) | - | Linear | Automotive, Signage | Driver ICs | - | - | 1 | 200 Hz | 39.5 V | - | - | 1 Channel | - | 350 mA | 3 mA | - | 39.5V | - | - | - | LED Lighting Drivers | - | 350mA | - | Yes | - | PWM | - | - | 40V | 6.5V | LED Drivers | - | PWM Dimming, Short Circuit and Thermal Protection | 6.5 V to 40 V | ||
![]() MAX16821BATI W Analog Devices | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | MAX16821 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Active | - | -40°C ~ 125°C (TA) | - | DC DC Controller | Backlight | - | - | 125kHz ~ 1.5MHz | 1 | - | - | - | - | - | - | - | - | - | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | No | - | PWM | - | - | 28V | 4.75V | - | - | - | - |